Timken Company (The) Bearing 5202K

Description
ANGULAR CONTACT BEARING, DOUBLE ROW, 5200 SERIES, 15MM BORE, 35MM OUTSIDE DIAMETER, 06250 IN OVERALL WIDTH, 20 DEGREE CONTACT ANGLE, C0 INTERNAL CLEARANCE, 3050LB RADIAL DYNAMIC LOAD, 1600 LB RADIAL STATIC LOAD, 12000RPM MAX, UNCOATED. FREE 2 YEAR RADWELL WARRANTY
Description
ANGULAR CONTACT BEARING, DOUBLE ROW, 5200 SERIES, 15MM BORE, 35MM OUTSIDE DIAMETER, 06250 IN OVERALL WIDTH, 20 DEGREE CONTACT ANGLE, C0 INTERNAL CLEARANCE, 3050LB RADIAL DYNAMIC LOAD, 1600 LB RADIAL STATIC LOAD, 12000RPM MAX, UNCOATED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 117892041 - Radwell International
Willingboro, NJ, United States
Bearing
117892041
Bearing 117892041
ANGULAR CONTACT BEARING, DOUBLE ROW, 5200 SERIES, 15MM BORE, 35MM OUTSIDE DIAMETER, 06250 IN OVERALL WIDTH, 20 DEGREE CONTACT ANGLE, C0 INTERNAL CLEARANCE, 3050LB RADIAL DYNAMIC LOAD, 1600 LB RADIAL STATIC LOAD, 12000RPM MAX, UNCOATED. FREE 2 YEAR RADWELL WARRANTY

ANGULAR CONTACT BEARING, DOUBLE ROW, 5200 SERIES, 15MM BORE, 35MM OUTSIDE DIAMETER, 06250 IN OVERALL WIDTH, 20 DEGREE CONTACT ANGLE, C0 INTERNAL CLEARANCE, 3050LB RADIAL DYNAMIC LOAD, 1600 LB RADIAL STATIC LOAD, 12000RPM MAX, UNCOATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Bearing - 71666352 - Radwell International
Willingboro, NJ, United States
Bearing
71666352
Bearing 71666352
ANGULAR CONTACT BEARING, 5200 SERIES, 0.59 INCH BORE DIA, 1.3779 INCH OD, 20 CONTACT ANGLE, 3050 LB RADIAL DYNAMIC LOAD CAP, 1600 LB RADIAL STATIC LOAD CAP, 12000 MAX RPM. FREE 2 YEAR RADWELL WARRANTY

ANGULAR CONTACT BEARING, 5200 SERIES, 0.59 INCH BORE DIA, 1.3779 INCH OD, 20 CONTACT ANGLE, 3050 LB RADIAL DYNAMIC LOAD CAP, 1600 LB RADIAL STATIC LOAD CAP, 12000 MAX RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Radial Ball Bearings
Product Number 117892041
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 6190165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Conrad / Deep Groove
Material / Plating Steel
Seals / Shields Single Seal
View Details
Bearing - 19458619 - Radwell International
NTN Bearing Corporation
View Details
Electric Motor Quality Ball Bearing - 6001-ZZ - Berliss
Specs
Type Conrad / Deep Groove
Bearing Class ABEC 3 / Class 6 / P6
Seals / Shields Double Shield
View Details
Zirconia Oxide (ZrO2) Series Radial Full Ceramic Bearings - 6902-LL/T9/C3 LD ZRO2 - Boca Bearings Company
Specs
Type Radial Full Ceramic Bearings
Bearing Class ABEC 1 / Class 0 / P0
Material / Plating Plastic; CERAMIC ZRO2
View Details