Timken Company (The) Bearing 7308WN SU

Description
ANGULAR CONTACT BEARING, 40 MM BORE, 90 MM OD, 23 MM WIDTH, OPEN, 40 ° CONTACT ANGLE, C0. FREE 2 YEAR RADWELL WARRANTY
Description
ANGULAR CONTACT BEARING, 40 MM BORE, 90 MM OD, 23 MM WIDTH, OPEN, 40 ° CONTACT ANGLE, C0. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19483193 - Radwell International
Willingboro, NJ, United States
Bearing
19483193
Bearing 19483193
ANGULAR CONTACT BEARING, 40 MM BORE, 90 MM OD, 23 MM WIDTH, OPEN, 40 ° CONTACT ANGLE, C0. FREE 2 YEAR RADWELL WARRANTY

ANGULAR CONTACT BEARING, 40 MM BORE, 90 MM OD, 23 MM WIDTH, OPEN, 40 ° CONTACT ANGLE, C0. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Angular Contact Bearings
Product Number 19483193
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

25mm ID, 62mm OD Chrome Steel Angular Contact Ball Bearing - BBXANGM7305B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Grease 9000 rpm
Oil 13000 rpm
View Details
Ball Bearings - 2058794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Seals / Shields Single Seal
Design Units Metric
View Details
Silverthin Bearing SC Series - Type C -  - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Seals / Shields Single Shield
Type Thin-section
Application Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
View Details
Four Point Contact Ball Bearing - ID 30~80mm - CCTY Bearing
Specs
Type Four Point Contact
Grease 7000 to 19000 rpm
View Details