Timken Company (The) Bearing 2MM9317WICRDUL

Description
PRECISION BEARING, ANGULAR CONTACT, 85MM X 120MM X 18MM. FREE 2 YEAR RADWELL WARRANTY
Description
PRECISION BEARING, ANGULAR CONTACT, 85MM X 120MM X 18MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 123735559 - Radwell International
Willingboro, NJ, United States
Bearing
123735559
Bearing 123735559
PRECISION BEARING, ANGULAR CONTACT, 85MM X 120MM X 18MM. FREE 2 YEAR RADWELL WARRANTY

PRECISION BEARING, ANGULAR CONTACT, 85MM X 120MM X 18MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Angular Contact Bearings
Product Number 123735559
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

25mm ID, 62mm OD Chrome Steel Angular Contact Ball Bearing - BBXANGM7305B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Grease 9000 rpm
Oil 13000 rpm
View Details
Ball Bearings - 2058763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Seals / Shields None (Open Bearing)
Design Units Metric
View Details
Precision Flanged Ball Bearing - PRBB082206-2RS - Berliss
Specs
Design Features Flanged
Design Units Inch
Bore 0.5000 inch (12.700 mm)
View Details
KAYDON Bearings
Specs
Material / Plating Corrosion Resistant; Endurakote Hard Chromium
Seals / Shields None (Open Bearing)
Operating Temperature -400 to 2300 F (-240 to 1260 C)
View Details