Timken Company (The) Bearing 7312WN SU

Description
CONTACT BEARING, ANGULAR, 60MM BORE, 130MM OD, 31MM WIDTH, OPEN, 40° CONTACT ANGLE. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACT BEARING, ANGULAR, 60MM BORE, 130MM OD, 31MM WIDTH, OPEN, 40° CONTACT ANGLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19447940 - Radwell International
Willingboro, NJ, United States
Bearing
19447940
Bearing 19447940
CONTACT BEARING, ANGULAR, 60MM BORE, 130MM OD, 31MM WIDTH, OPEN, 40° CONTACT ANGLE. FREE 2 YEAR RADWELL WARRANTY

CONTACT BEARING, ANGULAR, 60MM BORE, 130MM OD, 31MM WIDTH, OPEN, 40° CONTACT ANGLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Angular Contact Bearings
Product Number 19447940
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

17mm ID, 47mm OD Chrome Steel Angular Contact Ball Bearing - BBXANGM7303B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Grease 13000 rpm
Oil 17000 rpm
View Details
Ball Bearings - 2058797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Seals / Shields None (Open Bearing)
Design Units Metric
View Details
Silverthin Bearing JSA Series - Type X -  - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Seals / Shields Single Shield
Type Four Point Contact Thin-section
Application Aerospace (optional feature); Instrument / Miniature (optional feature); Medical / Dental (optional feature); Military (optional feature); Semiconductor
View Details
Double-Row Angular Contact Ball Bearing - Sealed Type:  ID 55~75mm - CCTY Bearing
Specs
Seals / Shields Double Seal
Type Double Row Angular Contact
Grease 4500 to 6300 rpm
View Details