State Safety & Compliance FP Stryder Anchorage Connector > SIZE - 4"" to 14"" > UOM - Each 10051455

Description
"Lightweight at only 4 1/2 lbs. with a 400 lb. load capacity and easy, single hand installation. Low friction wear pads with Teflon« eliminate metal-to-metal contact and allow the unit to glide effortlessly along the beam flange. Designed with an integral load indicator that alerts user if the unit has been exposed to a fall. Versatile design allows for mounting overhead or at worker's feet. Adjustable vernier provides for a secure fit and 1/4"" adjustment intervals. Easy-to-use, push-button adjustment. Available in (2) styles to fit most any beam size. Standard version fits beam flange widths from 4"" to 14"". XL version fits beam flange widths from 14"" to 24"". Field serviceable. Meets all applicable OSHA requirements and ANSI standards including ANSI Z359.1 and ANSI A10.32."
Description
"Lightweight at only 4 1/2 lbs. with a 400 lb. load capacity and easy, single hand installation. Low friction wear pads with Teflon« eliminate metal-to-metal contact and allow the unit to glide effortlessly along the beam flange. Designed with an integral load indicator that alerts user if the unit has been exposed to a fall. Versatile design allows for mounting overhead or at worker's feet. Adjustable vernier provides for a secure fit and 1/4"" adjustment intervals. Easy-to-use, push-button adjustment. Available in (2) styles to fit most any beam size. Standard version fits beam flange widths from 4"" to 14"". XL version fits beam flange widths from 14"" to 24"". Field serviceable. Meets all applicable OSHA requirements and ANSI standards including ANSI Z359.1 and ANSI A10.32."

Suppliers

Company
Product
Description
Supplier Links
FP Stryder Anchorage Connector > SIZE - 4 UOM - Each - 10051455 - State Safety & Compliance">
Indianapolis, IN, USA
FP Stryder Anchorage Connector > SIZE - 4"" to 14"" > UOM - Each
10051455
FP Stryder Anchorage Connector > SIZE - 4"" to 14"" > UOM - Each 10051455
"Lightweight at only 4 1/2 lbs. with a 400 lb. load capacity and easy, single hand installation. Low friction wear pads with Teflon« eliminate metal-to-metal contact and allow the unit to glide effortlessly along the beam flange. Designed with an integral load indicator that alerts user if the unit has been exposed to a fall. Versatile design allows for mounting overhead or at worker's feet. Adjustable vernier provides for a secure fit and 1/4"" adjustment intervals. Easy-to-use, push-button adjustment. Available in (2) styles to fit most any beam size. Standard version fits beam flange widths from 4"" to 14"". XL version fits beam flange widths from 14"" to 24"". Field serviceable. Meets all applicable OSHA requirements and ANSI standards including ANSI Z359.1 and ANSI A10.32."

"Lightweight at only 4 1/2 lbs. with a 400 lb. load capacity and easy, single hand installation. Low friction wear pads with Teflon« eliminate metal-to-metal contact and allow the unit to glide effortlessly along the beam flange. Designed with an integral load indicator that alerts user if the unit has been exposed to a fall. Versatile design allows for mounting overhead or at worker's feet. Adjustable vernier provides for a secure fit and 1/4"" adjustment intervals. Easy-to-use, push-button adjustment. Available in (2) styles to fit most any beam size. Standard version fits beam flange widths from 4"" to 14"". XL version fits beam flange widths from 14"" to 24"". Field serviceable. Meets all applicable OSHA requirements and ANSI standards including ANSI Z359.1 and ANSI A10.32."

Supplier's Site

Technical Specifications

  State Safety & Compliance
Product Category Fall Arrest Systems
Product Number 10051455
Product Name FP Stryder Anchorage Connector > SIZE - 4"" to 14"" > UOM - Each
Unlock Full Specs
to access all available technical data

Similar Products

Confined Space Entry Kits -  - MSA Safety
Specs
Type Davits
Certifications ANSI A10.32, CSA Certified, Meets OSHA Standards
View Details
Safety Harnesses - 2221092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Body Harnesses
View Details