State Safety & Compliance Dyna-Line Temporary Horizontal Lifeline > SIZE - 30' > UOM - Each 10013152

Description
"This temporary horizontal lifeline system is used as an anchorage connector and is designed for quick and easy installation and removal. Made with a 12-strand rope that will not hackle and has very low stretch properties. The standard 30' length is made as a two-worker system and comes in a bucket for easy transportation and storage. The unit can be mounted to any suitable 5000 lb. rated anchorage point and can be rigged using many standard components, eliminating the need for special or ""engineered"" equipment. The lifeline has an integral line ""tensioner"" that allows proper tensioning of the lifeline before use. Meets all applicable OSHA requirements and ANSI A10.32 standards.Ships Direct F.O.B. Mfg."
Description
"This temporary horizontal lifeline system is used as an anchorage connector and is designed for quick and easy installation and removal. Made with a 12-strand rope that will not hackle and has very low stretch properties. The standard 30' length is made as a two-worker system and comes in a bucket for easy transportation and storage. The unit can be mounted to any suitable 5000 lb. rated anchorage point and can be rigged using many standard components, eliminating the need for special or ""engineered"" equipment. The lifeline has an integral line ""tensioner"" that allows proper tensioning of the lifeline before use. Meets all applicable OSHA requirements and ANSI A10.32 standards.Ships Direct F.O.B. Mfg."

Suppliers

Company
Product
Description
Supplier Links
Dyna-Line Temporary Horizontal Lifeline > SIZE - 30' > UOM - Each - 10013152 - State Safety & Compliance
Indianapolis, IN, USA
Dyna-Line Temporary Horizontal Lifeline > SIZE - 30' > UOM - Each
10013152
Dyna-Line Temporary Horizontal Lifeline > SIZE - 30' > UOM - Each 10013152
"This temporary horizontal lifeline system is used as an anchorage connector and is designed for quick and easy installation and removal. Made with a 12-strand rope that will not hackle and has very low stretch properties. The standard 30' length is made as a two-worker system and comes in a bucket for easy transportation and storage. The unit can be mounted to any suitable 5000 lb. rated anchorage point and can be rigged using many standard components, eliminating the need for special or ""engineered"" equipment. The lifeline has an integral line ""tensioner"" that allows proper tensioning of the lifeline before use. Meets all applicable OSHA requirements and ANSI A10.32 standards.Ships Direct F.O.B. Mfg."

"This temporary horizontal lifeline system is used as an anchorage connector and is designed for quick and easy installation and removal. Made with a 12-strand rope that will not hackle and has very low stretch properties. The standard 30' length is made as a two-worker system and comes in a bucket for easy transportation and storage. The unit can be mounted to any suitable 5000 lb. rated anchorage point and can be rigged using many standard components, eliminating the need for special or ""engineered"" equipment. The lifeline has an integral line ""tensioner"" that allows proper tensioning of the lifeline before use. Meets all applicable OSHA requirements and ANSI A10.32 standards.Ships Direct F.O.B. Mfg."

Supplier's Site

Technical Specifications

  State Safety & Compliance
Product Category Fall Arrest Systems
Product Number 10013152
Product Name Dyna-Line Temporary Horizontal Lifeline > SIZE - 30' > UOM - Each
Unlock Full Specs
to access all available technical data

Similar Products

Safety Carabiners - 142824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Anchorage Connectors
View Details
Gravity® Temporary Horizontal Lifeline -  - MSA Safety
Specs
Type Lifeline Systems
Certifications OSHA, EN 795:1996
View Details