"Utilizes a carabiner with a 5000 lb. gate strength in any direction that allows it to be tied back directly to the lanyard. Unique carabiner body shape helps avoid confusion with standard connectors not designed for tie-back applications. The 1ö gate opening allows for maximum clearance inside the body of the carabiner. Web design utilizes Monster-EdgeÃ- webbing with 12,000 lb. minimum breaking strength that is designed for increased abrasion resistance. Internal wear indicator consists of (2) yellow threads that, when visible, alert a user as to when the lanyard should be removed from service. Utilizes the Sure-StopÃ- shock absorber to keep fall arrest forces below 900 lbs. Available in both single and twin-leg configurations. Meets all applicable OSHA requirements and ANSI A10.32, ANSI Z359.1 standards, CSA certified."
| State Safety & Compliance | |
|---|---|
| Product Category | Fall Arrest Systems |
| Product Number | 10047085 |
| Product Name | FP5K Tie-Back Shock-Absorbing Lanyards - twin-leg > SIZE - 6' > UOM - Each |