R. S. Hughes Company, Inc. Datasheets for Fall Arrest Systems
Fall arrest systems prevent personnel from falling in construction sites, factories, etc.
Fall Arrest Systems: Learn more
| Product Name | Notes |
|---|---|
|
DBI-SALA Force2 Arc Flash Black Shock-Absorbing Lanyard - 6 ft Length - 648250-16601 -- 648250-16601
DBI-SALA Force2 Arc Flash Black Shock-Absorbing Lanyard - 6 ft Length - 648250-16604 -- 648250-16604
|
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to... |
| The DBI-SALA Cynch-Lok lanyard is packaged 1 per case, comes in brown and meets CSA Z259.14 Type A and B, ASTM F887-11, Capital Safety Gen. Mfg. Req. standards. For proper... | |
| The DBI-SALA Cynch-Lok replacement strap is packaged 1 per case, comes in black and meets CSA Z259.14 Type A and B, ASTM F887-11, Capital Safety Gen. Mfg. Req. standards. For... | |
| The DBI-SALA Cynch-Lok replacement strap is packaged 1 per case, comes in blue and meets CSA Z259.14 Type A and B, ASTM F887-11, Capital Safety Gen. Mfg. Req. standards. For... | |
| The DBI-SALA Cynch-Lok replacement strap is packaged 1 per case, comes in brown and meets CSA Z259.14 Type A and B, ASTM F887-11, Capital Safety Gen. Mfg. Req. standards. For... | |
| The DBI-SALA ExoFit NEX body harness is made of kevlar/nomex webbing, is packaged 1 per case, comes in black and meets ASTM F887, OSHA 1910.66, OSHA 1926.502, ANSI A10.32, ANSI... | |
| The DBI-SALA ExoFit NEX body harness is made of kevlar/nomex webbing, is packaged 1 per case, comes in black and meets ASTM F887, OSHA 1910.66, OSHA 1926.502, Capital Safety Gen. | |
| The DBI-SALA ExoFit NEX body harness is made of kevlar/nomex webbing, is packaged 1 per case, comes in black and meets ASTM F887-11, OSHA 1910.66, OSHA 1926.502, ANSI A10.32, ANSI... | |
| The DBI-SALA ExoFit NEX body harness is made of kevlar/nomex webbing, is packaged 1 per case, comes in black and meets OSHA 1910.66, OSHA 1926.502, Capital Safety Gen. Mfg. Req.,... | |
| The DBI-SALA ExoFit NEX body harness is made of nylon webbing, is packaged 1 per case, comes in black and meets NFPA 1983-06, OSHA 1910.66, OSHA 1926.502, ANSI A10.32, ANSI... | |
| The DBI-SALA ExoFit NEX body harness is made of nylon webbing, is packaged 1 per case, comes in black and meets OSHA 1910.66, OSHA 1926.502, ANSI A10.32, ANSI Z359.1, ANSI... | |
| The DBI-SALA ExoFit NEX body harness is made of polyester webbing, is packaged 1 per case, comes in black and meets OSHA 1910.66, OSHA 1926.502, Capital Safety Gen. Mfg. Req.,... | |
| The DBI-SALA ExoFit NEX body harness is made of polyester webbing, is packaged 1 per case, comes in grey and meets ANSI A10.14-1991, ANSI Z359.1, ANSI Z359.3, ANSI Z359.4, Capital... | |
| The DBI-SALA ExoFit NEX body harness is made of polyester webbing, is packaged 1 per case, comes in grey and meets OSHA 1910.66, OSHA 1926.502, ANSI A10.32, ANSI Z359.1, ANSI... | |
| The DBI-SALA ExoFit NEX body harness is made of polyester webbing, is packaged 1 per case, comes in grey and meets OSHA 1910.66, OSHA 1926.502, Capital Safety Gen. Mfg. Req.,... | |
| The DBI-SALA ExoFit NEX body harness is made of polyester webbing, is packaged 1 per case, comes in grey and meets OSHA 1910.66, OSHA 1926.502, Capital Safety Gen. Mfg. Req. | |
| The Ergodyne Squids lanyard is packaged 1 per case and comes in green. For proper security and safety this lanyard offers a maximum working load of 20 lb. | |
| The Ergodyne Squids lanyard is packaged 6 per case and comes in black. For proper security and safety this lanyard offers a maximum working load of 10 lb. | |
| The Ergodyne Squids lanyard is packaged 6 per case and comes in black. For proper security and safety this lanyard offers a maximum working load of 5 lb. | |
| The Ergodyne Squids lanyard is packaged 6 per case and comes in green. For proper security and safety this lanyard offers a maximum working load of 10 lb. | |
| The Ergodyne Squids lanyard is packaged 6 per case and comes in green. For proper security and safety this lanyard offers a maximum working load of 5 lb. | |
| The Protecta PRO body harness is made of kevlar webbing, is packaged 1 per case, comes in red and meets OSHA 1910.66, OSHA 1926.502, ANSI A10.32 standards. Proper sizing is... | |
| The Protecta PRO body harness is made of polyester webbing, is packaged 1 per case, comes in red and meets OSHA 1910.66, OSHA 1926.502, ANSI A10.32 standards. Proper sizing is... | |
| The Protecta PRO body harness is made of polyester webbing, is packaged 1 per case, comes in red and meets OSHA 1910.66, OSHA 1926.502, ANSI A10.32, ANSI Z359.1, ANSI Z359.3,... | |
| The Protecta PRO body harness is made of polyester webbing, is packaged 1 per case, comes in red and meets OSHA 1910.66, OSHA 1926.502, ANSI A10.32, ANSI Z359.1, ANSI Z359.4... | |
| The Protecta PRO body harness is made of polyester webbing, is packaged 1 per case, comes in red and meets OSHA 1910.66, OSHA 1926.502, ANSI Z359.1, ANSI Z359.3, ANSI Z359.4... |
| << Prev | Next >> |