3M DBI-SALA ExoFit NEX Grey Large Vest-Style Shoulder, Back, Leg Padding Body Harness - Polyester Webbing - 840779-00817 1113297

Description
The DBI-SALA ExoFit NEX body harness is made of polyester webbing, is packaged 1 per case, comes in grey and meets ANSI A10.14-1991, ANSI Z359.1, ANSI Z359.3, ANSI Z359.4, Capital Safety Gen. Mfg. Req., OSHA 1910.66, OSHA 1926.502 standards. Proper sizing is important when buying this product. The size for this product is Large. This part comes with the following: RFID tracking, Trauma straps, Impact indicator, Reflective material, 18 in D-ring extension, Integrated derrick belt connection, Removable seat sling with D-rings.
Description
The DBI-SALA ExoFit NEX body harness is made of polyester webbing, is packaged 1 per case, comes in grey and meets ANSI A10.14-1991, ANSI Z359.1, ANSI Z359.3, ANSI Z359.4, Capital Safety Gen. Mfg. Req., OSHA 1910.66, OSHA 1926.502 standards. Proper sizing is important when buying this product. The size for this product is Large. This part comes with the following: RFID tracking, Trauma straps, Impact indicator, Reflective material, 18 in D-ring extension, Integrated derrick belt connection, Removable seat sling with D-rings.

Suppliers

Company
Product
Description
Supplier Links
DBI-SALA ExoFit NEX Grey Large Vest-Style Shoulder, Back, Leg Padding Body Harness - Polyester Webbing - 840779-00817 - 840779-00817 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
DBI-SALA ExoFit NEX Grey Large Vest-Style Shoulder, Back, Leg Padding Body Harness - Polyester Webbing - 840779-00817
840779-00817
DBI-SALA ExoFit NEX Grey Large Vest-Style Shoulder, Back, Leg Padding Body Harness - Polyester Webbing - 840779-00817 840779-00817
The DBI-SALA ExoFit NEX body harness is made of polyester webbing, is packaged 1 per case, comes in grey and meets ANSI A10.14-1991, ANSI Z359.1, ANSI Z359.3, ANSI Z359.4, Capital Safety Gen. Mfg. Req., OSHA 1910.66, OSHA 1926.502 standards. Proper sizing is important when buying this product. The size for this product is Large. This part comes with the following: RFID tracking, Trauma straps, Impact indicator, Reflective material, 18 in D-ring extension, Integrated derrick belt connection, Removable seat sling with D-rings.

The DBI-SALA ExoFit NEX body harness is made of polyester webbing, is packaged 1 per case, comes in grey and meets ANSI A10.14-1991, ANSI Z359.1, ANSI Z359.3, ANSI Z359.4, Capital Safety Gen. Mfg. Req., OSHA 1910.66, OSHA 1926.502 standards. Proper sizing is important when buying this product. The size for this product is Large. This part comes with the following: RFID tracking, Trauma straps, Impact indicator, Reflective material, 18 in D-ring extension, Integrated derrick belt connection, Removable seat sling with D-rings.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Fall Arrest Systems
Product Number 840779-00817
Product Name DBI-SALA ExoFit NEX Grey Large Vest-Style Shoulder, Back, Leg Padding Body Harness - Polyester Webbing - 840779-00817
Type Body Harnesses
Unlock Full Specs
to access all available technical data

Similar Products