steute Emergency Pull-wire Switch, Two-side Actuation ZS 75 S

Description
Features / Options Metal enclosure 2 or 4 contacts Wire length up to 2 x 100 m Release by push-button (VD), key (VS) or pull-ring (VZ) possible Available without unlocking mechanism (per EN 60947-5-1) Wire pull and breakage detection Indicator lamps for various voltages are indicated in chapter accessories in the appendix Indicator lamp position in the left side cable entry, other positions possible on request Version with Dupline or Dupline Safe available on request Ex version available Version for low temperatures down to -40 °C with high degree of protection IP 67 available - see chapter / ZS 75 S IP67 -40°C Extreme >
Datasheet
Description
Features / Options Metal enclosure 2 or 4 contacts Wire length up to 2 x 100 m Release by push-button (VD), key (VS) or pull-ring (VZ) possible Available without unlocking mechanism (per EN 60947-5-1) Wire pull and breakage detection Indicator lamps for various voltages are indicated in chapter accessories in the appendix Indicator lamp position in the left side cable entry, other positions possible on request Version with Dupline or Dupline Safe available on request Ex version available Version for low temperatures down to -40 °C with high degree of protection IP 67 available - see chapter / ZS 75 S IP67 -40°C Extreme >
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Pull-wire Switch, Two-side Actuation - ZS 75 S - steute
Ridgefield, CT, USA
Emergency Pull-wire Switch, Two-side Actuation
ZS 75 S
Emergency Pull-wire Switch, Two-side Actuation ZS 75 S
Features / Options Metal enclosure 2 or 4 contacts Wire length up to 2 x 100 m Release by push-button (VD), key (VS) or pull-ring (VZ) possible Available without unlocking mechanism (per EN 60947-5-1) Wire pull and breakage detection Indicator lamps for various voltages are indicated in chapter accessories in the appendix Indicator lamp position in the left side cable entry, other positions possible on request Version with Dupline or Dupline Safe available on request Ex version available Version for low temperatures down to -40 °C with high degree of protection IP 67 available - see chapter / ZS 75 S IP67 -40°C Extreme >

Features / Options

  • Metal enclosure
  • 2 or 4 contacts
  • Wire length up to 2 x 100 m
  • Release by push-button (VD), key (VS) or pull-ring (VZ) possible
  • Available without unlocking mechanism (per EN 60947-5-1)
  • Wire pull and breakage detection
  • Indicator lamps for various voltages are indicated in chapter accessories in the appendix
  • Indicator lamp position in the left side cable entry, other positions possible on request
  • Version with Dupline or Dupline Safe available on request
  • Ex version available
  • Version for low temperatures down to -40 °C with high degree of protection IP 67 available - see chapter / ZS 75 S IP67 -40°C Extreme >
Supplier's Site Datasheet
Pull-wire Switch - ZS 75 S - steute
Ridgefield, CT, USA
Pull-wire Switch
ZS 75 S
Pull-wire Switch ZS 75 S
Metal enclosure 2 or 4 contacts Wire length up to 2 x 100 m Wire pull and breakage detection Indicator lamps for various voltages are indicated in chapter accessories in the appendix Indicator lamp position in the left side cable entry, other positions possible on request Ex version available
  • Metal enclosure
  • 2 or 4 contacts
  • Wire length up to 2 x 100 m
  • Wire pull and breakage detection
  • Indicator lamps for various voltages are indicated in chapter accessories in the appendix
  • Indicator lamp position in the left side cable entry, other positions possible on request
  • Ex version available
Supplier's Site Datasheet

Technical Specifications

  steute steute
Product Category Emergency Stop Switches Emergency Stop Switches
Product Number ZS 75 S ZS 75 S
Product Name Emergency Pull-wire Switch, Two-side Actuation Pull-wire Switch
Actuation Type Trip Wire (Rope Pull) Trip Wire (Rope Pull)
Mechanical Life 1000000 (#)
Operating Temperature -13 to 158 F (-25 to 70 C)
Normally Open Contacts 2 #
Normally Closed Contacts 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Stop Push Button Heads - 7420760 - RS Components, Ltd.
Specs
Actuation Type Pushbutton
View Details
Low Profile Emergency Stop Switch - FF0126BBCEEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers