steute Pull-wire Switch ZS 71

Description
Metal enclosure 2 contacts Small design Wire length up to 20 m 2 various spring force variants (actuating forces): 55 N for max. 5 m, 200 N for 5-20 m Wire pull and breakage detection Position indicator A available Watertight collar W for protection against penetration of dirt available Indicator lamp position in the left side cable entry Ex version available
Datasheet
Description
Metal enclosure 2 contacts Small design Wire length up to 20 m 2 various spring force variants (actuating forces): 55 N for max. 5 m, 200 N for 5-20 m Wire pull and breakage detection Position indicator A available Watertight collar W for protection against penetration of dirt available Indicator lamp position in the left side cable entry Ex version available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull-wire Switch - ZS 71 - steute
Ridgefield, CT, USA
Pull-wire Switch
ZS 71
Pull-wire Switch ZS 71
Metal enclosure 2 contacts Small design Wire length up to 20 m 2 various spring force variants (actuating forces): 55 N for max. 5 m, 200 N for 5-20 m Wire pull and breakage detection Position indicator A available Watertight collar W for protection against penetration of dirt available Indicator lamp position in the left side cable entry Ex version available
  • Metal enclosure
  • 2 contacts
  • Small design
  • Wire length up to 20 m
  • 2 various spring force variants (actuating forces):
    55 N for max. 5 m, 200 N for 5-20 m
  • Wire pull and breakage detection
  • Position indicator A available
  • Watertight collar W for protection against penetration of dirt available
  • Indicator lamp position in the left side cable entry
  • Ex version available
Supplier's Site Datasheet
Emergency Pull-wire Switch - ZS 71 - steute
Ridgefield, CT, USA
Emergency Pull-wire Switch
ZS 71
Emergency Pull-wire Switch ZS 71
Features / Options Metal enclosure 3 contacts Small design Wire length up to 35 m Release by push-button (VD) or key (VS) possible Available without unlocking mechanism (per EN 60947-5-1) Wire pull and breakage detection Watertight collar W for protection against penetration of dirt available Position indicator A not available for variant ZS 71 NA Indicator lamps for various voltages are indicated in chapter accessories in the appendix Indicator lamp position in the left side cable entry Ex version available Version with higher degree of protection IP 69K available - see chapter / ZS 71 IP69K Niro Extreme > Version for low temperatures down to -40 °C with high degree of protection IP 67 available - see chapter / ZS 71 IP67 -40°C Extreme >

Features / Options

  • Metal enclosure
  • 3 contacts
  • Small design
  • Wire length up to 35 m
  • Release by push-button (VD) or key (VS) possible
  • Available without unlocking mechanism (per EN 60947-5-1)
  • Wire pull and breakage detection
  • Watertight collar W for protection against penetration of dirt available
  • Position indicator A not available for variant ZS 71 NA
  • Indicator lamps for various voltages are indicated in chapter accessories in the appendix
  • Indicator lamp position in the left side cable entry
  • Ex version available
  • Version with higher degree of protection IP 69K available - see chapter / ZS 71 IP69K Niro Extreme >
  • Version for low temperatures down to -40 °C with high degree of protection IP 67 available - see chapter / ZS 71 IP67 -40°C Extreme >
Supplier's Site Datasheet

Technical Specifications

  steute steute
Product Category Emergency Stop Switches Emergency Stop Switches
Product Number ZS 71 ZS 71
Product Name Pull-wire Switch Emergency Pull-wire Switch
Mechanical Life 1000000 (#)
Operating Temperature -13 to 158 F (-25 to 70 C)
Actuation Type Trip Wire (Rope Pull) Trip Wire (Rope Pull)
Normally Open Contacts 1 #
Normally Closed Contacts 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Pull-wire emergency stop switches - ZQ 901 - ZQ901-22 - 137001177 - Schmersal Inc.
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Cable Pull Switches - UNKNOWN - DigiKey
Specs
Operating Temperature -22 to 176 F (-30 to 80 C)
Maximum Current Rating 10 amps
Maximum AC Voltage Rating 240 volts
View Details