E-Z-HOOK, a division of Tektest, Inc. Datasheets for Electrical Test Probes
Electric test probes are used to establish a connection between a circuit under test and the measuring instrument.
Electrical Test Probes: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| A 24 AWG Teflon test lead Jumper with an X100W mini-hook on either side. | |
| Alligator Test Lead to E-Z-Hook Mini Hook test connector. | |
| Alligator test lead to E-Z-Hook Mini-Hook X100w. | |
| Banana plug test lead offers a stacking miniature banana plug to E-Z-Hook’s X100W mini hook. | |
| Banana Plug test lead to mini hook test connector | |
| E-Z-Hook part 63234C Test Lead is our 34 model Test Needle Probe to Shrouded Right Angle Standard Banana Plug with an outside diameter of 0.462″ on a 20 AWG Coil... | |
| E-Z-Hook part 63334 Test Lead is our 34 model Test Needle Probe to Shrouded Right Angle Standard Banana Plug on an 18 AWG PVC wire. | |
| E-Z-Hook part 9868 Test Lead is a 0.030 in (.762 mm) diameter Socket to a Standard Alligator Clip on a 22 AWG PVC wire. | |
| E-Z-Hook part number 63334C Test Lead is our 34 model Test Needle Probe to Shrouded Right Angle Standard Banana Plug on a 20 AWG Coil Cord wire. | |
| Gold-plated 0.025″ square socket jumper test lead with heat shrink | |
| Great for diagnostic testing in the automotive industry. | |
| Kit includes the following parts: 0869 bag – P25R/B, XM25R/B, XKMR/B, XR25R/B, 4034-48. 1 Red, 1 Black: P25 Ultra-Thin Micro-Hook with 0.025 inch Gold-Plated Square Pin 1 Red, 1 Black:... | |
| Kit includes the following parts: 9481R/B, 9482R/B, 9483R/B, 9484R/B, 9485R/B,9486R/B, 9487R/B, 9488R/B | |
| Mini hook test connector with miniature alligator clip | |
| Mini Hook Test Lead Jumper | |
| Our 0.025” Square Socket has a brass body and plated beryllium copper spring and heat shrink tubing. | |
| Our 201XL1 test lead features our XL1 Mini-Hook to our 9203 Stacking Banana. These test leads are made with 22 AWG PVC wire. | |
| Our 201XM test lead features our XM Micro-Hook to our 9203 Stacking Banana. These test leads are made with 22 AWG PVC wire. | |
| Our 201XR test lead features our XR Mini-Hook to our 9203 Stacking Banana. These test leads are made with 22 AWG PVC wire. | |
| Our 202W test lead features our X100W Mini-Hook to our 9204 Stacking Pin Plug. These test leads are made with 22 AWG PVC wire. | |
| Our 202XL1 test lead features our XL1 Mini-Hook to our 9204 Stacking Pin Plug with the diameter of the plug measuring at 0.080 in (2.03 mm). These test leads are... | |
| Our 202XR test lead features our XR Mini-Hook to our 9204 Stacking Pin Plug with the diameter of the plug measuring at 0.080 in (2.03 mm). These test leads are... | |
| Our 203XL1 test lead features our XL1 Mini-Hook to our 9205-HS Square Socket with Heat Shrink Sleeve with the diameter of the socket measuring at 0.025 in (0.635 mm). These... | |
| Our 203XM test lead features our XM Micro-Hook to our 9205-HS Square Socket with Heat Shrink Sleeve with the diameter of the socket measuring at 0.025 in (0.635 mm). These... | |
| Our 204W test lead features our X100W Mini-Hook to our X100W Mini-Hook jumper. These test leads are made with 22 AWG PVC wire. | |
| Our 204XL1 test lead features our XL1 Mini-Hook to our XL1 Mini-Hook jumper. These test leads are made with 22 AWG PVC wire. | |
| Our 204XM test lead features our XM Micro-Hook to our XM Micro-Hook jumper. These test leads are made with 22 AWG PVC wire. | |
| Our 204XR test lead features our XR Mini-Hook to our XR Mini-Hook jumper. These test leads are made with 22 AWG PVC wire. | |
| Our 205W test lead features our X100W Mini-Hook to our 9206 Meter Banana Plug with the diameter of the plug measuring at 0.175 in (4.445 mm). These test leads are... | |
| Our 205XL1 test lead features our XL1 Mini-Hook to our 9206 Meter Banana Plug with the diameter of the plug measuring at 0.175 in (4.445 mm). These test leads are... | |
| Our 205XM test lead features our XM Micro-Hook to our 9206 Meter Banana Plug with the diameter of the plug measuring at 0.175 in (4.445 mm). These test leads are... | |
| Our 205XR test lead features our XR Mini-Hook to our 9206 Meter Banana Plug with the diameter of the plug measuring at 0.175 in (4.445 mm). These test leads are... | |
| Our 206W test lead features our X100W Mini-Hook to our 9207 Meter Pin Plug with the diameter of the plug measuring at 0.080 in (2.03 mm). These test leads are... | |
| Our 206XL1 test lead features our XL1 Mini-Hook to our 9207 Meter Pin Plug with the diameter of the plug measuring at 0.080 in (2.03 mm). These test leads are... | |
| Our 60134 Test Lead is our 34 model Test Needle Probe to Stacking Standard Banana Plug on a 20 AWG Coil Cord wire. Coil cord extends from approximately 10 to... | |
| Our 60134 Test Lead is our 34 model Test Needle Probe to Stacking Standard Banana Plug on an 18 AWG PVC wire. The 0.45 Needle tip probe has a 0.080 | |
| Our 60140 test lead is a long handle test probe to a standard stacking banana plug on a 18 AWG PVC wire. The test probe has a clear acrylic 30″ | |
| Our 60234 Test Lead is our 34 model Test Needle Probe to 0.080 Stacking Pin Plug on an 18 AWG PVC wire. The 0.45 Needle tip probe has a 0.080 | |
| Our 60234C Test Lead is our 34 model Test Needle Probe to 0.080 Stacking Pin Plug on a 20 AWG Coil Cord wire. Coil cord extends from approximately 10 to... | |
| Our 60240 test lead is a long handle test probe to Standard Stacking Pin Plug on an 18 AWG PVC wire. The test probe has a clear acrylic 30 handle,... | |
| Our 60534 Test Lead is our 34 model Test Needle Probe to Meter Banana Plug on an 18 AWG PVC wire. The 0.45 Needle tip probe has a 0.080 diameter... | |
| Our 60534C Test Lead is our 34 model Test Needle Probe to Meter Banana Plug on a 20 AWG Coil Cord wire. Coil cord extends from approximately 10 to 60. | |
| Our 60540 test lead is a long handle test probe to meter banana plug on an 18 AWG PVC wire. The test probe has a clear acrylic 30 handle, that... | |
| Our 60634 Test Lead is our 34 model Test Needle Probe to 0.080 Meter Pin Plug on an 18 AWG PVC wire. The 0.45 Needle tip probe has a 0.080 | |
| Our 60634C Test Lead is our 34 model Test Needle Probe to 0.080 Meter Pin Plug on a 20 AWG Coil Cord wire. Coil cord extends from approximately 10 to... | |
| Our 60640 test lead is a long handle test probe to Standard Meter Pin Plug on an 18 AWG PVC wire. The test probe has a clear acrylic 30 handle,... | |
| Our 61034 Test Lead is our 34 model Test Needle Probe to Standard Banana Socket on an 18 AWG PVC wire. | |
| Our 61034C Test Lead is our 34 model Test Needle Probe to Standard Banana Socket on a 20 AWG Coil Cord wire. Coil cord extends from approximately 10 to 60. | |
| Our 61934 Test Lead is our 34 model Test Needle Probe to Standard Alligator Clip on an 18 AWG PVC wire. | |
| Our 61934C Test Lead is our 34 model Test Needle Probe to Standard Alligator Clip on a 20 AWG Coil Cord wire. Coil cord extends from approximately 10 to 60. | |
| Our 61940 test lead is long handle test probe to Standard Alligator Clip with Vinyl Insulation on an 18 AWG PVC wire. The test probe has a clear acrylic 30 | |
| Our 63134 Test Lead is our 34 model Test Needle Probe to Right Angle Standard Banana Plug on an 18 AWG PVC wire. The 0.45 Needle tip probe has a... | |
| Our 63134C Test Lead is our 34 model Test Needle Probe to Right Angle Standard Banana Plug on a 20 AWG Coil Cord wire. Coil cord extends from approximately 10 | |
| Our 63140 test lead is a long handle test probe to Right Angle Standard Banana Plug on an 18 AWG PVC wire. The test probe has a clear acrylic 30 | |
| Our 63234 Test Lead is our 34 model Test Needle Probe to Shrouded Right Angle Standard Banana Plug with an outside diameter of 0.462 on an 18 AWG PVC wire. | |
| Our 63240 test lead is a long handle test probe to Shrouded Right Angle Banana Plug on an 18 AWG PVC wire. | |
| Our 63434 Test Lead is our 34 model Test Needle Probe to Shrouded Right Angle Standard Banana Socket on an 18 AWG PVC wire. | |
| Our 63434C Test Lead is our 34 model Test Needle Probe to Shrouded Right Angle Standard Banana Socket on a 20 AWG Coil Cord wire. Coil cord extends from approximately... | |
| Our 63440 test lead is a long handle test probe to Shrouded Right Angle Banana Socket on an 18 AWG PVC wire. The test probe has a clear acrylic 30” | |
| Our 658 Test Lead is our 30 model Test Pin Probe to Standard Banana Plug on an 18 AWG PVC wire. The 0.35 Pin tip 30 model probe has a... | |
| Our 659 Test Lead is our 30 model Test Pin Probe to Stacking Standard Banana Plug on an 18 AWG PVC wire. The 0.35 Pin tip 30 model probe has... | |
| Our 660 Test Lead is our 30 model Test Pin Probe to Standard 0.080 Pin Plug on an 18 AWG PVC wire. The 0.35″ Pin tip 30 model probe has... | |
| Our 661 Test Lead is our 30 model Test Pin Probe to 0.080 Stacking Pin Plug on an 18 AWG PVC wire. The 0.35 Pin tip 30 model probe has... | |
| Our 662 Test Lead is our 30 model Test Pin Probe to Meter Banana Plug on an 18 AWG PVC wire. The 0.35 Pin tip 30 model probe has a... | |
| Our 663 Test Lead is our 30 model Test Pin Probe to 0.080 Meter Pin Plug on an 18 AWG PVC wire. The 0.35 Pin tip 30 model probe has... | |
| Our 664 Test Lead is our 30 model Test Pin Probe to Standard Banana Socket on an 18 AWG PVC wire. The 0.35 Pin tip 30 model probe has a... | |
| Our 665 Test Lead is our 30 model Test Pin Probe to Shrouded Right Angle Standard Banana Socket on an 18 AWG PVC wire. The 0.35 Pin tip 30 model... | |
| Our 667 Test Lead is our 30 model Test Pin Probe to Shrouded Right Angle Standard Banana Plug with an outside diameter of 0.462 on an 18 AWG PVC wire. | |
| Our 668 Test Lead is our 30 model Test Pin Probe to Right Angle Standard Banana Plug on an 18 AWG PVC wire. The 0.35″ Pin tip 30 model probe... | |
| Our 669 Test Lead is our 30 model Test Pin Probe to Standard Alligator Clip on an 18 AWG PVC wire. The 0.35 Pin tip 30 model probe has a... | |
| Our 8001 pistol grip mini-hook test connector combines our X100W hook and a pistol grip handle. This hook provides the X100W mini-hook size and convenience with a handle capable of... | |
| Our 8002 pistol grip mini-hook test connector combines our X100W2 hook and a pistol grip handle. This hook provides the X100W2 mini-hook size and convenience with a handle capable of... | |
| Our 8003 pistol grip mini-hook test connector combines our X100W hook and a pistol grip handle. This hook provides the X100W mini-hook size and convenience with a handle capable of... | |
| Our 8004 pistol grip mini-hook test connector combines our X100W2 hook and a pistol grip handle. This hook provides the X100W2 mini-hook size and convenience with a handle capable of... | |
| Our 8006 pistol grip mini-hook test connector combines our XL2 hook and a pistol grip handle. This hook provides the XL2 mini-hook size and convenience with a handle capable of... | |
| Our 8007 pistol grip mini-hook test connector combines our XL1 hook and a pistol grip handle. This hook provides the XL1 mini-hook size and convenience with a handle capable of... | |
| Our 8008 pistol grip mini-hook test connector combines our XL2 hook and a pistol grip handle. This hook provides the XL2 mini-hook size and convenience with a handle capable of... | |
| Our 8036 offers all the benefits of our standard X100W mini-hook with the additon of a built-in standard banana socket for easy connection to any standard banana plug test lead. | |
| Our 8038 offers all the benefits of our XL1 mini-hook with the additon of a built-in standard banana socket for easy connection to any standard banana plug test lead. | |
| Our 9101 Test Lead is a Standard 0.080″ Pin Plug to a Standard 0.080″ Pin Plug on a 22 AWG PVC wire. The Standard 0.080 in (2.033mm) Pin Plug is... | |
| Our 9103 Test Lead is a Standard 0.080″ Pin socket to Standard 0.080 Pin Socket on a 22 AWG PVC wire. The Standard 0.080 in (2.03mm) Pin Socket is our... | |
| Our 9105H Test Lead is a Standard Banana Plug to a Standard Banana Plug on an 18 AWG PVC wire. The Standard Banana Plug is our 9202. | |
| Our 9106 Test Lead is a Stacking Banana Plug to a Stacking Banana Plug on a 22 AWG PVC wire. The Stacking Banana Plug is our 9203. | |
| Our 9107 Test Lead is a Standard Banana Socket to a Standard Banana Socket on a 22 AWG PVC wire. The Banana Socket is our 9210. | |
| Our 9108 Test Lead is a Standard Banana Socket to a Standard Banana Plug on a 22 AWG PVC wire. The Banana Socket is our 9210 and the Banana Plug... | |
| Our 9108H Test Lead is a Standard Banana Socket to a Standard Banana Plug on an 18 AWG PVC wire. The Banana Socket is our 9210 and the Banana Plug... | |
| Our 9109 Test Lead is a Miniature Banana Plug to a Miniature Banana Plug on a 22 AWG PVC wire. The Miniature Banana Plug is our 9213. | |
| Our 9120 Test Lead is a 0.025 in (.635mm) Square Socket to a 0.025 in (.635mm) Square Socket on a 28 AWG PVC wire. The .025″ Square Socket is our... | |
| Our 9121 Test Lead is a 0.025″ Square Socket to a Lead Only on a 22 AWG PVC wire. The 0.025 in (.635mm) Square Socket is our 9205 with heat... | |
| Our 9125 Test Lead has a 0.080 in (2.03mm) Stacking Pin Plug to a 0.080 in (2.03mm) Stacking Pin Plug on 18 AWG PVC wire. The Stacking Pin Plug is... | |
| Our 9137 Test Lead is a Shrouded Right-Angle Banana Plug to a Shrouded Right-Angle Banana Plug on an 18 AWG PVC wire. The Shrouded Right-Angle Banana Plug with a is... | |
| Our 9138 Test Lead is a Shrouded Right-Angle Banana Plug to a Shrouded Right-Angle Banana Plug on an 18 AWG PVC wire. The Shrouded Right-Angle Banana Plug is our 9302. | |
| Our 9139 Test Lead is a Shrouded Right-Angle Banana Socket to a Shrouded Right-Angle Banana Socket on an 18 AWG PVC Wire. The Shrouded Right-Angle Banana Socket is our 9309. | |
| Our 9140 Test Lead is a Stacking Shrouded Right-Angle Banana Plug and Socket Jumper on 18 AWG PVC wire. The Stacking Shrouded Right-Angle Banana Plug and Socket is our 9205. | |
| Our 9141 Test Lead is a Stacking Shrouded Right-Angle Banana Plug and Socket Jumper on 18 AWG PVC wire. The Stacking Shrouded Right-Angle Banana Plug and Socket is our 9306. | |
| Our 9163 Test Lead is a 0.025 in (.635 mm) Square Socket to a Standard Banana Socket on a 22 AWG PVC wire. The 0.025″ Square Socket is our 9205-HS... | |
| Our 9167 Test Lead is a 0.025 in (.635 mm) Square Socket to a 0.080 in (2.03 mm) Standard Pin Plug on a 22 AWG PVC wire. The 0.025″ socket... | |
| Our 9168 Test Lead is a 0.025 in (.635 mm)Square Socket to a Miniature Banana Plug on a 22 AWG PVC wire. The 0.025″ socket is our 9205-HS and the... | |
| Our 9169 Test Lead is a 0.025 in (.635 mm) Square Socket to a Standard Stacking Banana Plug on a 22 AWG PVC wire. The 0.025″ square socket is our... | |
| Our 9170 Test Lead is a 0.025 in (.635 mm) Square Socket to a Standard Meter Banana Plug on a 22 AWG PVC wire. The 0.025″ square socket is our... | |
| Our 9171 Test Lead is a 0.025 in (.635 mm) Square Socket to a 0.080 in (2.03 mm) Stacking Pin Plug on a 22 AWG PVC wire. The 0.025″ square... | |
| Our 9172 Test Lead is a 0.025 in (.635 mm) Square Socket to a Standard Alligator Clip on a 22 AWG PVC wire. The 0.025″ square socket is our 9205-HS... | |
| Our 9173 Test Lead is a 0.025 in (.635 mm) Square Socket to a Miniature Alligator Clip on a 22 AWG PVC wire. The 0.025″ square socket is our 9205-HS... | |
| Our 9174 Test Lead is a 0.025 in (.635 mm) Square Socket to a Female 6-32 Thread Socket on a 22 AWG PVC wire. The square socket is our 9205... | |
| Our 9183 Test Lead is a Heavy-Duty Standard Banana Plug to a Heavy-Duty Standard Banana Plug on an 18 AWG PVC wire. The banana plug is our 9214. | |
| Our 9183SIL Test Lead is a Heavy-Duty Standard Banana Plug to a Heavy-Duty Standard Banana Plug on an 18 AWG Silicone wire. The banana plug is our 9214. | |
| Our 9398 replacement probe tip has an 0.080” dia. nickel-plated brass tip. The cover is molded nylon. This tip comes standard for our Model 40 Long Handel Test Probes. | |
| Our 9399 replacement probe tip has a 45° bend to the 0.080” dia. nickel-plated brass tip. The cover is molded nylon. This tip is a compatible accessory to our Model... | |
| Our 9400 replacement tip has an extended 0.080” dia. nickel-plated brass tip, 0.675″ in length. The cover is molded nylon. This tip is a compatible accessory our Model 40 Long... | |
| Our 9808 Test Lead is a 0.025 in (.635 mm) Square Socket to a Shrouded Right-Angle Banana Plug on a 22 AWG PVC wire. The socket is our 9205 with... | |
| Our 9813 Test Lead is a 9302 Shrouded Right-Angle Banana Plug to a 9355 Shrouded Right-Angle Banana Socket on an 18 AWG PVC wire. | |
| Our 9820 Test Lead is a Shrouded Right-Angle Standard Banana plug to a Heavy-Duty Standard Banana Plug on an 18 AWG PVC wire. The shrouded right-angle banana plug is our... | |
| Our 9821 Test Lead is a Shrouded Right-Angle Standard Banana Plug to a Shrouded Right-Angle Banana Socket on an 18 AWG PVC wire. The shrouded right-angle banana plug is our... | |
| Our 9850 Test Lead is a 0.025 in (.635 mm) Square Socket to a 0.030 in (.762mm) Diameter Socket on a 22 AWG PVC wire. The 0.025 square socket is... | |
| Our 9851 Test Lead is a 0.030 in (.762 mm) Pin Plug to a Standard Banana Plug on a 22 AWG PVC wire. The banana plug is our 9202 and... | |
| Our 9861 Test Lead is a 0.030 in (.762 mm) diameter Socket to a Standard Banana Plug on a 22 AWG PVC wire. The .030″ diameter socket is a plated... | |
| Our 9862 Test Lead is a 0.030 in (.762 mm) diameter Socket to a 0.080 in (2.03 mm) Standard Pin Plug on a 22 AWG PVC wire. The 0.030 diameter... | |
| Our 9863 Test Lead is a 0.030 in (.762 mm) diameter Socket to a Standard Banana Socket on a 22 AWG PVC wire. | |
| Our 9864 Test Lead is a 0.030 in (.762 mm) diameter Socket to a Miniature Alligator Clip on a 22 AWG PVC wire. The 0.030 diameter socket is a plated... | |
| Our 9867 Test Lead is a 0.030 in (.762 mm) diameter Socket to a Stacking Standard Banana Plug on a 22 AWG PVC wire. | |
| Our 9869 Test Lead is a 0.030 in (.762 mm) diameter Socket to a Miniature Banana Plug on a 22 AWG PVC wire. The 0.030 diameter socket is a plated... | |
| Our 9870 Test Lead is a 0.030 in (.762 mm) diameter Socket to a Meter Banana Plug on a 22 AWG PVC wire. The 0.030 diameter socket is a plated... | |
| Our 9871 Test Lead is a Retractable Shrouded Banana Plug to Retractable Shrouded Banana Plug a on an 18 AWG PVC wire. The retractable shrouded banana plug is our 9388. | |
| Our 9873 Test Lead is a Shrouded Right-Angle Banana Plug to a Retractable Shrouded Banana Plug on an 18 AWG PVC wire. Shrouded right-angle banana plug is our 9302. Retractable... | |
| Our 9897SIL Test Lead is a Shrouded Right-Angle Banana Plug to a Banana Plug for Heavy Wire on an 18 AWG Silicone wire. | |
| Our 9923 Test Lead is a 1mm Stacking Pin Plug to a 1mm Stacking Pin Plug on a 28 AWG PVC wire. | |
| Our 9925 Test Lead is a 9302 Shrouded Right-Angle Banana Plug to a 9302 Shrouded Right-Angle Banana Plug on an 18 AWG Silicone wire. | |
| Our 9926 Test Lead is a Shrouded Right-Angle Banana Plug to a Standard Alligator Clip with a Vinyl Insulator on an 18 AWG Silicone wire. The shrouded right-angle banana plug... | |
| Our 9940 Test Lead is a 0.030 in (.762 mm) diameter Socket to a 0.025 in (.635 mm) Square Pin on a 22 AWG PVC wire. The 0.030 diameter socket... | |
| Our AX634 test lead features our 34 Needle Tip Probe to our 9250 Pin Plug with the diameter of the plug measuring at 0.080 in (2.03 mm). These test leads... | |
| Our AX640 test lead features our 40 Long Handle Probe to our 9250 Pin Plug with the diameter of the plug for both the probe and the plug measuring at... | |
| Our AX6W test lead features our X100WA Mini-Hook to our 9250 Pin Plug with the diameter of the plug measuring at 0.080 in (2.03 mm). Our X100WA Mini-Hook is the... | |
| Our AX6XL1 test lead features our XL1A Mini-Hook to our 9250 Pin Plug with the diameter of the plug measuring at 0.080 in (2.03 mm). Our XL1A Mini-Hook is the... | |
| Our AX6XR test lead features our XRA Mini-Hook to our 9250 Pin Plug with the diameter of the plug measuring at 0.080 in (2.03 mm). Our XRA Mini-Hook is the... | |
| Our AXEL test lead features our XEL Macro-Hook to our 9250 Pin Plug with the diameter of the plug measuring at 0.080 in (2.03 mm). These test leads are made... | |
| Our AXJ test lead features our XJ Macro-Hook to our 9250 Pin Plug with the diameter of the plug measuring at 0.080 in (2.03 mm). These test leads are made... | |
| Our BX634 Test Lead is our 34 model Test Needle Probe to Standard Banana Plug on an 18 AWG PVC wire. The 0.45 Needle tip probe has a 0.080 diameter... | |
| Our BX640 test lead is a long handle test probe to standard banana plug on an 18 AWG PVC wire. The probe has a clear acrylic 30 handle, that can... | |
| Our BX6W test lead features our X100WA Mini-Hook to our 9214 Standard Banana Plug. Our X100WA Mini-Hook is the same as our X100W Mini-Hook, with the exception of a larger... | |
| Our BX6XL1 test lead features our XL1A Mini-Hook to 9214 Standard Banana Plug. Our XL1A Mini-Hook is the same as our XL1 Mini-Hook, with the exception of a larger wire... | |
| Our BX6XR test lead features our XRA Mini-Hook to our 9214 Standard Banana Plug. Our XRA Mini-Hook is the same as our XR Mini-Hook, with the exception of a larger... | |
| Our BXEL test lead features our XEL Macro-Hook to our 9214 Standard Banana Plug. These test leads are made with 18 AWG PVC wire. | |
| Our BXEL4 test lead features our XEL Macro-Hook to our 9214 Standard Banana Plug. These test leads are made with 18 AWG Silicone wire. | |
| Our BXH test lead features our XH Macro-Hook to our 9214 Standard Banana Plug. These test leads are made with 18 AWG PVC wire. | |
| Select specific 3510 kit by first selecting the desired style right angle banana plug (9301,9302,9304) or socket connector (9309) for the test lead. All kits include one R/B test lead... | |
| Shrouded stacking banana plug test lead provides two 9383 banana plugs on 18 AWG PVC wire. Other stacking banana plug jumpers: silicone wire (9929), 18 AWG (9111), and 22 AWG... | |
| Stacking banana plug test lead to mini-hook. | |
| Stacking miniature banana plug test lead to E-Z-Hook double hook. | |
| Test Lead Accessory | |
| Test lead, for electronic test applications. | |
| Test Leads, Fused | |
| Test Leads, Pins/Plugs/Sockets | |
| The 201W test lead features our X100W Mini-Hook to 9203 Stacking Banana Plug. The diameter of the plug is 0.175 in (4.445 mm). These test leads utilize 22 AWG PVC... | |
| The 201XK test lead features our XK Micro-Hook to 9203 Stacking Banana Plug. The diameter of the plug is 0.175 in (4.445 mm). These test leads utilize 22 AWG PVC... | |
| The 202XM test lead features our XM Micro-Hook to 9204 Stacking Pin Plug. The diameter of the plug is 0.080 in (2.03 mm). These test leads utilize 22 AWG PVC... | |
| The 203W test lead features our X100W Mini-Hook to 9205-HS Square Socket with a Heat Shrink Sleeve. The diameter of the socket is 0.025 in (0.635 mm). These test leads... | |
| The 204XK test lead features our XK Micro-Hook to XK Micro-Hook jumper. These test leads utilize 22 AWG PVC wire. | |
| The 205XK test lead features our XK Micro-Hook to 9206 Meter Banana Plug. The diameter of the plug is 0.175 in (4.445 mm). These test leads utilize 22 AWG PVC... | |
| The 206XM test lead features our XM Micro-Hook to our 9207 Meter Pin Plug. Diameter of the plug measures 0.080 in (2.03 mm). Test leads are made with 22 AWG... | |
| The 206XR test lead features our XR Mini-Hook to 9207 Meter Pin Plug. The diameter of the plug is 0.080 in (2.03 mm). These test leads utilize 22 AWG PVC... | |
| The 208W test lead features our X100W Mini-Hook to 9208 Insulated Spade Lug Terminal. The diameter of the spade is 0.25 in (6.35 mm). These test leads utilize 22 AWG... | |
| The 208XL1 test lead features our XL1 Mini-Hook to 9208 Insulated Spade Lug Terminal. The diameter of the spade is 0.25 in (6.35 mm). These test leads utilize 22 AWG... | |
| The 208XM test lead features our XM Micro-Hook to 9208 Insulated Spade Lug Terminal. The diameter of the spade is 0.25 in (6.35 mm). These test leads utilize 22 AWG... | |
| The 208XR test lead features our XR Mini-Hook to 9208 Insulated Spade Lug Terminal. The diameter of the spade is 0.25 in (6.35 mm). These test leads utilize 22 AWG... | |
| The 209W test lead features our X100W Mini-Hook to 9209 Insulated Spade Lug Terminal. The diameter of the spade is 0.14 in (3.556 mm). These test leads utilize 22 AWG... | |
| The 209XL1 test lead features our XL1 Mini-Hook to 9209 Insulated Spade Lug Terminal. The diameter of the spade is 0.14 in (3.556 mm). These test leads utilize 22 AWG... | |
| The 209XM test lead features our XM Micro-Hook to 9209 Insulated Spade Lug Terminal. The diameter of the spade is 0.14 in (3.556 mm). These test leads utilize 22 AWG... | |
| The 209XR test lead features our XR Mini-Hook to 9209 Insulated Spade Lug Terminal. The diameter of the spade is 0.14 in (3.556 mm). These test leads utilize 22 AWG... | |
| The 210W test lead features our X100W Mini-Hook to 9210 Banana Socket. The diameter of the socket is 0.163 in (4.14 mm). These test leads utilize 22 AWG PVC wire. | |
| The 210XL1 test lead features our XL1 Mini-Hook to 9210 Banana Socket. The diameter of the socket is 0.163 in (4.14 mm). These test leads utilize 22 AWG PVC wire. | |
| The 210XM test lead features our XM Micro-Hook to 9210 Banana Socket. The diameter of the socket is 0.163 in (4.14 mm). These test leads utilize 22 AWG PVC wire. | |
| The 210XR test lead features our XR Mini-Hook to 9210 Banana Socket. The diameter of the socket is 0.163 in (4.14 mm). These test leads utilize 22 AWG PVC wire. | |
| The 212W test lead features our X100W Mini-Hook to 9212 Female 6-32 Threaded Socket. The diameter of the socket is 0.188 in (4.775 mm). These test leads utilize 22 AWG... | |
| The 212XK test lead features our XK Micro-Hook to 9212 Female 6-32 Threaded Socket. The diameter of the socket is 0.188 in (4.775 mm). These test leads utilize 22 AWG... | |
| The 212XL1 test lead features our XL1 Mini-Hook to 9212 Female 6-32 Threaded Socket. The diameter of the socket is 0.188 in (4.775 mm). These test leads utilize 22 AWG... | |
| The 212XM test lead features our XM Micro-Hook to 9212 Female 6-32 Threaded Socket. The diameter of the socket is 0.188 in (4.775 mm). These test leads utilize 22 AWG... | |
| The 212XR test lead features our XR Mini-Hook to 9212 Female 6-32 Threaded Socket. The diameter of the socket is 0.188 in (4.775 mm). These test leads are made with... | |
| The 213W test lead features our X100W Mini-Hook to lead only. These test leads utilize 22 AWG PVC wire. | |
| The 213XK test lead features our XK Micro-Hook to lead only. These test leads utilize 22 AWG PVC wire. | |
| The 213XL1 test lead features our XL1 Mini-Hook to lead only. These test leads utilize 22 AWG PVC wire. | |
| The 213XM test lead features our XM Micro-Hook to lead only. These test leads utilize 22 AWG PVC wire. | |
| The 213XR test lead features our XR Mini-Hook to lead only. These test leads utilize 22 AWG PVC wire. | |
| The 220W test lead features our X100W Mini-Hook to XM Micro-Hook jumper. These test leads utilize 22 AWG PVC wire. | |
| The 220XL1 test lead features our XL1 Mini-Hook to XM Micro-Hook jumper. These test leads utilize 22 AWG PVC wire. | |
| The 221XL1 test lead features our XL1 Mini-Hook to X100W Mini-Hook jumper. These test leads utilize 22 AWG PVC wire. | |
| The 229W test lead features our X100W Mini-Hook to 9275 Insulated Mini Alligator. These test leads utilize 22 AWG PVC wire. | |
| The 229XK test lead features our XK Micro-Hook to 9275 Insulated Mini Alligator. These test leads utilize 22 AWG PVC wire. | |
| The 229XL1 test lead features our XL1 Mini-Hook to 9275 Insulated Mini Alligator. These test leads utilize 22 AWG PVC wire. | |
| The 229XM test lead features our XM Micro-Hook to 9275 Insulated Mini Alligator. These test leads utilize 22 AWG PVC wire. | |
| The 230W test lead features our X100W Mini-Hook to 9265-HS Square Pin Plug with a Heat Shrink Sleeve. The diameter of the plug is 0.025 in (0.635 mm). These test... | |
| The 230XK test lead features our XK Micro-Hook to 9265-HS Square Pin Plug with a Heat Shrink Sleeve. The diameter of the plug is 0.025 in (0.635 mm). These test... | |
| The 230XL1 test lead features our XL1 Mini-Hook to 9265-HS Square Pin Plug with a Heat Shrink Sleeve. The diameter of the plug is 0.025 in (0.635 mm). These test... | |
| The 230XM test lead features our XM Micro-Hook to 9265-HS Square Pin Plug with a Heat Shrink Sleeve. The diameter of the plug is 0.025 in (0.635 mm). These test... | |
| The 236XB is a deployable insulation-piercing wire clamp to stacking shrouded banana plug test lead. These test leads utilize 24 inch (60.96 cm), 22 AWG PVC wire. The 3547 kit... | |
| The 280 test lead features the 9274 standard insulated alligator (crocodile) clip to the 9202 standard unshrouded banana plug. These test leads utilize 22 AWG PVC wire. | |
| The 280M test lead features the 9275 insulated miniature alligator (crocodile) clip to the 9202 standard unshrouded banana plug. These test leads utilize 22 AWG PVC wire. | |
| The 281 test lead features the 9274 standard insulated alligator (crocodile) clip to the 9203 standard unshrouded stacking banana plug. These test leads utilize 22 AWG PVC wire. | |
| The 281M test lead features the 9275 insulated miniature alligator clip to the 9203 standard unshrouded stacking banana plug. These test leads utilize 22 AWG PVC wire. | |
| The 282 test lead features the 9274 standard insulated alligator (crocodile) clip to the 9201 standard pin plug. The diameter of the plug is 0.080 in (2.03 mm). These test... | |
| The 282M test lead features the 9275 insulated miniature alligator (crocodile) clip to the 9201 standard pin plug. The diameter of the plug is 0.080 in (2.03 mm). These test... | |
| The 283 test lead features the 9274 standard insulated alligator (crocodile) clip to the 9204 standard stacking pin plug. The diameter of the plug is 0.080 in (2.03 mm). These... | |
| The 283M test lead features the 9275 insulated miniature alligator (crocodile) clip to the 9204 standard stacking pin plug. The diameter of the plug is 0.080 in (2.03 mm). These... | |
| The 284 test lead features the 9274 standard insulated alligator (crocodile) clip to the 9274 standard insulated alligator (crocodile) clip test connector jumper. These test leads utilize 22 AWG PVC... | |
| The 284M test lead features the 9275 insulated mini alligator (crocodile) clip to the 9275 insulated mini alligator (crocodile) clip test connector jumper. These test leads utilize 22 AWG PVC... | |
| The 288 test lead features the 9274 standard insulated alligator (crocodile) clip to the 9208 insulated spade lug terminal with the diameter of the spade measuring at 0.25 in (6.35... | |
| The 288M test lead features our 9275 Insulated Mini Alligator Clip to 9208 Insulated Spade Lug Terminal test connectors. The diameter of the spade is 0.25 in (6.35 mm). These... | |
| The 289 test lead features the 9274 standard insulated alligator (crocodile) clip to the 9209 insulated spade lug terminal test connectors. The diameter of the spade is 0.14 in (3.556... | |
| The 289M test lead features the 9275 miniature insulated alligator (crocodile) clip to the 9209 insulated spade lug terminal test connectors. The diameter of the spade is 0.14 in (3.556... | |
| The 290 test lead features the 9274 standard insulated alligator (crocodile) clip to the 9210 standard banana socket (jack) test connectors. The diameter of the plug is 0.163 in (4.14... | |
| The 290M test lead features the 9275 mini insulated alligator (crocodile) clip to the 9210 standard banana socket (jack) test connectors. The diameter of the plug is 0.163 in (4.14... | |
| The 291 test lead features the 9274 standard insulated alligator (crocodile) clip to the 9211 standard pin socket (jack) test connectors. The diameter of the socket is 0.080 in (2.03... | |
| The 291M test lead features the 9275 mini insulated alligator (crocodile) clip to the 9211 standard pin socket test connectors. The diameter of the socket is 0.080 in (2.03 mm). | |
| The 292 test lead features the 9274 standard insulated alligator (crocodile) clip to the 9212 female 6-32 threaded socket (jack) test connectors. The diameter of the socket is 0.188 in... | |
| The 292M test lead features the 9275 miniature insulated alligator (crocodile) clip to the 9212 female 6-32 threaded socket (jack) test connectors. The diameter of the socket is 0.188 in... | |
| The 293M test lead features the 9275 mini insulated alligator (crocodile) clip to lead only. These test leads utilize 22 AWG PVC wire. | |
| The 30 pin tip probe exterior has full nylon insulation with an 0.08 inch tip to make electrical connections. The probe is identical to the 34 needle tip probe, but... | |
| The 30 pin tip probe exterior has full nylon insulation with an 0.08 inch tip to make electrical connections. This probe to banana socket adapter is identical to the 35... | |
| The 304XL1 test lead features our XL1 Mini-Hook to XL1 Mini-Hook jumper. These test leads utilize 24 AWG Teflon wire. | |
| The 304XR test lead features our XR Mini-Hook to XR Mini-Hook jumper. These test leads utilize 24 AWG Teflon wire. | |
| The 313W test lead features our X100W Mini-Hook to lead only. These test leads utilize 24 AWG Teflon wire. | |
| The 313XK test lead features our XK Micro-Hook to lead only. These test leads utilize 24 AWG Teflon wire. | |
| The 313XL1 test lead features our XL1 Mini-Hook to lead only. These test leads utilize 24 AWG Teflon wire. | |
| The 313XM test lead features our XM Micro-Hook to lead only. These test leads utilize 24 AWG Teflon wire. | |
| The 313XR test lead features our XR Mini-Hook to lead only. These test leads utilize 24 AWG Teflon wire. | |
| The 34 needle tip probe exterior has full nylon insulation with an 0.08 inch tip to make electrical connections. This probe is identical to the 30 pin probe tip, but... | |
| The 3501 kit includes the following 7 part numbers in a clear case with foam padding: 31RED, 8016R/B, 9183-36R/B, 9183-144BLK, 610XJL-3RED. Part Descriptions: 1 Red: 31 Pin Tip Probe with... | |
| The 3502 kit includes the following 7 part numbers in a clear case with foam padding: 31RED, 8016R/B, 9183SIL-36R/B, 9183SIL-144BLK, 410XJL-3RED. Part Descriptions: 1 Red: 31 Pin Tip Probe with... | |
| The 3503 kit includes the following 7 part numbers in a clear case with foam padding: 31RED, 8016R/B, 9183CR/B, 9183-144BLK, 610XJL-3RED. Part Descriptions: 1 Red: 31 Pin Tip Probe with... | |
| The 3504 kit includes the following 13 part numbers in a clear case with foam padding: 31R/B, 8016R/B, 9468R/B, 9820-18R/B, 9820-48R/B, 9183-144BLK, 610XJL-3R/B. Part Descriptions: 1 Red, 1 Black: 31... | |
| The 3505 kit includes the following 13 part numbers in a clear case with foam padding: 31R/B, 8016R/B, 9468R/B, 9897-18R/B, 9897-48R/B, 9898-144BLK, 410XJL-3R/B. Part Descriptions: 1 Red, 1 Black: 31... | |
| The 3515 kit includes the following 16 parts in a hard clear case with foam padding: 35R/B, 8020R/B, 8036R/B, 8016R/B, 9468R/B, 9384R/B. leads The test leads in this kit can... | |
| The 3516 kit includes the following 8 part numbers in a hard clear case with foam padding: 31R/B, 8016R/B, 610XHL-3R/B, 9183-48R/B. Part Descriptions: 1 Red, 1 Black: 31 Pin Tip... | |
| The 3519 kit includes the following 5 part numbers in a heavy duty zippered bag: 9820-18R/B, 9820-48R/B, 9183-144BLK. Part Descriptions: 1 Red 18 inch, 1 Red 48 inch, 1 Black... | |
| The 3520 kit includes the following 5 part numbers in a heavy duty zippered bag: 9897-18R/B, 9897-48R/B, 9898-144BLK. Part Descriptions: 1 Red 18 inch, 1 Red 48 inch, 1 Black... | |
| The 3527 EOD wire attack kit includes the following 9 part numbers in a rugged clear case with foam padding: (3) 636XB-18, (2) 684-12, (2) 9914-18, (2) 8037. Part Descriptions:... | |
| The 3527 kit includes the following 12 part numbers in a clear rugged case with foam padding: (5) 636XB-6, (5) 636XR-12, (2) 9837. Part Descriptions: 2 Red, 2 Black, 1... | |
| The 3547 kit includes 12 Deployable Wire Clamp to Stacking Shrouded Banana Plug test leads. These test leads utilize 24 inches (60.96 cm) of 22 AWG PVC wire. Colors: 2... | |
| The 3601 kit includes the following 7 part numbers in a clear case with foam padding: XELRED, 31RED, 8016R/B, 9183-36R/B, 9183-144BLK. Part Descriptions: 1 Red: XEL Long Insulation Piercing Macro-Hook... | |
| The 3602 kit includes the following 7 part numbers in a clear case with foam padding: XELRED, 31RED, 8016R/B, 9898-36R/B, 9898-144BLK. Part Descriptions: 1 Red: XEL Long Insulation Piercing Macro-Hook... | |
| The 3603 kit includes the following 7 part numbers in a clear case with foam padding: XELRED, 31RED, 8016R/B, 9183CR/B, 9183-144BLK. Part Descriptions: 1 Red: XEL Long Insulation Piercing Macro-Hook... | |
| The 3604 kit includes the following 13 part numbers in a clear case with foam padding: XELR/B, 31R/B, 8016R/B, 9468R/B, 9820-18R/B, 9820-48R/B, 9183-144BLK. Part Descriptions: 1 Red, 1 Black: XEL... | |
| The 3605 kit includes the following 13 part numbers in a clear case with foam padding: XELR/B, 31R/B, 8016R/B, 9468R/B, 9897-18R/B, 9897-48R/B, 9898-144BLK. Part Descriptions: 1 Red, 1 Black: XEL... | |
| The 3611 kit includes the following 13 part numbers in a clear case with foam padding: 8064R/B, 31R/B, 8016R/B, 9468R/B, 9820-18R/B, 9820-48R/B, 9183-144BLK. Part Descriptions: 1 Red, 1 Black: 8064... | |
| The 3612 kit includes the following 13 part numbers in a clear case with foam padding: 8064R/B, 31R/B, 8016R/B, 9468R/B, 9897-18R/B, 9897-48R/B, 9898-144BLK. Part Descriptions: 1 Red, 1 Black: 8064... | |
| The 410XJL test lead features our XJL Macro-Hook to 9210 Banana Socket. The diameter of the socket is 0.163 in (4.14 mm). These test leads are made with 18 AWG... | |
| The 419XEL test lead features our XEL Insulation Piercing E-Z-Macro-Hook to 9274 Insulated Alligator Clip. The XEL offers a shrouded banana plug socket for additional connections. These test leads utilize... | |
| The 419XJL test lead features our XJL Insulation Piercing Insulation Piercing Macro-Hook to 9274 Insulated Alligator Clip. These test leads utilize 18 AWG Silicone wire. | |
| The 433XEL test lead features our XEL Insulation Piercing E-Z-Macro-Hook to 9302 Shrouded Right-Angle Standard Banana Plug. The diameter of the plug is 0.25 in (6.35 mm). These test leads... | |
| The 433XJL test lead features our XJL Macro-Hook to 9302 Shrouded Right-Angle Standard Banana Plug. The diameter of the plug is 0.25 in (6.35 mm). These test leads are made... | |
| The 601W test lead features our X100WA Mini-Hook to 9260 Stacking Banana Plug. The diameter of the plug is 0.175 in (4.445 mm). The X100WA Mini-Hook is the same as... | |
| The 601XH test lead features our XH Macro-Hook to 9260 Stacking Banana Plug. The diameter of the plug is 0.175 in (4.445 mm). These test leads utilize 18 AWG PVC... | |
| The 601XHL test lead features our XHL Macro-Hook to 9260 Stacking Banana Plug. The diameter of the plug is 0.175 in (4.445 mm). These test leads utilize 18 AWG PVC... | |
| The 601XJ test lead features our XJ Insulation Piercing Insulation Piercing Macro-Hook to 9260 Stacking Banana Plug. The diameter of the plug is 0.175 in (4.445 mm). These test leads... | |
| The 601XJL test lead features our XJL Insulation Piercing Macro-Hook to 9260 Stacking Banana Plug. The diameter of the plug is 0.175 in (4.445 mm). These test leads utilize 18... | |
| The 601XL1 test lead features our XL1A Mini-Hook to 9260 Stacking Banana Plug. The diameter of the plug is 0.175 in (4.445 mm). The XL1A Mini-Hook is the same as... | |
| The 601XP test lead features our XP1 Mini-Hook Pistol Grip to 9260 Stacking Banana Plug. The diameter of the plug is 0.175 in (4.445 mm). These test leads utilize a... | |
| The 601XPL test lead features our XPL1 Mini-Hook Pistol Grip to 9260 Stacking Banana Plug. The diameter of the plug is 0.175 in (4.445 mm). These test leads utilize a... | |
| The 601XR test lead features our XRA Mini-Hook to 9260 Stacking Banana Plug. The diameter of the plug is 0.175 in (4.445 mm). The XRA Mini-Hook is the same as... | |
| The 602W test lead features our X100WA Mini-Hook to 9259 Stacking Pin Plug. The diameter of the plug is 0.080 in (2.03 mm). The X100WA Mini-Hook is the same as... | |
| The 602XL1 test lead features our XL1A Mini-Hook to 9259 Stacking Pin Plug. The diameter of the plug is 0.080 in (2.03 mm). The XL1A Mini-Hook is the same as... | |
| The 602XR test lead features our XRA Mini-Hook to 9259 Stacking Pin Plug. The diameter of the plug is 0.080 in (2.03 mm). The XRA Mini-Hook is the same as... | |
| The 604W test lead features our X100WA Mini-Hook to X100WA Mini-Hook jumper. The X100WA Mini-Hook is the same as our X100W, with the exception of a larger wire exit hole... | |
| The 604XEL is the insulation-piercing XEL test hook 18 AWG PVC jumper test lead. The narrow body insulation-piercing XEL macro-hook makes testing easy in small and hard to reach areas. | |
| The 604XH test lead features our XH Macro-Hook to XH Macro-Hook jumper. These test leads utilize 18 AWG PVC wire or 20 AWG PVC coil cord wire. | |
| The 604XHL test lead features our XHL Macro-Hook to XHL Macro-Hook jumper. These test leads utilize 18 AWG PVC wire or 20 AWG PVC coil cord wire. | |
| The 604XJ test lead features our XJ Insulation Piercing Macro-Hook to XJ Insulation Piercing Macro-Hook jumper. These test leads utilize 18 AWG PVC wire or 20 AWG PVC coil cord... | |
| The 604XJL test lead features our XJL Insulation Piercing Macro-Hook to XJL Insulation Piercing Macro-Hook jumper. These test leads utilize 18 AWG PVC wire or 20 AWG PVC coil cord... | |
| The 604XR test lead features our XRA Mini-Hook to XRA Mini-Hook jumper. | |
| The 605XH test lead features our XH Macro-Hook to 9206 Meter Banana Plug. The diameter of the plug is 0.175 in (4.445 mm). These test leads utilize 18 AWG PVC... | |
| The 605XHL test lead features our XHL Macro-Hook to 9206 Meter Banana Plug. The diameter of the plug is 0.175 in (4.445 mm). These test leads utilize 18 AWG PVC... | |
| The 605XJ test lead features our XJ Insulation Piercing Macro-Hook to 9206 Meter Banana Plug. The diameter of the plug is 0.175 in (4.445 mm). These test leads utilize 18... | |
| The 605XJL test lead features our XJL Insulation Piercing Macro-Hook to 9206 Meter Banana Plug. The diameter of the plug is 0.175 in (4.445 mm). These test leads utilize 18... | |
| The 605XL1 test lead features our XL1A Mini-Hook to 9206 Meter Banana Plug. The diameter of the plug is 0.175 in (4.445 mm). The XL1A Mini-Hook is the same as... | |
| The 606W test lead features our X100WA Mini-Hook to 9207 Meter Pin Plug. The diameter of the plug is 0.080 in (2.03 mm). The X100WA Mini-Hook is the same as... | |
| The 606XH test lead features our XH Macro-Hook to 9207 Meter Pin Plug. The diameter of the plug is 0.080 in (2.03 mm). Our XH hook measures 3.25 in (8.255... | |
| The 606XHL test lead features our XHL Macro-Hook to 9207 Meter Pin Plug. The diameter of the plug is 0.080 in (2.03 mm). These test leads utilize 18 AWG PVC... | |
| The 606XJ test lead features our XJ Insulation Piercing Macro-Hook our 9207 Meter Pin Plug. The diameter of the plug is 0.080 in (2.03 mm). These test leads utilize 18... | |
| The 606XJL test lead features our XJL Insulation Piercing Macro-Hook to 9207 Meter Pin Plug. The diameter of the plug is 0.080 in (2.03 mm). These test leads utilize 18... | |
| The 606XL1 test lead features our XL1A Mini-Hook to 9207 Meter Pin Plug. The diameter of the plug is 0.080 in (2.03 mm). The XL1A Mini-Hook is the same as... | |
| The 606XR test lead features our XRA Mini-Hook to 9207 Meter Pin Plug. The diameter of the plug is 0.080 in (2.03 mm). The XRA Mini-Hook is the same as... | |
| The 61040 test lead is long handle test probe to standard banana socket on an 18 AWG PVC wire. The test probe has a clear acrylic 30″ handle, that can... | |
| The 610W test lead features our X100WA Mini-Hook to 9210 Banana Socket. The diameter of the socket is 0.163 in (4.14 mm). The X100WA Mini-Hook is the same as our... | |
| The 610XH test lead features our XH Macro-Hook to 9210 Banana Socket. The diameter of the socket is 0.163 in (4.14 mm). These test leads utilize 18 AWG PVC wire... | |
| The 610XHL test lead features our XHL Macro-Hook to 9210 Banana Socket. The diameter of the socket is 0.163 in (4.14 mm). These test leads utilize 18 AWG PVC wire... | |
| The 610XJL test lead features the XJL long insulation-piercing macro-hook to the 9210 standard (4 mm style) banana socket. The diameter of the socket is 0.163 in (4.14 mm). These... | |
| The 610XL1 test lead features our XL1A Mini-Hook to 9210 Banana Socket. The diameter of the socket is 0.163 in (4.14 mm). The XL1A Mini-Hook is the same as our... | |
| The 610XR test lead features our XRA Mini-Hook to 9210 Banana Socket. The diameter of the socket is 0.163 in (4.14 mm). The XRA Mini-Hook is the same as our... | |
| The 612W test lead features our X100WA Mini-Hook to 9212 Female 6-32 Threaded Socket. The diameter of the socket is 0.188 in (4.775 mm). The X100WA Mini-Hook is the same... | |
| The 612XL1C test lead features our XL1A Mini-Hook to 9212 Female 6-32 Threaded Socket. The diameter of the socket is 0.188 in (4.775 mm). The XL1A Mini-Hook is the same... | |
| The 612XRC test lead features our XRA Mini-Hook to 9212 Female 6-32 Threaded Socket. The diameter of the socket is 0.188 in (4.775 mm). The XRA Mini-Hook is the same... | |
| The 613W test lead features our X100W Mini-Hook to lead only. The X100WA Mini-Hook is the same as our X100W, with the exception of a larger wire exit hole to... | |
| The 613XEL test lead features the XEL insulation-piercing E-Z-Macro-Hook to lead only. This test lead has a stripped wire end to be wire wrapped, crimped or soldered to a test... | |
| The 613XH test lead features our XH Macro-Hook to lead only. These test leads utilize 18 AWG PVC wire or 20 AWG PVC coil cord wire. | |
| The 613XHL test lead features our XHL Macro-Hook to lead only. These test leads utilize 18 AWG PVC wire or 20 AWG PVC coil cord wire. | |
| The 613XJ test lead features our XJ Insulation Piercing Macro-Hook to lead only. These test leads utilize 18 AWG PVC wire or 20 AWG PVC coil cord wire. | |
| The 613XJL test lead features our XJL Insulation Piercing Macro-Hook to lead only. These test leads utilize 18 AWG PVC wire or 20 AWG PVC coil cord wire. | |
| The 613XL1 test lead features our XL1A Mini-Hook to lead only. The XL1A Mini-Hook is the same as our XL1, with the exception of a larger wire exit hole to... | |
| The 613XP test lead features our XP1 Mini-Hook Pistol Grip to lead only. These test leads utilize a 48 in (121.92 cm) 18 AWG PVC wire or a 60 in... | |
| The 613XPL test lead features our XPL1 Mini-Hook Pistol Grip to lead only. These test leads utilize a 48 in (121.92 cm) 18 AWG PVC wire or a 60 in... | |
| The 613XR test lead features our XRA Mini-Hook to lead only. The XRA Mini-Hook is the same as our XR, with the exception of a larger wire exit hole to... | |
| The 619W test lead features our X100WA Mini-Hook to 9274 Insulated Alligator Clip. The X100WA Mini-Hook is the same as our X100W, with the exception of a larger wire exit... | |
| The 619XEL test lead (patch cord or jumper) is PVC insulated on either 18 AWG wire or 20 AWG coil cord wire. Utilizes a 9274 standard fully insulated alligator clip... | |
| The 619XH test lead features our XH Macro-Hook to 9274 Insulated Alligator Clip. These test leads utilize 18 AWG PVC wire or 20 AWG PVC coil cord wire. | |
| The 619XHL test lead features our XHL Macro-Hook to 9274 Insulated Alligator Clip. These test leads utilize 18 AWG PVC wire or 20 AWG PVC coil cord wire. | |
| The 619XJ test lead features our XJ Insulation Piercing Macro-Hook to 9274 Insulated Alligator Clip. These test leads utilize 18 AWG PVC wire or 20 AWG PVC coil cord wire... | |
| The 619XJLR/B test lead features the XJL Insulation Piercing Macro-Hook to 9274 Insulated Alligator Clip Test Lead set in red and black. These test leads utilize 18 AWG PVC wire... | |
| The 619XL1 test lead features our XL1A Mini-Hook to 9274 Insulated Alligator Clip. The XL1A Mini-Hook is the same as our XL1, with the exception of a larger wire exit... | |
| The 619XR test lead features our XRA Mini-Hook to 9274 Insulated Alligator Clip. The XRA Mini-Hook is the same as our XR, with the exception of a larger wire exit... | |
| The 632W test lead features our X100WA Mini-Hook to 9301 Shrouded Right-Angle Banana Plug. The diameter of the plug is 0.452 in (11.48 mm). The X100WA Mini-Hook is the same... | |
| The 632XH test lead features our XH Macro-Hook to 9301 Shrouded Right-Angle Banana Plug. The diameter of the plug is 0.452 in (11.48 mm). These test leads utilize 18 AWG... | |
| The 632XHL test lead features our XHL Macro-Hook to 9301 Shrouded Right-Angle Banana Plug. The diameter of the plug is 0.452 in (11.48 mm). These test leads utilize 18 AWG... | |
| The 632XJ test lead features our XJ Insulation Piercing Macro-Hook to 9301 Shrouded Right-Angle Banana Plug. The diameter of the plug is 0.452 in (11.48 mm). These test leads utilize... | |
| The 632XJL test lead features our XJL Insulation Piercing Macro-Hook to 9301 Shrouded Right-Angle Banana Plug. The diameter of the plug is 0.452 in (11.48 mm). These test leads utilize... | |
| The 632XL1 test lead features our XL1A Mini-Hook to 9301 Shrouded Right-Angle Banana Plug. The diameter of the plug is 0.452 in (11.48 mm). The XL1A Mini-Hook is the same... | |
| The 632XR test lead features our XRA Mini-Hook to 9301 Shrouded Right-Angle Banana Plug. The diameter of the plug is 0.452 in (11.48 mm). The XRA Mini-Hook is the same... | |
| The 63340 test lead is a long handle test probe to Shrouded Right Angle Banana Plug on an 18 AWG PVC wire. The test probe has a clear acrylic 30” | |
| The 633W test lead features the X100WA mini-hook to the 9302 standard (4 mm style) shrouded right-angle banana plug. The diameter of the plug is 0.19 in (4.83 mm). The... | |
| The 633XEL test lead features the XEL insulation-piercing macro-hook with a standard banana socket (jack) adapter to the 9302 standard (4 mm style) shrouded right-angle banana plug. The diameter of... | |
| The 633XH test lead features the XH macro-hook to the 9302 standard (4 mm style) shrouded right-angle banana plug. The diameter of the plug is 0.19 in (4.83 mm). These... | |
| The 633XHL test lead features the XHL long macro-hook to the 9302 standard (4 mm style) shrouded right-angle banana plug. The diameter of the plug is 0.19 in (4.83 mm). | |
| The 633XJ test lead features the XJ insulation-piercing macro-hook to the 9302 standard (4 mm style) shrouded right-angle banana plug. The diameter of the plug is 0.19 in (4.83 mm). | |
| The 633XJL test lead features the XJL insulation-piercing long macro-hook adapter to the 9302 standard (4 mm style) shrouded right-angle banana plug. The diameter of the plug is 0.19 in... | |
| The 633XL1 test lead features our XL1A Mini-Hook to 9302 Shrouded Right-Angle Banana Plug. The diameter of the plug is 0.312 in (7.92 mm). The XL1A Mini-Hook is the same... | |
| The 633XR test lead features our XRA Mini-Hook to 9302 Shrouded Right-Angle Banana Plug. The diameter of the plug is 0.312 in (7.92 mm). The XRA Mini-Hook is the same... | |
| The 634W test lead features the X100WA mini-hook to the 9309 standard (4 mm style) shrouded right-angle banana socket (jack). The diameter of the socket is 0.156 in (3.96 mm). | |
| The 634XEL test lead features our XEL insulation-piercing long insulated macro-hook adapter with a standard (4 mm style banana socket) to the 9309 standard (4 mm style) shrouded right-angle banana... | |
| The 634XH test lead features the XH macro-hook to the 9309 standard (4 mm style) shrouded right-angle banana socket (jack). The diameter of the socket is 0.156 in (3.96 mm). | |
| The 634XHL test lead features the XHL long macro-hook to the 9309 standard (4 mm style) shrouded right-angle banana socket (jack). The diameter of the socket is 0.156 in (3.96... | |
| The 634XJ test lead features the XJ insulation-piercing macro-hook to the 9309 standard (4 mm style) shrouded right-angle banana socket. The diameter of the socket is 0.156 in (3.96 mm). | |
| The 634XJL test lead features the XJL insulation-piercing long macro-hook to the 9309 standard (4 mm style) shrouded right-angle banana socket (jack). The diameter of the socket is 0.156 in... | |
| The 634XL1 test lead features the XL1A long mini-hook to the 9309 standard (4 mm style) shrouded right-angle banana socket (jack). The diameter of the socket is 0.156 in (3.96... | |
| The 634XR test lead features the XRA mini-hook to the 9309 standard (4 mm style) shrouded right-angle banana socket (jack). The diameter of the socket is 0.156 in (3.96 mm). | |
| The 635W test lead features the X100WA mini-hook to the 9305 standard (4 mm style) stacking shrouded right-angle banana plug. The diameter of the plug is 0.19 in (4.83 mm)... | |
| The 635XH test lead features the XH macro-hook to the 9305 standard (4 mm style) stacking shrouded right-angle banana plug. The diameter of the plug is 0.19 in (4.83 mm)... | |
| The 635XHL test lead features the XHL long macro-hook to the 9305 standard (4 mm style) stacking shrouded right-angle banana plug. The diameter of the plug is 0.19 in (4.83... | |
| The 635XJ test lead features the XJ insulation-piercing macro-hook to the 9305 standard (4 mm style) stacking shrouded right-angle banana plug. The diameter of the plug is 0.19 in (4.83... | |
| The 635XJL test lead features the XJL insulation-piercing long macro-hook to the 9305 standard (4 mm style) stacking shrouded right-angle banana plug. The diameter of the plug is 0.19 in... | |
| The 635XL1 test lead features our XL1A Mini-Hook to 9305 Stacking Shrouded Right-Angle Banana Plug. The diameter of the plug is 0.19 in (4.83 mm) and of the socket is... | |
| The 635XR test lead features our XRA Mini-Hook to 9305 Stacking Shrouded Right-Angle Banana Plug. The diameter of the plug is 0.19 in (4.83 mm) and of the socket is... | |
| The 636W test lead features our X100WA Mini-Hook to 9306 Shrouded Right-Angle Banana Plug. The diameter of the plug is 0.31 in (7.92 mm). The X100WA Mini-Hook is the same... | |
| The 636XH test lead features the XH macro-hook to the 9306 standard (4 mm style) shrouded right-angle stacking banana plug. These test leads utilize 18 AWG PVC wire or 20... | |
| The 636XHL test lead features our XHL Macro-Hook to 9306 Shrouded Right-Angle Banana Plug. The diameter of the plug is 0.31 in (7.92 mm). These test leads utilize 18 AWG... | |
| The 636XJ test lead features our XJ Insulation Piercing Macro-Hook to 9306 Shrouded Right-Angle Banana Plug. The diameter of the plug is 0.31 in (7.92 mm). These test leads utilize... | |
| The 636XJL test lead features our XJL Insulation Piercing Macro-Hook to 9306 Shrouded Right-Angle Banana Plug. The diameter of the plug is 0.31 in (7.92 mm). These test leads utilize... | |
| The 636XL1 test lead features our XL1A Mini-Hook to 9306 Shrouded Right-Angle Banana Plug. The diameter of the plug is 0.31 in (7.92 mm). The XL1A Mini-Hook is the same... | |
| The 636XR test lead features our XRA Mini-Hook to 9306 Shrouded Right-Angle Banana Plug. The diameter of the plug is 0.31 in (7.92 mm). The XRA Mini-Hook is the same... | |
| The 66 Lantern Probe has a stainless-steel spring wire in a 0.040” diameter probe with a nickel-plated brass banana socket. Socket accepts standard and shrouded plugs. | |
| The 672P test lead features the 9350 large insulated insulation-piercing needle cluster alligator (crocodile) clip to 9302 the standard shrouded right-angle banana plug. Test leads utilize 18 AWG PVC wire... | |
| The 673P test lead features the 9350 large insulated insulation-piercing needle cluster alligator (crocodile) clip to 9309 the standard shrouded right-angle banana socket (jack). Test leads utilize 18 AWG PVC... | |
| The 674P test lead features the 9350 large insulated insulation-piercing needle cluster alligator (crocodile) clip to 9301 the standard shrouded right-angle banana plug. Test leads utilize 18 AWG PVC wire... | |
| The 676P test lead features the 9350 large insulated insulation-piercing needle cluster alligator (crocodile) clip to 9274 the standard alligator (crocodile) clip. Test leads utilize 18 AWG PVC wire or... | |
| The 680 test lead features the 9274 standard insulated alligator (crocodile) clip to the 9202 standard unshrouded banana plug. These test leads utilize 18 AWG PVC wire or 20 AWG... | |
| The 680H test lead features the 9274 standard insulated alligator (crocodile) clip to the 9214 standard 4 mm heavy-duty unshrouded banana plug. These test leads utilize 18 AWG PVC wire. | |
| The 680P test lead features the 9350 large insulated insulation-piercing needle cluster alligator (crocodile) clip to 9260 standard stacking banana plug. Test leads utilize 18 AWG PVC wire or 20... | |
| The 680P test lead features the 9350 large insulated insulation-piercing needle cluster alligator (crocodile) clip to the 9214 standard heavy-duty unshrouded banana plug. Test leads utilize 18 AWG PVC wire... | |
| The 681 test lead features the 9274 insulated alligator (crocodile) clip to the 9260 standard stacking unshrouded banana plug test connectors. These test leads utilize 18 AWG PVC wire or... | |
| The 682 test lead features the 9274 standard insulated alligator (crocodile) clip to the 9201 standard pin plug with the diameter of the plug measuring at 0.080 in (2.03 mm). | |
| The 682P test lead features the 9350 insulated insulation-piercing needle cluster alligator (crocodile) clip to the 9250 standard 0.080″ (2.03 mm) pin plug. Test leads are 18 AWG PVC wire... | |
| The 683 test lead features the standard insulated alligator (crocodile) clip to the 9259 stacking standard pin plug with the diameter of the plug measuring at 0.080 in (2.03 mm). | |
| The 683P test lead features the 9350 insulated insulation-piercing needle cluster alligator (crocodile) clip to lead only. Test leads are 18 AWG PVC wire or 20 AWG PVC coil cord... | |
| The 684 is an alligator test lead popular for electrical component testing, circuits, and to create a solid connection. An insulated PVC sleeve covers the metal alligators on this 18... | |
| The 688 test lead features the 9274 standard insulated alligator (crocodile) clip to the 9208 insulated spade lug terminal with the diameter of the spade measuring at 0.25 in (6.35... | |
| The 688P test lead features the 9350 insulation-piercing needle cluster large alligator (crocodile) clip to to the 9208 insulated spade lug test terminal with the diameter of the spade measuring... | |
| The 689 test lead features the 9274 standard insulated alligator (crocodile) clip to the 9209 insulated spade lug terminal with the diameter of the spade measuring at 0.14 in (3.556... | |
| The 690 test lead features the 9274 standard insulated alligator (crocodile) clip to the 9210 standard banana socket test connectors. The diameter of the plug is 0.163 in (4.14 mm). | |
| The 691 test lead features the 9274 standard insulated alligator (crocodile) clip to the 9211 standard pin socket with the diameter of the socket measuring at 0.080 in (2.03 mm). | |
| The 691P test lead features the 9350 insulation-piercing alligator (crocodile) clip to the 9211 0.080″ pin tip socket test connectors. Test leads utilize 18 AWG PVC wire or 20 AWG... | |
| The 691P test lead features the 9350 insulation-piercing alligator (crocodile) clip with needle cluster to lead only. Test leads are 18 AWG PVC wire or 20 AWG PVC coil cord... | |
| The 692 test lead features the 9274 standard insulated alligator (crocodile) clip to the 9212 female 6-32 threaded socket with the diameter of the socket measuring at 0.188 in (4.775... | |
| The 693 test lead features the 9274 standard insulated alligator (crocodile) clip to lead only. These test leads are 18 AWG PVC wire or 20 AWG coil cord wire. | |
| The 703W test lead features our X100W Mini-Hook to 9205-HS Square Socket with a Heat Shrink Sleeve. The diameter of the socket is 0.025 in (0.635 mm). These test leads... | |
| The 703XL1 test lead features the XL1 mini-hook to 9205-HS square socket with a heat shrink sleeve. The diameter of the socket is 0.025 in (0.635 mm). These test leads... | |
| The 703XM test lead features our XM Micro-Hook to 9205-HS Square Socket with a Heat Shrink Sleeve. The diameter of the socket is 0.025 in (0.635 mm). These test leads... | |
| The 704XM test lead features our XM Micro-Hook to XM Micro-Hook jumper. These test leads utilize 28 AWG PVC wire. | |
| The 730W test lead features the X100W mini-hook to the 9265-HS square pin plug with a heat shrink sleeve. The diameter of the socket it 0.025 in (0.0635 mm). These... | |
| The 730XM test lead features the XM micro-hook to the 9265-HS square pin plug with a heat shrink sleeve. The diameter of the socket it 0.025 in (0.0635 mm). These... | |
| The 8005 pistol grip mini-hook test connector combines our XL1 hook with a pistol grip handle. This hook provides the XL1 mini-hook size and convenience with a handle capable of... | |
| The 8037 offers all the benefits of our XR mini-hook with the addition of a built-in standard banana socket for easy connection to any standard banana plug test lead. The... | |
| The 9099-0554 test lead jumpwe features a 9274 Insulated Alligator Clip to an In-Line Fuse Holder to a 9274 Insulated Alligator Clip. This test lead utilizes 14 AWG PVC wire. | |
| The 90990551 is an insulation-piercing wire clamp to stacking shrouded 4 mm banana plug test lead. This test lead utilizes the 8507 insulation-piercing harness board component customized onto a test... | |
| The 9102 test lead features our 9204 Stacking Pin Plug to 9204 Stacking Pin Plug test connectors jumper. The diameter of the plug is 0.080 in (2.03 mm). These test... | |
| The 9104 test lead is a 9211 standard 0.080″ pin socket to a 9201 standard 0.080″ pin plug on a 22 AWG PVC wire. | |
| The 9105 test lead features our 9202 Banana Plug to 9202 Banana Plug test connectors jumper. The diameter of the plug is 0.175 in (4.445 mm). These test leads utilize... | |
| The 9111 test lead features our 9260 Stacking Banana Plug to 9260 Stacking Banana Plug test connectors jumper. The diameter of the plug is 0.175 in (4.445 mm). These test... | |
| The 9124 test lead is the 9258 0.080″ slimline pin plug to 9258 0.080″ slimline pin plug on 24 AWG Teflon wire. The standard pin plug diameter is 0.080 in... | |
| The 9126 test lead is a 0.080 in (2.03mm) slimline pin plug to a 0.080 in (2.03mm) slimline pin plug test lead jumper. This test lead utilizes 22 AWG PVC... | |
| The 9128 test lead features our 9261 Stacking Mini Banana Plug to 9261 Stacking Mini Banana Plug test connectors jumper. The diameter of the plug is 0.108 in (2.743 mm). | |
| The 9142 test lead features our 9208 Insulated Spade Lug Test Terminal to 9260 Stacking Banana Plug test connectors. The diameter of the Spade Lug is 0.25 in (6.35mm) and... | |
| The 9149 test lead features our 9205-HS Square Socket with Heat Shrink to 9265-HS Square Pin Plug with Heat Shrink test connectors. The diameter of both the socket and pin... | |
| The 9166 test lead is a 0.025 in (0.635 mm) square socket with heat shrink to a standard (4 mm) unshrouded male banana plug. This test lead utilizes 22 AWG... | |
| The 9175 jumper has 0.025″ tinned sockets. | |
| The 9206 meter banana plug test connector is currently only available in black and red. All other test lead colors selected will be supplied with a black color connector automatically... | |
| The 9207 meter pin plug test connector is currently only available in black and red. All other test lead colors selected will be supplied with a black color connector automatically... | |
| The 9818 test lead features a 9207 meter pin plug to 9302 shrouded right-angle standard banana plug test connectors. The diameter of the meter pin plug is 0.080 in (2.032... | |
| The 9819 test lead is a standard insulated alligator (crocodile) clip to a standard shrouded right-angle banana plug on an 18 AWG PVC wire. The alligator clip is the 9274... | |
| The 9832 test lead is a standard banana plug to a standard 0.080 in (2.03 mm) pin plug on 18 AWG PVC wire. The banana plug is the 9202 and... | |
| The 9834 test lead is a standard banana plug to a 0.080 in (2.03 mm) standard pin plug on 22 AWG PVC wire. The banana plug is the 9202 and... | |
| The 9860 test lead features our 0.030 in (0.762 mm) diameter socket with heat shrink to 0.030 in (0.762 mm) diameter socket with heat shrink test connectors jumper. | |
| The 9866 test lead is a 0.030 in (.762 mm) diameter socket to a stacking standard pin plug on 22 AWG PVC wire. The 0.030″ diameter socket is a plated... | |
| The 9873SIL Test Lead is a Shrouded Right-Angle Banana Plug to a Retractable Shrouded Banana Plug on an 18 AWG Silicone wire. Shrouded right-angle banana plug is our 9302 Retractable... | |
| The 9898 is a Heavy-Duty Banana Plug to a Heavy-Duty Standard Banana Plug test lead. This wire utilizes 18 AWG Silicone wire. The banana plug utilizes our 9214 banana plug. | |
| The 9922 test lead features a 9476 Stacking Banana Plug to 9476 Stacking Banana Plug test connectors jumper. | |
| The 9947 test lead features a Retractable Shrouded Stacking Banana Plug to Retractable Shrouded Stacking Banana Plug test connector jumper. The diameter of the Banana Plug is 0.193 in (4.902... | |
| The AX1W test lead features our X100W Mini-Hook to 9201 Pin Plug. The diameter of the plug is 0.080 in (2.03 mm). These test leads utilize 22 AWG PVC wire. | |
| The AXH test lead features our XH Macro-Hook to 9250 Pin Plug. The diameter of the plug is 0.080 in (2.03 mm). These test leads utilize 18 AWG PVC wire... | |
| The AXHL test lead features our XHL Macro-Hook to 9250 Pin Plug. The diameter of the plug is 0.080 in (2.03 mm). These test leads utilize 18 AWG PVC wire... | |
| The AXJL test lead features our XJL Insulation Piercing Macro-Hook to 9250 Pin Plug. The diameter of the plug is 0.080 in (2.03 mm). These test leads utilize 18 AWG... | |
| The AXK test lead features our XK Double Gripper Micro-Hook to 9201 Pin Plug. The diameter of the plug is 0.080 in (2.03 mm). These test leads utilize 22 AWG... | |
| The AXL1 test lead features our XL1 Mini-Hook to 9201 Pin Plug. The diameter of the plug is 0.080 in (2.03 mm). These test leads utilize 22 AWG PVC wire. | |
| The AXM test lead features our XM Micro-Hook to 9201 Pin Plug. The diameter of the plug is 0.080 in (2.03 mm). These test leads utilize 22 AWG PVC wire. | |
| The AXR test lead features our XR Mini-Hook to 9201 Pin Plug. The diameter of the plug is 0.080 in (2.03 mm). These test leads utilize 22 AWG PVC wire. | |
| The BX1W test lead features our X100W Mini-Hook to 9202 Standard Banana Plug. The diameter of the plug is 0.175 in (4.445 mm). These test leads utilize 22 AWG PVC... | |
| The BXHL test lead features our XHL Macro-Hook to 9214 Standard Banana Plug. The diameter of the plug is 0.175 in (4.445 mm). These test leads utilize 18 AWG PVC... | |
| The E-Z-Hook 666 Test Lead is our 30 model Test Pin Probe to Shrouded Right Angle Standard Banana Plug on an 18 AWG PVC wire. | |
| The fused 65 Probe with banana socket has a nickel-plated brass probe tip and banana socket that accepts standard and shrouded plugs. | |
| The Needle Tip 35 Probe has a 0.080” (2mm) x 0.40” (11.4mm) needle tip mounted in a removable press fit plastic front section and a standard banana socket in the... | |
| The Style 63 Probe with banana socket has a stainless-steel tip and a nickel-plated brass banana socket that accepts standard and shrouded banana plugs. | |
| The XB insulation piercing clamp to our 9306 Stacking Shrouded Right-Angle Banana Plug test lead. Test Lead wire is 18 AWG PVC. Developed as part of our tactical defense product... | |
| Thin Spike Probe has a Gold Plated Spring Steel and is available in 2 colors-Red and Black. 1000 Volts CAT III Double/Reinforced Insulation 10Amp Standard 4mm socket to rear. | |
| This insulation-piercing alligator test lead provides a heavy-duty electrical testing option when wire piercing is required. Other insulation-piercing alligator clip test leads: to lead only (693P), banana plug (680P), stacking... | |
| This shrouded banana plug test lead provided the ultimate flexibility with a right angle banana plug and a stacking banana plug and socket. These shielded connectors are both right angle... |
| Next >> |