E-Z-HOOK, a division of Tektest, Inc. Datasheets for Wire Terminals

Wire terminals are passive conductors used to facilitate a connection that is not soldered.
Wire Terminals: Learn more

Product Name Notes
Connectors & Adapters, Terminal Rings/Spade Lugs
One of many 81-1 style nailclip adapters manufactured by E-Z-Hook. Easy to use for bread-boarding or harness board applications. The .250″ ring terminal provides a very standard connection method. These...
One of many 81-1 style nailclip test adapters offered by E-Z-Hook. Perfect for harness board applications or bread-boarding, the 0.20″ Ring Terminal offers a quick and easy connection method. These...
One of many nailclip adapters manufactured by E-Z-Hook. Perfect for harness board applications, bread-boarding, or simple adapting from one test requirement to another. The dual banana plugs quickly provide a...
One of many nailclip adapters offered by E-Z-Hook. Perfect for harness board applications or bread-boarding, the .080″ pin plug provides a quick connect to a standard .080 socket. These test...
One of many nailclip adapters offered by E-Z-Hook. Perfect for harness board applications or bread-boarding, the .12″ diameter miniature banana plug provides a quick connection into most miniature sockets. These...
One of many nailclip adapters offered by E-Z-Hook. Perfect for harness board applications or bread-boarding, the a 0.250″ spade lug adapter provides an easy connection to many standard components and...
One of many nailclip adapters offered by E-Z-Hook. Perfect for harness board applications or bread-boarding, the standard banana plug provides a quick connect to any shrouded or unshrouded banana socket...
Our 0.250” Insulated Spade Lug to a Standard Banana Socket has a molded nylon housing, a plated brass banana socket and spade lug.
Our 8701 Terminal Ring is on a Standard 0.080” Pin Plug with a plated brass body and 0.225” I.D.
Our 8702 Terminal Ring is on a Standard Banana Plug with a plated body and 0.120” I.D.
Our 8704 Terminal Ring is on a Stacking 0.080” Pin Plug with a plated brass body and 0.225” I.D.
Our 8705 #10 Terminal Ring is covered in a plastic hood and is connected to a 0.025” Square socket with a brass body and plated beryllium copper spring.
Our 8713 Terminal Ring is on a Miniature Banana Plug with a plated body and 0.120” I.D.
Our 8714 Terminal Ring is on a Stacking Miniature Banana Plug with a plated body and a 0.110” I.D.
Our 9208 0.0250” Insulated Spade Lug has a plastic handle, and a 0.050” thick plated brass lug.
Our 9385 is a Spade Lug to Standard Bana Socket has a molded nylon housing and both the banana socket and spade lug in plated brass. The diameter of the...
The 81-1 E-Z-Nailclip test terminal holds wire ends firmly in place for a quick and sure connection in harness board connections. Other nail clips of this style: heavy-duty (86-1), larger...
The 81-1 standard nailclip test terminal on a threaded post. Select from 4 distinct thread sizes (4-40, 6-32, 8-32, 10-32). Part number 8107-4,8107 -6, and 8107-10 all have a maximum...
The 82-2 test terminal has a bed of needles for testing continuity without the need to strip the wire. The 8-32 threaded post and sturdy nylon lever limits movement once...
The 83-8 nailclip has a larger hook bend for holding multiple wires and providing a quick, sure connection. The nylon slide does not cut, nick or damaging wires. Part drives...
The 84-1 all metal nailclip holds wire in place for a quick, sure connection. Part drives into wood like a nail using the T-20 Tool, or can be pressed into...
The 86-1 heavier duty nailclip test terminal on a threaded post. Select from 4 distinct thread sizes (4-40, 6-32, 8-32, 10-32). Part number 8607-4,8607 -6, and 8607-10 all have a...
The 86-1 is our heavier duty nailclip, offering a plated, tempered steel blade and nylon lever. Stripped wire is held firmly in place and the nylon slide is easily activated...
The 8703 Terminal Ring is on a Stacking Banana Plug with a plated body and a 0.163” dia. socket.
The 8709 Terminal Ring is connected to a 0.045” square socket with a brass body and plated beryllium copper spring.
The 8715 Terminal Ring on a Female Thread is a used for making easy connections for your testing needs. Available with different thread sizes of 4-40, 6-32, 8-32, 10-32, and...
The 9209 0.140” Insulated Spade Lug for AWG22 to 18 lead is constructed with a vinyl insulator and plated lug.