E-Z-HOOK, a division of Tektest, Inc. Datasheets for Coaxial Cables and Triaxial Cables
Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more
| Product Name | Notes |
|---|---|
| Bantam Phone Plug 9320 Test Cable Jumper. The test cable used is our 9622, 1 Pair MIC cable. | |
| Coming Soon! | |
| Our 1001 coaxial test cable assembly adapters, part of our BNC Breakout Series, features a BNC Male coaxial test connector with a red XL2 rectangular hole tip mini-hook test connector... | |
| Our 1010 coaxial test cable assembly adapters, part of our BNC Breakout Series, features a BNC Male coaxial test connector with a red X100W standard square hole tip mini-hook test... | |
| Our 1010 coaxial test cable assembly adapters, part of our BNC Breakout Series, features a BNC Male coaxial test connector with a red X100W2 rectangular hole tip mini-hook test connector... | |
| Our 1010XH coaxial test cable assembly adapters, part of our BNC Breakout Series, features a BNC Male coaxial test connector with a red XH macro-hook test connector (center) to a... | |
| Our 1010XHL coaxial test cable assembly adapters, part of our BNC Breakout Series, features a BNC Male coaxial test connector with a red XHL long macro-hook test connector (center) to... | |
| Our 1010XK coaxial test cable assembly adapters, part of our BNC Breakout Series, features a BNC Male coaxial test connector with a red XK micro-hook double gripper test connector (center)... | |
| Our 1010XL1 coaxial test cable assembly adapters, part of our BNC Breakout Series, features a BNC Male coaxial test connector with a red XL1 standard square hole tip mini-hook test... | |
| Our 1010XM coaxial test cable assembly adapters, part of our BNC Breakout Series, features a BNC Male coaxial test connector with a red XM standard micro-hook test connector (center) to... | |
| Our 1010XR coaxial test cable assembly adapters, part of our BNC Breakout Series, features a BNC Male coaxial test connector with a red XR mini-hook test connector (center) to a... | |
| Our 1011-M coaxial test cable assembly adapter, part of our BNC Breakout Series, features a BNC Male coaxial test connector to a red wire lead (center) to a black wire... | |
| Our 1012 coaxial test cable assembly adapter, part of our BNC Breakout Series, features a BNC Male coaxial test connector to a red 9260 stacking banana plug test connector (center)... | |
| Our 1013 coaxial test cable assembly adapter, part of our BNC Breakout Series, features a BNC Male coaxial test connector to a red 9259 stacking 0.080 in (2.03 mm) pin... | |
| Our 1014 coaxial test cable assembly adapter, part of our BNC Breakout Series, features a BNC Male coaxial test connector to a red 9201 0.080 in (2.03 mm) pin plug... | |
| Our 1015-M coaxial test cable assembly adapter, part of our BNC Breakout Series, features a BNC Male coaxial test connector to a red wire lead (center) to a black wire... | |
| Our 1016-M coaxial test cable assembly adapter, part of our BNC Breakout Series, features a BNC Male coaxial test connector to a red 9261 stacking mini banana plug test connector... | |
| Our 1017-25 coaxial test cable assembly adapter, part of our BNC Breakout Series, features a BNC Male coaxial test connector to a red 9208 0.25 in (6.35 mm) spade lug... | |
| Our 1017-6 coaxial test cable assembly adapter, part of our BNC Breakout Series, features a BNC Male coaxial test connector to a red 9209 0.14 in (3.56 mm) spade lug... | |
| Our 1018 coaxial test cable assembly adapter, part of our BNC Breakout Series, features a BNC Male coaxial test connector to a 9205 0.25 in (6.35 mm) square socket with... | |
| Our 1019 coaxial test cable assembly adapter, part of our BNC Breakout Series, features a BNC Male coaxial test connector to a red 9202 banana plug test connector (center) to... | |
| Our 4051XM coaxial test cable assembly features a Stacking Double Banana Plug connector to a RG174/U coaxial cable that is attached to an In-Line Y block housing which features an... | |
| Our 4059 coaxial test cable assembly features a Stacking Double Banana Plug connector to a RG174/U coaxial cable that is attached to an In-Line Y block housing which features an... | |
| Our 9029 coaxial test cable assembly adapter, part of our BNC Breakout Series, features a BNC Male coaxial test connector to a red 9274 insulated alligator clip test connector (center)... | |
| Our 9029-M coaxial test cable assembly adapter, part of our BNC Breakout Series, features a BNC Male coaxial test connector to a red 9275 insulated miniature alligator clip test connector... | |
| Please contact factory for product description | |
| The 1001 coaxial test cable assembly adapters, part of the BNC Breakout Series, features a BNC Female coaxial test connector to a red X100W (center) to a black X100W (ground). | |
| The 1001 coaxial test cable assembly adapters, part of the BNC Breakout Series, features a BNC Female coaxial test connector to a red X100W2 (center) to a black X100W2 (ground). | |
| The 1001 coaxial test cable assembly adapters, part of the BNC Breakout Series, features a BNC Female coaxial test connector to a red XL2 (center) to a black X100W2 (ground). | |
| The 1001XHL coaxial test cable assembly adapters, part of the BNC Breakout Series, features a BNC Female coaxial test connector to a red XH (center) to a black XH (ground). | |
| The 1001XHL coaxial test cable assembly adapters, part of the BNC Breakout Series, features a BNC Female coaxial test connector to a red XHL (center) to a black XH (ground). | |
| The 1001XK coaxial test cable assembly adapters, part of the BNC Breakout Series, features a BNC Female coaxial test connector to a red XK (center) to a black XK (ground). | |
| The 1001XL1 coaxial test cable assembly adapters, part of the BNC Breakout Series, features a BNC Female coaxial test connector to a red XL1 (center) to a black X100W (ground). | |
| The 1001XM coaxial test cable assembly adapters, part of the BNC Breakout Series, features a BNC Female coaxial test connector with a red XM (center) to a black XM (ground). | |
| The 1001XR coaxial test cable assembly adapters, part of the BNC Breakout Series, features a BNC Female coaxial test connector to a red XR (center) to a black XR (ground). | |
| The 1002 coaxial test cable assembly adapter, part of the BNC Breakout Series, features a BNC Female coaxial test connector to a red 9260 (center) to a black 9260 (ground). | |
| The 1003 coaxial test cable assembly adapter, part of the BNC Breakout Series, features a BNC Female coaxial test connector to a red 9259 (center) to a black 9259 (ground). | |
| The 1004 coaxial test cable assembly adapter, part of the BNC Breakout Series, features a BNC Female coaxial test connector to a red 9201 (center) to a black 9201 (ground). | |
| The 1005 coaxial test cable assembly adapter, part of the BNC Breakout Series, features a BNC Female coaxial test connector to a red 9202 (center) to a black 9202 (ground). | |
| The 1006 coaxial test cable assembly adapter, part of the BNC Breakout Series, features a BNC Female coaxial test connector to a red 9203 (center) to a black 9203 (ground). | |
| The 1006M coaxial test cable assembly adapter, part of the BNC Breakout Series, features a BNC Female coaxial test connector to a red 9261 (center) to a black 9261 (ground). | |
| The 1007-25 coaxial test cable assembly adapter, part of the BNC Breakout Series, features a BNC Female coaxial test connector to a red 9208 (center) to a black 9208 (ground). | |
| The 1008 coaxial test cable assembly adapter, part of the BNC Breakout Series, features a BNC Female coaxial test connector to a 9205-HS (center) to a 9205-HS (ground). The 9205-HS... | |
| The 1009 coaxial test cable assembly adapter, part of the BNC Breakout Series, features a BNC Female coaxial test connector to a red 9274 (center) to a black 9274 (ground). | |
| The 1009M coaxial test cable assembly adapter, part of the BNC Breakout Series, features a BNC Female coaxial test connector to a red 9275 (center) to a black 9275 (ground). | |
| The 1011-F coaxial test cable assembly adapter, part of the BNC Breakout Series, features a BNC Female coaxial test connector to a red wire lead (center) to a black wire... | |
| The 1015-F coaxial test cable assembly adapter, part of the BNC Breakout Series, features a BNC Female coaxial test connector to a red wire lead (center) to a black wire... | |
| The 1016 coaxial test cable assembly adapter, part of the BNC Breakout Series, features a BNC Male coaxial test connector to a red 9203 (center) to a black 9203 (ground). | |
| The 1020 coaxial test cable assembly adapter features a BNC Male coaxial test connector to an In-Line Y splicing block to a red X100W mini-hook (center) and a black X100W... | |
| The 1020XH coaxial test cable assembly adapter features a BNC Male coaxial test connector to an In-Line Y splicing block to a red XH macro-hoook (center) and a black XH... | |
| The 1020XK coaxial test cable assembly adapter features a BNC Male coaxial test connector to an In-Line Y splicing block to a red XK (center) and a black XK (ground). | |
| The 1020XL1 coaxial test cable assembly adapter features a BNC Male coaxial test connector to an In-Line Y splicing block to a red XL1 (center) and a black X100W (ground). | |
| The 1020XM coaxial test cable assembly adapter features a BNC Male coaxial test connector to an In-Line Y splicing block to a red XM micro-hook (center) and a black XM... | |
| The 1020XR coaxial test cable assembly adapter features a BNC Male coaxial test connector to an In-Line Y splicing block to a red XR mini-hook (center) and a black XR... | |
| The 1021 coaxial test cable assembly adapter features a BNC Male coaxial test connector to an In-Line Y splicing block to a red X100W mini-hook (center) and a black 9274... | |
| The 1021XH coaxial test cable assembly adapter features a BNC Male coaxial test connector to an In-Line Y splicing block to a red XH macro-hook (center) and a black 9274... | |
| The 1021XK coaxial test cable assembly adapter features a BNC Male coaxial test connector to an In-Line Y splicing block to a red XK micro-hook (center) and a black 9275... | |
| The 1021XL1 coaxial test cable assembly adapter features a BNC Male coaxial test connector to an In-Line Y splicing block to a red XL1 mini-hook (center) and a black 9274... | |
| The 1021XM coaxial test cable assembly adapter features a BNC Male coaxial test connector to an In-Line Y splicing block to a red XM micro-hook (center) and a black 9275... | |
| The 1021XR coaxial test cable assembly adapter features a BNC Male coaxial test connector to an In-Line Y splicing block to a red XR mini-hook (center) and a black 9274... | |
| The 1024 coaxial test cable assembly features our BNC Female to BNC Female jumper. These coaxial connectors are encased with black strain relief boots. These cable assemblies utilize RG58C/U cable. | |
| The 1025 coaxial test cable assembly adapter features our BNC Male to BNC Female. These coaxial connectors are encased with black strain relief boots. This cable utilizes RG58C/U cable with... | |
| The 1026 coaxial test cable assembly adapter features our BNC Male to BNC Male jumper. These coaxial connectors are encased with black strain relief boots. This cable utilizes RG58C/U cable... | |
| The 1027 coaxial test cable assembly adapter features our BNC Male to UHF Male jumper. These coaxial connectors are encased with black strain relief boots. This cable utilizes RG58C/U cable... | |
| The 1028 coaxial test cable assembly adapter features our BNC Male to DB750 stacking double banana plug. The coaxial connector is encased with a black strain relief boot. This cable... | |
| The 1029 coaxial test cable assembly adapter features a BNC Male coaxial test connector to an In-Line Y splicing block to a red 9274 alligator clip (center) and a black... | |
| The 1029M coaxial test cable assembly adapter features a BNC Male coaxial test connector to an In-Line Y splicing block to a red 9275 mini alligator clip (center) and a... | |
| The 1034 coaxial test cable assembly adapter features a BNC Male coaxial test connector to an In-Line Y splicing block to a red 9205-HS (center) and 9205-HS (ground). The 9205-HS... | |
| The 1036 coaxial test cable assembly adapter features our 8911 UHF Male to 8911 UHF Male jumper. These coaxial test connectors are encased with SR58 black strain relief boots. This... | |
| The 1037 coaxial test cable assembly adapter features our 8911 UHF Male to DB750 stacking double banana plug. The coaxial test connector is encased with a SR58 black strain relief... | |
| The 1045 coaxial test cable assembly adapter features our BNC Male clamp to BNC Female clamp coaxial test connector. This cable utilizes RG58C/U cable with a specified length. | |
| The 1046 coaxial test cable assembly adapter features our BNC Male clamp to BNC Male clamp coaxial test connector jumper. This cable utilizes RG58C/U cable with a specified length. | |
| The 1050 coaxial test cable assembly features a DB750 stacking double banana plug to an In-Line Y splicing block with internal strain relief. The Y-block connects to a red X100W... | |
| The 1050XH coaxial test cable assembly adapter features a DB750 stacking double banana plug to an In-Line Y splicing block with internal strain relief. The Y-block connects to a red... | |
| The 1050XK coaxial test cable assembly features a DB750 stacking double banana plug to an In-Line Y splicing block with internal strain relief. The Y-block connects to a red XK... | |
| The 1050XL1 coaxial test cable assembly features a DB750 stacking double banana plug to an In-Line Y splicing block with internal strain relief. The Y-block connects to a red XL1... | |
| The 1050XM coaxial test cable assembly features a DB750 stacking double banana plug to an In-Line Y splicing block with internal strain relief. The Y-block connects to a red XM... | |
| The 1050XM coaxial test cable assembly features a Stacking Double Banana Plug connector to a RG174/U coaxial cable that is attached to an In-Line Y block housing which features an... | |
| The 1050XR coaxial test cable assembly features a DB750 stacking double banana plug to an In-Line Y splicing block with internal strain relief. The Y-block connects to a red XR... | |
| The 1051 coaxial test cable assembly features a DB750 stacking double banana plug to an In-Line Y splicing block with internal strain relief. The Y-block connects to a red X100W... | |
| The 1051XH coaxial test cable assembly features a DB750 stacking double banana plug to an In-Line Y splicing block with internal strain relief. The Y-block connects to a red XH... | |
| The 1051XK coaxial test cable assembly features a DB750 stacking double banana plug to an In-Line Y splicing block with internal strain relief. The Y-block connects to a red XK... | |
| The 1051XL1 coaxial test cable assembly adapter features a DB750 stacking double banana plug to an In-Line Y splicing block with internal strain relief. The Y-block connects to a red... | |
| The 1051XM coaxial test cable assembly features a DB750 stacking double banana plug to an In-Line Y splicing block with internal strain relief. The Y-block connects to a red XM... | |
| The 1051XR coaxial test cable assembly features a DB750 stacking double banana plug to an In-Line Y splicing block with internal strain relief. The Y-block connects to a red XR... | |
| The 1056 coaxial test cable assembly adapter features a DB750 stacking double banana plug to DB750 stacking double banana plug jumper. This cable utilizes RG58C/U cable with a specified length. | |
| The 1059 coaxial test cable assembly features a DB750 stacking double banana plug to an In-Line Y splicing block with internal strain relief. The Y-block connects to a red 9274... | |
| The 1059M coaxial test cable assembly features a DB750 stacking double banana plug to an In-Line Y splicing block with internal strain relief. The Y-block connects to a red 9274... | |
| The 1136 coaxial test cable assembly adapter features our 8918 “N” Series Male to 8918 “N” Series Male coaxial test connector jumper. This cable utilizes RG142B/U cable with a specified... | |
| The 1146 coaxial test cable assembly adapter features our BNC Male to BNC Male coaxial test connector jumper. This cable utilizes RG142B/U cable with a specified length. | |
| The 1155 coaxial test cable assembly adapter features our 8904 TNC Male to 8917 TNC Female coaxial test connectors. This cable utilizes RG142B/U cable with a specified length. | |
| The 1156 coaxial test cable assembly adapter features our 8904 TNC Male to 8904 TNC Male coaxial test connectors jumper. This cable utilizes RG142B/U cable with a specified length. | |
| The 1222 coaxial test cable assembly adapter features our BNC Male to cable only. This coaxial connector is encased with a black strain relief boot. This cable utilizes RG58C/U cable... | |
| The 1223 coaxial test cable assembly adapter features a BNC Male coaxial test connector to an In-Line Y splicing block to a red 9202 banana plug (center) to a black... | |
| The 1224 coaxial test cable assembly adapter features a BNC Male coaxial test connector to an In-Line Y splicing block to a red 9203 stacking banana plug (center) to a... | |
| The 1252 coaxial test cable assembly features a DB750 stacking double banana plug to cable only. This cable utilizes RG58C/U cable with a specified length. | |
| The 1301 coaxial test cable assembly adapter features a 9317 TNC Female coaxial test connector to a red X100W mini-hook (center) and a black X100W mini-hook (ground). This wire utilizes... | |
| The 1311 coaxial test cable assembly adapter, part of the “N” Series, features our 8930 “N” Series Male to 8930 “N” Series Male coaxial test connector jumper. This cable utilizes... | |
| The 1312 coaxial test cable assembly adapter, part of the Between Series, features our 8901 BNC Male to 8930 “N” Series Male coaxial test connectors. This cable utilizes RG58C/U cable... | |
| The 1319 coaxial test cable assembly adapter, part of the Between Series, features our 8904 TNC Male coaxial test connector to 9320 Bantam Plug. This cable utilizes RG58C/U cable with... | |
| The 1325 coaxial test cable assembly adapter, part of the “N” Series, features our 8930 “N” Series Male to 8919 “N” Series Female coaxial test connectors. This cable utilizes RG58C/U... | |
| The 1326 coaxial test cable assembly adapter, part of the “N” Series, features our 8918 “N” Series Male to 8918 “N” Series Male coaxial test connectors jumper. This cable utilizes... | |
| The 1327 coaxial test cable assembly adapter, part of the “N” Series, features our 8920 BNC Male to 8918 “N” Series Male coaxial test connectors jumper. This cable utilizes RG58C/U... | |
| The 1355 coaxial test cable assembly adapter features our 8904 TNC Male to 8917 TNC Female coaxial test connectors. This cable utilizes RG58C/U cable with a specified length. | |
| The 1356 coaxial test cable assembly adapter features our 8904 TNC Male to 8904 TNC Male coaxial test connectors jumper. This cable utilizes RG58C/U cable with a specified length. | |
| The 1357 coaxial test cable assembly adapter features our 8920 BNC Male to 8904 TNC Male coaxial test connectors jumper. This cable utilizes RG58C/U cable with a specified length. | |
| The 1426 coaxial test cable assembly adapter features our BNC Male to BNC Male coaxial test connector jumper. This cable utilizes RG58C/U cable with a specified length. | |
| The 1504 coaxial test cable assembly adapter features our 8916 BNC Male to 8916 BNC Male jumper. These coaxial connectors are encased with black strain relief boots. This cable utilizes... | |
| The 2502 coaxial test cable assembly adapter features our 9322 to 9322 ¼ inch phone plug (WE-310 / PJ051) coaxial test connector jumper. This cable utilizes 9621, 1 Pair MIC... | |
| The 2503 coaxial test cable assembly features a DB750 stacking double banana plug to 9322 1/4 inch phone plug (WE-310 / PJ051) coaxial test connector. A seperate shielded lead with... | |
| The 2507 coaxial test cable assembly adapter features a DB750 stacking double banana plug to DB750 stacking double banana plug jumper. A seperate shielded lead with a 9260 green stacking... | |
| The 2520 coaxial test cable assembly adapter features a 9322 ¼ inch phone plug (WE-310 / PJ051) coaxial test connector to an In-Line Y splicing block to a red X100W... | |
| The 2520XK coaxial test cable assembly adapter features a 9322 ¼ inch phone plug (WE-310 / PJ051) coaxial test connector to an In-Line Y splicing block to a red XK... | |
| The 2520XM coaxial test cable assembly adapter features a 9322 ¼ inch phone plug (WE-310 / PJ051) coaxial test connector to an In-Line Y splicing block to a red XM... | |
| The 2520XR coaxial test cable assembly adapter features a 9322 ¼ inch phone plug (WE-310 / PJ051) coaxial test connector to an In-Line Y splicing block to a red XR... | |
| The 2521 coaxial test cable assembly adapter features a 9322 ¼ inch phone plug (WE-310 / PJ051) coaxial test connector to an In-Line Y splicing block to a red X100W... | |
| The 2521XK coaxial test cable assembly adapter features a 9322 ¼ inch phone plug (WE-310 / PJ051) coaxial test connector to an In-Line Y splicing block to a red XK... | |
| The 2521XM coaxial test cable assembly adapter features a 9322 ¼ inch phone plug (WE-310 / PJ051) coaxial test connector to an In-Line Y splicing block to a red XM... | |
| The 2521XR coaxial test cable assembly adapter features a 9322 ¼ inch phone plug (WE-310 / PJ051) coaxial test connector to an In-Line Y splicing block to a red XR... | |
| The 2528 coaxial test cable assembly adapter features a 9322 ¼ inch phone plug (WE-310 / PJ051) coaxial test connector to an In-Line Y splicing block to a red 9274... | |
| The 2528M coaxial test cable assembly adapter features a 9322 ¼ inch phone plug (WE-310 / PJ051) coaxial test connector to an In-Line Y splicing block to a red 9275... | |
| The 2529 coaxial test cable assembly adapter features a 9322 ¼ inch phone plug (WE-310 / PJ051) coaxial test connector to an In-Line Y splicing block to a red 9274... | |
| The 2529M coaxial test cable assembly adapter features a 9322 ¼ inch phone plug (WE-310 / PJ051) coaxial test connector to an In-Line Y splicing block to a red 9275... | |
| The 2603 coaxial test cable assembly adapter features our 9322 ¼ inch phone plug (WE-310 / PJ051) to 9320 bantam phone plug coaxial test connectors. This cable utilizes 9621, 1... | |
| The 2605 coaxial test cable assembly features a DB750 stacking double banana plug to 9320 bantam phone plug. A seperate shielded lead with a 9260 green stacking banana plug is... | |
| The 2620XK coaxial test cable assembly adapter features a 9320 bantam phone plug coaxial test connector to an In-Line Y splicing block with internal strain relief to a red XK... | |
| The 2620XM coaxial test cable assembly adapter features a 9320 bantam phone plug coaxial test connector to an In-Line Y splicing block with internal strain relief to a red XM... | |
| The 2620XR test cable features a Bantam Phone Plug to an In-Line Y splicing block with internal strain relief. The Y-block connects to a red X100W Mini- Hook (center) and... | |
| The 2620XR test cable features a Bantam Phone Plug to an In-Line Y splicing block with internal strain relief. The Y-block connects to a red XR Mini- Hook (center) and... | |
| The 2621 coaxial test cable assembly adapter features a 9320 bantam phone plug coaxial test connector to an In-Line Y splicing block with internal strain relief to a red X100W... | |
| The 2621XR coaxial test cable assembly adapter features a 9320 bantam phone plug coaxial test connector to an In-Line Y splicing block with internal strain relief to a red XR... | |
| The 2628 coaxial test cable assembly adapter features a 9320 bantam phone plug coaxial test connector to an In-Line Y splicing block with internal strain relief to a red 9274... | |
| The 2628M coaxial test cable assembly adapter features a 9320 bantam phone plug coaxial test connector to an In-Line Y splicing block with internal strain relief to a red 9275... | |
| The 2629 coaxial test cable assembly adapter features a 9320 bantam phone plug coaxial test connector to an In-Line Y splicing block with internal strain relief to a red 9274... | |
| The 2629M coaxial test cable assembly adapter features a 9320 bantam phone plug coaxial test connector to an In-Line Y splicing block with internal strain relief to a red 9275... | |
| The 3020 coaxial test cable assembly adapter features a 9322 ¼ inch phone plug (WE-310 / PJ051) coaxial test connector to an In-Line Y splicing block to a red X100W... | |
| The 3020XM coaxial test cable assembly adapter features a 9322 ¼ inch phone plug (WE-310 / PJ051) coaxial test connector to an In-Line Y splicing block to a red XM... | |
| The 3020XR coaxial test cable assembly adapter features a 9322 ¼ inch phone plug (WE-310 / PJ051) coaxial test connector to an In-Line Y splicing block to a red XR... | |
| The 3021 coaxial test cable assembly adapter features a 9322 ¼ inch phone plug (WE-310 / PJ051) coaxial test connector to an In-Line Y splicing block to a red X100W... | |
| The 3021XM coaxial test cable assembly adapter features a 9322 ¼ inch phone plug (WE-310 / PJ051) coaxial test connector to an In-Line Y splicing block to a red XM... | |
| The 3021XR coaxial test cable assembly adapter features a 9322 ¼ inch phone plug (WE-310 / PJ051) coaxial test connector to an In-Line Y splicing block to a red XR... | |
| The 3029 coaxial test cable assembly adapter features a 9322 ¼ inch phone plug (WE-310 / PJ051) coaxial test connector to an In-Line Y splicing block to a red 9274... | |
| The 3029M coaxial test cable assembly adapter features a 9322 ¼ inch phone plug (WE-310 / PJ051) coaxial test connector to an In-Line Y splicing block to a red 9275... | |
| The 3050 coaxial test cable assembly features a DB750 stacking double banana plug to an In-Line Y splicing block with internal strain relief. The Y-block connects to a red X100W... | |
| The 3050XH coaxial test cable assembly features a DB750 stacking double banana plug to an In-Line Y splicing block with internal strain relief. The Y-block connects to a red XH... | |
| The 3050XK coaxial test cable assembly features a DB750 stacking double banana plug to an In-Line Y splicing block with internal strain relief. The Y-block connects to a red XK... | |
| The 3050XL1 coaxial test cable assembly features a DB750 stacking double banana plug to an In-Line Y splicing block with internal strain relief. The Y-block connects to a red XL1... | |
| The 3050XM coaxial test cable assembly features a DB750 stacking double banana plug to an In-Line Y splicing block with internal strain relief. The Y-block connects to a red XM... | |
| The 3050XR coaxial test cable assembly features a DB750 stacking double banana plug to an In-Line Y splicing block with internal strain relief. The Y-block connects to a red XR... | |
| The 3051 coaxial test cable assembly features a DB750 stacking double banana plug to an In-Line Y splicing block with internal strain relief. The Y-block connects to a red X100W... | |
| The 3051XH coaxial test cable assembly features a DB750 stacking double banana plug to an In-Line Y splicing block with internal strain relief. The Y-block connects to a red XH... | |
| The 3051XK coaxial test cable assembly features a DB750 stacking double banana plug to an In-Line Y splicing block with internal strain relief. The Y-block connects to a red XK... | |
| The 3051XL1 coaxial test cable assembly adapter features a DB750 stacking double banana plug to an In-Line Y splicing block with internal strain relief. The Y-block connects to a red... | |
| The 3051XM coaxial test cable assembly features a DB750 stacking double banana plug to an In-Line Y splicing block with internal strain relief. The Y-block connects to a red XM... | |
| The 3051XR coaxial test cable assembly features a DB750 stacking double banana plug to an In-Line Y splicing block with internal strain relief. The Y-block connects to a red XR... | |
| The 3056 coaxial test cable assembly adapter features a DB750 stacking double banana plug to DB750 stacking double banana plug jumper. This cable utilizes our 9630 twisted pair cable with... | |
| The 3059 coaxial test cable assembly features a DB750 stacking double banana plug to an In-Line Y splicing block with internal strain relief. The Y-block connects to a red 9274... | |
| The 3059M coaxial test cable assembly features a DB750 stacking double banana plug to an In-Line Y splicing block with internal strain relief. The Y-block connects to a red 9274... | |
| The 3252 coaxial test cable assembly features a DB750 stacking double banana plug to cable only. This cable utilizes our 9630 twisted pair cable with a specified length. | |
| The 4020XM coaxial test cable assembly adapter features a BNC Male coaxial test connector to an In-Line Y splicing block to a red XM micro-hook (center) and a black XM... | |
| The 4021XM coaxial test cable assembly adapter features a BNC Male coaxial test connector to an In-Line Y splicing block to a red XM micro-hook (center) and a black 9275... | |
| The 4024 coaxial test cable assembly features a BNC Female to BNC Female jumper. These coaxial connectors are encased with black strain relief boots. These cable assemblies utilize RG174/U cable. | |
| The 4025 coaxial test cable assembly features our BNC Male to BNC Female. These coaxial connectors are encased with black strain relief boots. These cable assemblies utilize RG174/U cable. | |
| The 4026 coaxial test cable assembly adapter features our BNC Male to BNC Male jumper. These coaxial connectors are encased with black strain relief boots. This cable utilizes RG174/U cable... | |
| The 4028 coaxial test cable features a stacking double banana plug to BNC Male connector. The coaxial cable is RG174C/U. | |
| The 4028M coaxial test cable features a stacking miniature double banana plug to BNC Male connector. The coaxial cable is RG174C/U. | |
| The 4029 coaxial test cable assembly adapter features a BNC Male coaxial test connector to an In-Line Y splicing block to a red 9274 alligator clip (center) and a black... | |
| The 4029M coaxial test cable assembly adapter features a BNC Male coaxial test connector to an In-Line Y splicing block to a red 9275 mini alligator clip (center) and a... | |
| The 4034 coaxial test cable assembly adapter features a BNC Male coaxial test connector to an In-Line Y splicing block to a red 9205-HS (center) and a black 9205-HS (ground). | |
| The 4046 coaxial test cable assembly adapter features our BNC Male to BNC Male coaxial test connector jumper. This cable utilizes RG174/U cable with a specified length. | |
| The 4080 coaxial test cable assembly adapter features our variable spacing probe without an activation switch to BNC Male. The coaxial test connector is encased with a SR58 black strain... | |
| The 4081 coaxial test cable assembly adapter features our variable spacing probe with an activation switch to BNC Male. The coaxial test connector is encased with a SR58 black strain... | |
| The 4126 coaxial test cable assembly adapter features our Right Angle BNC Male to Right Angle BNC Male jumper. These coaxial connectors are encased with black strain relief boots. This... | |
| The 4127 coaxial test cable assembly adapter features our BNC Male to Right Angle BNC Male jumper. These coaxial connectors are encased with black strain relief boots. This cable utilizes... | |
| The 4146 coaxial test cable assembly adapter features our BNC Female to BNC Female coaxial test connector jumper. This cable utilizes RG316/U cable with a specified length. | |
| The 4155 coaxial test cable assembly adapter features our 8921 SMA Male to 8922 SMA Female coaxial test connectors. This cable utilizes RG316/U cable with a specified length. | |
| The 4156 coaxial test cable assembly adapter features our 8921 SMA Male to 8921 SMA Male coaxial test connectors jumper. This cable utilizes RG316/U cable with a specified length. | |
| The 4222 coaxial test cable assembly adapter features our BNC Male to cable only. The coaxial test connector is encased with a black strain relief boot. This cable utilizes RG174/U... | |
| The 4223 coaxial test cable assembly adapter features a BNC Male coaxial test connector to an In-Line Y splicing block to a red 9202 banana plug (center) and a black... | |
| The 4224 coaxial test cable assembly adapter features a BNC Male coaxial test connector to an In-Line Y splicing block to a red 9203 stacking banana plug (center) and a... | |
| The 4426 coaxial test cable assembly adapter features our 8944 BNC Male to 8944 BNC Male coaxial test connector jumper. This cable utilizes RG174C/U cable with a specified length. | |
| The 4524 coaxial test cable assembly adapter features our 8922 SMA Female to 8922 SMA Female coaxial test connectors jumper. This cable utilizes RG174/U cable with a specified length. | |
| The 4525 coaxial test cable assembly adapter features our 8921 SMA Male to 8922 SMA Female coaxial test connectors. This cable utilizes RG174/U cable with a specified length. | |
| The 4526 coaxial test cable assembly adapter features our 8921 SMA Male to 8921 SMA Male coaxial test connectors jumper. This cable utilizes RG174/U cable with a specified length. | |
| The 4527 coaxial test cable assembly adapter features our 8905 BNC Male to 8921 SMA Male jumper. The BNC coaxial connectors is encased with a SR58 black strain relief boot. | |
| The 4528 coaxial test cable assembly adapter features our 8905 BNC Male to 8922 SMA Female. The BNC coaxial connector is encased with a SR58 black strain relief boot. This... | |
| The 6125 coaxial test cable assembly adapter features our 8923 “N” Series Male to 8924 “N” Series Female coaxial test connectors. This cable utilizes RG213/U cable with a specified length. | |
| The 6126 coaxial test cable assembly adapter features our 8923 “N” Series Male to 8923 “N” Male Series coaxial test connectors jumper. This cable utilizes RG213/U cable with a specified... | |
| The 6155 coaxial test cable assembly adapter features our 8923 “N” Series Male to 8924 “N” Series Female coaxial test connectors. This cable utilizes RG214/U cable with a specified length. | |
| The 6156 coaxial test cable assembly adapter features our 8923 “N” Series Male to 8923 “N” Male Series coaxial test connectors jumper. This cable utilizes RG214/U cable with a specified... | |
| The 6222 coaxial test cable assembly adapter features our BNC Male to cable only. The coaxial connector is encased with a black strain relief boot. This cable utilizes RG62B/U cable... | |
| The 6223 coaxial test cable assembly adapter features a BNC Male coaxial test connector to an In-Line Y splicing block to a red 9202 banana plug (center) and a black... | |
| The 6224 coaxial test cable assembly adapter features a BNC Male coaxial test connector to an In-Line Y splicing block to a red 9203 stacking banana plug (center) and a... | |
| The 6245 coaxial test cable assembly adapter features our BNC Male to BNC Female coaxial test connectors. This cable utilizes RG62B/U cable with a specified length. | |
| The 6246 coaxial test cable assembly adapter features our BNC Male to BNC Male coaxial test connector jumper. This cable utilizes RG62B/U cable with a specified length. | |
| The 6252 coaxial test cable features a stacking double banana plug connector to cable only. The coaxial cable is RG62B/U. | |
| The 7022 coaxial test cable assembly adapter features our BNC Male coaxial test connector to cable only. This cable utilizes double shielded 75 Ohm video back panel cable with a... | |
| The 7026 coaxial test cable assembly adapter features our BNC Male to BNC Male coaxial test connector jumper. This cable utilizes double shielded 75 Ohm video back panel cable with... | |
| The 7426 coaxial test cable assembly adapter features our BNC Male to BNC Male coaxial test connector jumper. This cable utilizes RG59C/U cable with a specified length. | |
| The 7522 coaxial test cable assembly adapter features our BNC Male coaxial test connector to cable only. This cable utilizes RG59C/U cable with a specified length. | |
| The 7524 coaxial test cable assembly features a BNC Female to BNC Female jumper. These coaxial connectors are encased with black strain relief boots. These cable assemblies utilize RG59/U cable. | |
| The 7525 coaxial test cable assembly adapter features our BNC Male to BNC Female coaxial test connector jumper. These coaxial connectors are encased with black strain relief boots. This cable... | |
| The 7526 coaxial test cable assembly adapter features our BNC Male to BNC Male jumper. These coaxial connectors are encased with black strain relief boots. This cable utilizes RG59/U cable... | |
| The 7546 coaxial test cable assembly adapter features a BNC Male to BNC Male jumper. This cable utilizes RG59/U cable with a specified length. | |
| The 8709 is a Male BNC Connector with a brass body, fittings and a plated brass contact with a bright tarnish resistant finish for the 75 OHM Double Shielded Video... | |
| The 8910 is a Male BNC Connector with a brass body, fittings and a plated brass contact with a bright tarnish resistant finish for the RG59 Single Shielded Video Cable... | |
| The 8914 is a standard BNC Male connector with a brass body, fittings and a plated brass contact with a bright tarnish resistant finish for the MIC cable. | |
| The 9610 coaxial test cable is made with an RG configuration of RG58C/U and 19 x 0.0071 stranding. This spool measures at 20 AWG with PE (Polyethylene) insulation, and PVC... | |
| The 9611 coaxial test cable is made with an RG configuration of RG142B/U and solid stranding. This spool measures at 18 AWG with Teflon insulation. With 4 spool lengths available... | |
| The 9622 coaxial test cable is made with a configuration of 1 Pair MIC (Microphone) cable with 7 x 30 stranding. This spool measures at 22 AWG with PE (Polyethylene)... | |
| The 9630 coaxial test cable is made with a configuration of twisted 2 pair cable with 10 x 30 stranding. This spool measures at 20 AWG with Thermoplastic insulation. With... | |
| The 9640 coaxial test cable is made with an RG configuration of RG174/U and 7 x 34 stranding. This spool measures at 26 AWG with PE (Polyethylene) insulation, and PVC... | |
| The 9641 coaxial test cable is made with an RG configuration of RG315/U and 7 x 0.0067 stranding. This spool measures at 26 AWG with Teflon insulation. With 4 spool... | |
| The 9660 coaxial test cable is made with an RG configuration of RG213/U and 7 x 21 stranding. This spool measures at 13 AWG with PE (Polyethylene) insulation, and PVC... | |
| The 9661 coaxial test cable is made with an RG configuration of RG214/U and 7 x 0.0296 stranding. This spool measures at 13 AWG with PE (Polyethylene) insulation, and PVC... | |
| The 9662 coaxial test cable is made with an RG configuration of RG62B/U and 7 x 32 stranding. This spool measures at 24 AWG with PE (Polyethylene) insulation, and PVC... | |
| The 9670 coaxial test cable is made with a configuration of double shielded video cable with solid stranding. This spool measures at 20 AWG with PE (Polyethylene) insulation. With 4... | |
| The 9675 coaxial test cable is made with an RG configuration of RG59/U and 7 x 30 stranding. This spool measures at 22 AWG with PE (Polyethylene) insulation, and PVC... | |
| Utilizes one stacking double banana plug to an in-line splicing block with 20 AWG leads to stacking banana plugs. Thermoplastic insulated, 20 AWG, twisted pair cable. | |
| Utilizes one XLR male coaxial connector to alligator clips with 24 AWG, 2 twisted pair (MIC) cable. | |
| Variable Spacing Probe can be opened to a maximum of one inch (25.4 mm). The test cable uses RG174/U coaxial cable which splits via a Y-block into two shrouded banana... | |
| Variable Spacing Probe can be opened to a maximum of one inch (25.4 mm). The test cable uses RG174/U coaxial cable. The stacking double banana plug is our DB750. Ideal... | |
| Variable Spacing Probe can be opened to a maximum of one inch (25.4 mm). The test cable uses RG174/U coaxial cable. The stacking double banana plug is our DB750. The... |