E-Z-HOOK, a division of Tektest, Inc. Alligator Clip, 18 AWG PVC Test Lead 684

Description
The 684 is an alligator test lead popular for electrical component testing, circuits, and to create a solid connection. An insulated PVC sleeve covers the metal alligators on this 18 AWG PVC test lead jumper. Other alligator clip jumpers: (284) 22 AWG PVC , (684M) 18 AWG miniature alligator clip, (284M) 22 AWG PVC mini alligator clip. Applications: The main use of an alligator clip is for an electrical connection. The clip is attached to components to establish and maintain a connection for product use or testing. Features: Alligator clip jaw opening 0.31 in (7.92 mm); fits over components up to that size. The PVC insulation boot slips over the metal clip to prevent it from touching other metals and creating accidental short.
Request a Quote Datasheet
Description
The 684 is an alligator test lead popular for electrical component testing, circuits, and to create a solid connection. An insulated PVC sleeve covers the metal alligators on this 18 AWG PVC test lead jumper. Other alligator clip jumpers: (284) 22 AWG PVC , (684M) 18 AWG miniature alligator clip, (284M) 22 AWG PVC mini alligator clip. Applications: The main use of an alligator clip is for an electrical connection. The clip is attached to components to establish and maintain a connection for product use or testing. Features: Alligator clip jaw opening 0.31 in (7.92 mm); fits over components up to that size. The PVC insulation boot slips over the metal clip to prevent it from touching other metals and creating accidental short.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alligator Clip, 18 AWG PVC Test Lead - 684 - E-Z-HOOK, a division of Tektest, Inc.
Irwindale, CA, United States
Alligator Clip, 18 AWG PVC Test Lead
684
Alligator Clip, 18 AWG PVC Test Lead 684
The 684 is an alligator test lead popular for electrical component testing, circuits, and to create a solid connection. An insulated PVC sleeve covers the metal alligators on this 18 AWG PVC test lead jumper. Other alligator clip jumpers: (284) 22 AWG PVC , (684M) 18 AWG miniature alligator clip, (284M) 22 AWG PVC mini alligator clip. Applications: The main use of an alligator clip is for an electrical connection. The clip is attached to components to establish and maintain a connection for product use or testing. Features: Alligator clip jaw opening 0.31 in (7.92 mm); fits over components up to that size. The PVC insulation boot slips over the metal clip to prevent it from touching other metals and creating accidental short.

The 684 is an alligator test lead popular for electrical component testing, circuits, and to create a solid connection. An insulated PVC sleeve covers the metal alligators on this 18 AWG PVC test lead jumper.

  • Other alligator clip jumpers: (284) 22 AWG PVC , (684M) 18 AWG miniature alligator clip, (284M) 22 AWG PVC mini alligator clip.

Applications:

  • The main use of an alligator clip is for an electrical connection. The clip is attached to components to establish and maintain a connection for product use or testing.

Features:

  • Alligator clip jaw opening 0.31 in (7.92 mm); fits over components up to that size.
  • The PVC insulation boot slips over the metal clip to prevent it from touching other metals and creating accidental short.
Supplier's Site Datasheet

Technical Specifications

  E-Z-HOOK, a division of Tektest, Inc.
Product Category Electrical Test Probes
Product Number 684
Product Name Alligator Clip, 18 AWG PVC Test Lead
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

0.030″ Dia. Socket to Miniature Banana Plug , 22 AWG PVC Test Lead - 9869 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
XL1 Mini-Hook to Meter Banana Plug, 18 AWG PVC Test Lead - 605XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Piercing Alligator Clip to Stacking Banana Plug, 18 AWG PVC Test Lead - 681P - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Pin Tip Probe to Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 667 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details