Our 60134 Test Lead is our 34 model Test Needle Probe to Stacking Standard Banana Plug on a 20 AWG Coil Cord wire. Coil cord extends from approximately 10 to 60. The 0.45 Needle tip probe has a 0.080 diameter and is housed in a tapered nylon body with E-Z-Grip Finger Flange Handle. The Stacking Banana Plug is our 9260.
| E-Z-HOOK, a division of Tektest, Inc. | |
|---|---|
| Product Category | Electrical Test Probes |
| Product Number | 60134C |
| Product Name | Needle Tip Probe to Stacking Banana Plug, 20 AWG PVC Coil Cord Test Lead |
| Probe Type | Voltage |