E-Z-HOOK, a division of Tektest, Inc. Alligator Clip to 0.14″ Spade Lug, 18 AWG PVC Test Lead 689

Description
The 689 test lead features the 9274 standard insulated alligator (crocodile) clip to the 9209 insulated spade lug terminal with the diameter of the spade measuring at 0.14 in (3.556 mm). These test leads are 18 AWG PVC wire or 20 AWG coil cord wire.
Request a Quote
Description
The 689 test lead features the 9274 standard insulated alligator (crocodile) clip to the 9209 insulated spade lug terminal with the diameter of the spade measuring at 0.14 in (3.556 mm). These test leads are 18 AWG PVC wire or 20 AWG coil cord wire.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Alligator Clip to 0.14″ Spade Lug, 18 AWG PVC Test Lead - 689 - E-Z-HOOK, a division of Tektest, Inc.
Irwindale, CA, United States
Alligator Clip to 0.14″ Spade Lug, 18 AWG PVC Test Lead
689
Alligator Clip to 0.14″ Spade Lug, 18 AWG PVC Test Lead 689
The 689 test lead features the 9274 standard insulated alligator (crocodile) clip to the 9209 insulated spade lug terminal with the diameter of the spade measuring at 0.14 in (3.556 mm). These test leads are 18 AWG PVC wire or 20 AWG coil cord wire.

The 689 test lead features the 9274 standard insulated alligator (crocodile) clip to the 9209 insulated spade lug terminal with the diameter of the spade measuring at 0.14 in (3.556 mm). These test leads are 18 AWG PVC wire or 20 AWG coil cord wire.

Supplier's Site

Technical Specifications

  E-Z-HOOK, a division of Tektest, Inc.
Product Category Electrical Test Probes
Product Number 689
Product Name Alligator Clip to 0.14″ Spade Lug, 18 AWG PVC Test Lead
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

XP Pistol Grip, X100W2 Mini-Hook, Pin Socket - 8002 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Stacking Banana Plug Jumper, 18 AWG PVC Test Lead - 9111 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Banana, Meter Interface - 461-1174-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration AlligatorClip; Pin and Socket
Voltage Rating 5000 volts
Approvals RoHS Compliant
View Details
XH Macro-Hook to Banana Plug, 18 AWG PVC Test Lead - BXH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details