The 63340 test lead is a long handle test probe to Shrouded Right Angle Banana Plug on an 18 AWG PVC wire. The test probe has a clear acrylic 30” handle, that can be unscrewed into two 15” halves for easy storage. It comes with probe tip 9398, which has a 0.080” diameter pin tip. The Shrouded Right-Angle Standard Banana Plug is our 9302. Wire length measurement is made from the back of the 30” handle to the connector. Additional long handle replacement tips 9399 and 9400 are also available for purchase. R/B sets include a zipper nylon storage pouch.
| E-Z-HOOK, a division of Tektest, Inc. | |
|---|---|
| Product Category | Electrical Test Probes |
| Product Number | 63340 |
| Product Name | Long Handle Probe to Shrouded R/A Banana Plug, 18 AWG PVC Test Lead |
| Probe Type | Voltage |