E-Z-HOOK, a division of Tektest, Inc. Pin Tip Probe to Shrouded R/A Banana Plug, 18 AWG PVC Test Lead 667

Description
Our 667 Test Lead is our 30 model Test Pin Probe to Shrouded Right Angle Standard Banana Plug with an outside diameter of 0.462” on an 18 AWG PVC wire. The 0.35” Pin tip 30 model probe has a 0.080” diameter and is housed in a tapered nylon body with E-Z-Grip Finger Flange Handle. The Shrouded Right-Angle Banana Plug is our 9301.
Request a Quote
Description
Our 667 Test Lead is our 30 model Test Pin Probe to Shrouded Right Angle Standard Banana Plug with an outside diameter of 0.462” on an 18 AWG PVC wire. The 0.35” Pin tip 30 model probe has a 0.080” diameter and is housed in a tapered nylon body with E-Z-Grip Finger Flange Handle. The Shrouded Right-Angle Banana Plug is our 9301.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pin Tip Probe to Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 667 - E-Z-HOOK, a division of Tektest, Inc.
Irwindale, CA, United States
Pin Tip Probe to Shrouded R/A Banana Plug, 18 AWG PVC Test Lead
667
Pin Tip Probe to Shrouded R/A Banana Plug, 18 AWG PVC Test Lead 667
Our 667 Test Lead is our 30 model Test Pin Probe to Shrouded Right Angle Standard Banana Plug with an outside diameter of 0.462” on an 18 AWG PVC wire. The 0.35” Pin tip 30 model probe has a 0.080” diameter and is housed in a tapered nylon body with E-Z-Grip Finger Flange Handle. The Shrouded Right-Angle Banana Plug is our 9301.

Our 667 Test Lead is our 30 model Test Pin Probe to Shrouded Right Angle Standard Banana Plug with an outside diameter of 0.462” on an 18 AWG PVC wire. The 0.35” Pin tip 30 model probe has a 0.080” diameter and is housed in a tapered nylon body with E-Z-Grip Finger Flange Handle. The Shrouded Right-Angle Banana Plug is our 9301.

Supplier's Site

Technical Specifications

  E-Z-HOOK, a division of Tektest, Inc.
Product Category Electrical Test Probes
Product Number 667
Product Name Pin Tip Probe to Shrouded R/A Banana Plug, 18 AWG PVC Test Lead
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Sq. Socket to Miniature Alligator Clip, 22 AWG PVC Test Lead - 9173 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
XPL Pistol Grip to Lead Only, 18 AWG PVC Test Lead - 613XPL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
XJL Macro-Hook to 9309 Shrouded R/A Banana Socket, 18 AWG PVC Test Lead - 634XJL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Banana, Meter Interface - 461-1128-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Pin and Socket
Voltage Rating 5000 volts
Approvals RoHS Compliant
View Details