The 635W test lead features the X100WA mini-hook to the 9305 standard (4 mm style) stacking shrouded right-angle banana plug. The diameter of the plug is 0.19 in (4.83 mm) and the socket is 0.154 in (3.91 mm). The X100WA mini-hook is the same as our X100W, with the exception of a larger wire exit hole to accommodate the heavier gauge wire. These test leads utilize 18 AWG PVC wire or 20 AWG PVC coil cord wire.
| E-Z-HOOK, a division of Tektest, Inc. | |
|---|---|
| Product Category | Electrical Test Probes |
| Product Number | 635W |
| Product Name | X100W Mini-Hook to 9305 Stacking Shrouded Right Angle Banana Plug, 18 AWG PVC Test Lead |
| Probe Type | Voltage |