E-Z-HOOK, a division of Tektest, Inc. Datasheets for Electrical Test Probes
Electric test probes are used to establish a connection between a circuit under test and the measuring instrument.
Electrical Test Probes: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 11 Position PCB Connector with 11 multi-color 9″ test leads to 0.025″ square socket connectors. Test lead wire is 22 AWG PVC insulated. | |
| 2 Position PCB Connector with 2 gray 9″ test leads to 0.025″ square socket connectors. Test lead wire is 22 AWG PVC insulated. | |
| 20 Position (2 x 10) PCB Connector with 20 assorted color 9″ test leads to 0.025″ square socket connectors. Test lead wire is 22 AWG PVC insulated. | |
| 3 Position PCB Connector with a red, green, and gray, 9″ test leads to 0.025″ square socket connectors. Test lead wire is 22 AWG PVC insulated. | |
| A heavy-duty test hook, the XH is one of E-Z-Hook’s Macro-Hook test connectors. The rugged body and thicker blade are perfect for industrial, energy, and automotive connections over large leads,... | |
| A little over one inch the micro-sized XEP piercing connector is ideal in environments where size and reliability of connection are essential. Features include a V-shaped tip design for separating... | |
| E-Z-Link continuous jumpers are available with insulated 0.025″ (0.635 mm) square socket connectors evenly spaced on 2″ (50.4 mm) wire lengths. The square sockets are constructed with a brass body... | |
| E-Z-Link continuous jumpers are available with insulated 0.025″ (0.635 mm) square socket connectors evenly spaced on 3″ (76.2 mm) wire lengths. The square sockets are constructed with a brass body... | |
| E-Z-Link continuous jumpers are available with insulated 0.025″ (0.635 mm) square socket connectors evenly spaced on 4″ (101.6 mm) wire lengths. The square sockets are constructed with a brass body... | |
| E-Z-Link continuous jumpers are available with insulated 0.025″ (0.635 mm) square socket connectors evenly spaced on 5″ (127 mm) wire lengths. The square sockets are constructed with a brass body... | |
| E-Z-Link continuous jumpers are available with insulated 0.025″ (0.635 mm) square socket connectors evenly spaced on 6″ (152 mm) wire lengths. The square sockets are constructed with a brass body... | |
| Less than one inch long, the micro-sized XEP piercing connector is ideal in environments where size and reliability of connection are essential. Features include a V-shaped tip design for separating... | |
| Our BXJ test lead features our XJ Macro-Hook to our 9214 Standard Banana Plug. These test leads are made with 18 AWG PVC wire. | |
| Our BXL1 test lead features our XL1 Mini-Hook to our 9202 Standard Banana Plug. These test leads are made with 22 AWG PVC wire. | |
| Our CX1W test lead features our X100W Mini-Hook to our 9213 Miniature Banana Plug with the diameter of the plug measuring at 0.108 in (2.74 mm). These test leads are... | |
| Our CXL1 test lead features our XL1 Mini-Hook to our 9213 Miniature Banana Plug with the diameter of the plug measuring at 0.108 in (2.74 mm). These test leads are... | |
| Our CXM test lead features our XM Micro-Hook to our 9213 Miniature Banana Plug with the diameter of the plug measuring at 0.108 in (2.74 mm). These test leads are... | |
| Our CXR test lead features our XR Mini-Hook to our 9213 Miniature Banana Plug with the diameter of the plug measuring at 0.108 in (2.74 mm). These test leads are... | |
| Our P25 micro-hook test connector, the original Pico-Hook, features a 0.025 in (0.635 mm) gold-plated square pin that is designed specifically for narrow test contact areas, and an ultra-thin blade... | |
| Our P25-NM micro-hook test connector, is a modified version of the P25 micro-hook. This hook is identical to the P25 micro-hook, with the exception of a non-magnetic spring. It also... | |
| Our P25SS micro-hook test connector, is a modified version of the P25 micro-hook. This hook is identical to the P25 micro-hook, with the exception of a stainless steel contact blade. | |
| Our P303 test lead features a modified version of our P25 Pico Micro-Hook to our 9205-HS Square Socket with Heat Shrink Sleeve with the diameter of the socket measuring at... | |
| Our P304 test lead features a modified version of our P25 Pico Micro-Hook to our P25 Pico Micro-Hook jumper. The Pico is identical to the P25 connector except the square... | |
| Our P313 test lead features a modified version of our P25 Pico Micro-Hook to lead only. The Pico is identical to the P25 connector except the square pin is replaced... | |
| Our P330 test lead features a modified version of our P25 Pico Micro-Hook to our 9265-HS Square Pin with Heat Shrink Sleeve with the diameter of the pin measuring at... | |
| Our P730 test lead features a modified version of our P25 Pico Micro-Hook to our 9265-HS Square Pin with Heat Shrink Sleeve with the diameter of the pin measuring at... | |
| Our X100WX hypo-action, mini-hook test connector, is a modified high temperature version of the X100W mini-hook. Identical to the X100W mini-hook with the exception of being molded of mineral reinforced... | |
| Our XG25 micro-hook test connector, is one of three sizes of the E-Z-Micro-Lock Hooks that we manufacture. The XG25 fits holes from 0.025 in (0.64 mm) to 0.027 in (0.69... | |
| Our XG31 micro-hook test connector, is one of three sizes of the E-Z-Micro-Lock Hooks that we manufacture. The XG31 fits holes from 0.031 in (0.787 mm) to 0.033 in (0.838... | |
| Our XG40 micro-hook test connector, is one of three sizes of the E-Z-Micro-Lock Hooks that we manufacture. The XG40 fits holes from 0.040 in (1.016 mm) to 0.042 in (1.066... | |
| Our XL1 mini-hook test connector, the long mini-hook, is a modified version of E-Z-Hooks original X100W hypo-action mini-hook. This hook is identical with the exception of a 5 in (127... | |
| Our XL1A mini-hook test connector, the long mini-hook, is a modified version of the XL1 hypo-action mini-hook. This hook is identical with the exception of an increased 0.165 in (4.19... | |
| Our XL2 mini-hook test connector, the long test hook, is a modified version of the XL1 hypo-action mini-hook. This hook is identical with the exception of an extended rectangular tip... | |
| Our XL2A mini-hook test connector, the long test hook, is a modified version of the XL1 hypo-action mini-hook. This hook is identical with the exception of an increased 0.165 in... | |
| Our XM-NM hypo-action, micro-hook test connector, is a modified version of the XM micro-hook. This hook is identical to the XM micro-hook, with the exception of a non-magnetic spring. With... | |
| Our XM25 hypo-action, micro-hook test connector, is a modified version of the XM micro-hook. This hook is identical to the XM micro-hook, with the exception of a gold-plated beryllium copper... | |
| Our XP1 pistol grip mini-hook test connector combines our X100W hook and a pistol grip handle. This hook provides the X100W mini-hook size and convenience with a handle capable of... | |
| Our XP1-NM pistol grip mini-hook test connector combines our X100W hook and a pistol grip handle. This hook provides the X100W mini-hook size and convenience with a handle capable of... | |
| Our XP2 pistol grip mini-hook test connector combines our X100W2 hook and a pistol grip handle. This hook provides the X100W2 mini-hook size and convenience with a handle capable of... | |
| Our XP2-NM pistol grip mini-hook test connector combines our X100W2 hook and a pistol grip handle. This hook provides the X100W2 mini-hook size and convenience with a handle capable of... | |
| Our XPL1 pistol grip mini-hook test connector combines our XL1 hook and a pistol grip handle. This hook provides the XL1 mini-hook size and convenience with a handle capable of... | |
| Our XPL1-NM pistol grip mini-hook test connector combines our XL1 hook and a pistol grip handle. This hook provides the XL1 mini-hook size and convenience with a handle capable of... | |
| Our XPL2 pistol grip mini-hook test connector combines our XL2 hook and a pistol grip handle. This hook provides the XL2 mini-hook size and convenience with a handle capable of... | |
| Our XPL2-NM pistol grip mini-hook test connector combines our XL2 hook and a pistol grip handle. This hook provides the XL2 mini-hook size and convenience with a handle capable of... | |
| Our XR25 mini-hook test connector is a modified version the XR hypo-action mini-hook. It features a square post accessible though the wire exit hole in the plunger that is designed... | |
| Our XRA mini-hook test connector is a modified version of the XR hypo-action mini-hook. This hook is identical with the exception of an increased 0.165 in (4.19 mm) X 0.218... | |
| PCB Multi-Lead Assembly | |
| The BXHL test lead features our XJL Insulation Piercing Macro-Hook to 9214 Standard Banana Plug. The diameter of the plug is 0.175 in (4.445 mm). These test leads utilize 18... | |
| The BXK test lead features our XK Micro-Hook to 9202 Standard Banana Plug. The diameter of the plug is 0.175 in (4.445 mm). These test leads utilize 22 AWG PVC... | |
| The BXM test lead features our XM Micro-Hook to 9202 Standard Banana Plug. The diameter of the plug is 0.175 in (4.445 mm). These test leads utilize 22 AWG PVC... | |
| The narrow body insulation-piercing XEL macro test hook w/ banana sockets is designed for piercing 32-18 AWG wire. The narrow body design makes testing easy in smaller, hard to reach... | |
| The P703 test lead features a modified version of our P25 pico micro-hook to 9205-HS square socket with a heat shrink sleeve. The diameter of the socket is 0.025 in... | |
| The P704 test lead features a modified version of our P25 Pico Micro-Hook to P25 Pico Micro-Hook jumper. The Pico is identical to the P25 connector except the square pin... | |
| The P713 test lead features a modified version of our P25 Pico Micro-Hook to lead only. The Pico is identical to the P25 connector except the square pin is replaced... | |
| The SALE-63 is our discontinued non-RoHS and non-REACH compliant model of our current 63. For our newer model 63 that is RoHS and REACH complaint, please check out that page. | |
| The SALE-65 is our discontinued non-RoHS and non-REACH compliant model of our current 65. For our newer model 65 that is RoHS and REACH complaint, please check out that page. | |
| The SALE-66 is our discontinued non-RoHS and non-REACH compliant model of our current 66. For our newer model 66 that is RoHS and REACH complaint, please check out that page. | |
| The SALE-P25SS is our discontinued non-RoHS and non-REACH compliant model of our current P25SS. For our newer model P25SS that is RoHS and REACH complaint, please check out that page. | |
| The SALE-XK is our discontinued non-RoHS and non-REACH compliant model of our current XK. For our newer model XK that is RoHS and REACH compliant, please check out that page. | |
| The SALE-XK25SS is our discontinued non-RoHS and non-REACH compliant model of our current XK25SS. For our newer model XK25SS that is RoHS and REACH compliant, please check out that page. | |
| The ultra thin X2015 double-hook (double-grabber) test connector is the smallest of E-Z-Hook’s micro-hooks, fully insulated to provide a solid contact in the smallest test environments. The 0.03 in (0.76... | |
| The X100W hypo-action, mini-hook test connector, is the first of its kind and E-Z-Hooks original mini-hook. Since entering the market over 60 years ago, this hook has been our base... | |
| The X100W-NM non-magnetic, mini-hook test connector, is a modified version of E-Z-Hooks original X100W mini-hook. This hypo-action hook is identical to the X100W mini-hook, but with the exception of non-magnetic... | |
| The X100W2 hypo-action, mini-hook test connector, is a modified version of the X100W mini-hook. This hook is identical, but with the exception of an extended rectangular tip of 0.065 in... | |
| The X100W2A hypo-action, mini-hook test connector, is a modified version of the X100W mini-hook. This hook is identical with the exception of an increased 0.165 in (4.19 mm) x 0.218... | |
| The X100WA hypo-action, mini-hook test connector, is a modified version of the X100W mini-hook. This hook is identical with the exception of an increased 0.165 in (4.19 mm) by 0.218... | |
| The X100WXH hypo-action, mini-hook test connector, is a modified high temperature version of the X100W mini-hook. Molded of glass reinforced nylon, the X100WXH can accommodate a maximum temperature of 350°F... | |
| The XCH macro-hook test connector is a modified version of E-Z-Hook’s original XH macro-hook, with a copper contact blade in order to provide greater current capacity. Similarly, the XHCL provides... | |
| The XCHL macro-hook test connector is a modified version of E-Z-Hook’s original XHL long body macro-hook, with a copper contact blade in order to provide greater current capacity. Similarly, the... | |
| The XD macro-hook test connector is a modified version of E-Z-Hook’s original XH macro-hook, with a right-angle (r/a) contact hook bend. Similarly, the XDL test hook provides a longer body... | |
| The XDL macro-hook test connector is a modified version of E-Z-Hook’s original XHL long macro-hook, with a right-angle (r/a) contact hook bend. Similarly, the XD provides a short body version... | |
| The XHL long macro-hook test connector, E-Z-Hook’s largest heavy-duty test hook, is is over 5” in length. The rugged body and thicker blade are perfect for industrial, energy, telecom, and... | |
| The XJ insulation-piercing macro-hook test connector is a modified version of E-Z-Hook’s original heavy-duty XH macro-hook. This insulation-piercing needle inside the hook provides a contact tip for piercing wire. The... | |
| The XJL insulation-piercing macro-hook test connector is a modified version of E-Z-Hook’s original heavy-duty XHL macro-hook. This insulation-piercing needle inside the hook provides a contact tip for piercing wire. The... | |
| The XK25SS micro-hook double gripper has a narrow body design allowing for side by side connections where high density is required. The stainless steel double hooks are retracted by a... | |
| The XKM micro-hook, double-hook (double-gripper) test connector offers a dual hook opening that assure a solid contact with easy-to-use spring loaded design. Other Double-Hooks: (X2015) smaller thinner connector with 0.030... | |
| The XM hypo-action, micro-hook test connector, is the base model for the standard micro-hooks and is designed for use where weight and leverage may damage components. Its lightweight body and... | |
| The XM25 hypo-action, micro-hook test connector, is a modified version of the XM micro-hook. This hook is identical to the XM micro-hook, with the exception of a stainless-steel contact blade... | |
| The XMR Micro-Hook has a narrow body design and single wide hook for superior test connection and lower resistance on delicate IC components and wires. Perfect for multiple side by... | |
| The XMX hypo-action, micro-hook test connector, is a modified high temperature version of the XM micro-hook. Molded of mineral reinforced nylon, the XMX can accommodate a maximum temperature of 300oF... | |
| The XR hypo-action, mini-hook test connector, is a modified version of E-Z-Hooks original X100W hypo-action mini-hook. The mid-size XR hook with an increased blade thickness and widened hook bend bridges... | |
| This popular test lead is perfect for general electronic testing requirements. The standard banana plug is a popular connector for most test equipment and the XR mini-hook provides a durable... | |
| XB-4 insulation-piercing wire clamp to stacking shrouded right-angle banana plug test lead. Instant continuity confirmation lets you move directly to voltage checking to disarm or continue diagnostics. Connectors are made... |
| << Prev |