The 291 test lead features the 9274 standard insulated alligator (crocodile) clip to the 9211 standard pin socket (jack) test connectors. The diameter of the socket is 0.080 in (2.03 mm). These test leads utilize 22 AWG PVC wire.
| E-Z-HOOK, a division of Tektest, Inc. | |
|---|---|
| Product Category | Electrical Test Probes |
| Product Number | 291 |
| Product Name | Alligator Clip to 0.080″ Pin Socket, 22 AWG PVC Test Lead |
| Probe Type | Voltage |