E-Z-HOOK, a division of Tektest, Inc. Stacking Shrouded R/A Banana Plug to Shrouded R/A Banana Plug 18 AWG PVC Test Lead 9837

Description
This shrouded banana plug test lead provided the ultimate flexibility with a right angle banana plug and a stacking banana plug and socket. These shielded connectors are both right angle styles, a popular banana plug among technicians. Other stacking banana plugs: Applications: Compatible with most Fluke, B & K Precision, HP, Beckman, Amprobe, Meterman, Greenlee, and other voltage test instruments and digital multimeters with recessed receptacles for shrouded plugs. Features: Fully insulated rugged plastic body. Banana plug and socket (4mm banana plug style) remains shielded from contact due to shrouded body design. Heavy duty 18 AWG PVC wire test lead provides solid continuity
Request a Quote
Description
This shrouded banana plug test lead provided the ultimate flexibility with a right angle banana plug and a stacking banana plug and socket. These shielded connectors are both right angle styles, a popular banana plug among technicians. Other stacking banana plugs: Applications: Compatible with most Fluke, B & K Precision, HP, Beckman, Amprobe, Meterman, Greenlee, and other voltage test instruments and digital multimeters with recessed receptacles for shrouded plugs. Features: Fully insulated rugged plastic body. Banana plug and socket (4mm banana plug style) remains shielded from contact due to shrouded body design. Heavy duty 18 AWG PVC wire test lead provides solid continuity
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Stacking Shrouded R/A Banana Plug to Shrouded R/A Banana Plug 18 AWG PVC Test Lead - 9837 - E-Z-HOOK, a division of Tektest, Inc.
Irwindale, CA, United States
Stacking Shrouded R/A Banana Plug to Shrouded R/A Banana Plug 18 AWG PVC Test Lead
9837
Stacking Shrouded R/A Banana Plug to Shrouded R/A Banana Plug 18 AWG PVC Test Lead 9837
This shrouded banana plug test lead provided the ultimate flexibility with a right angle banana plug and a stacking banana plug and socket. These shielded connectors are both right angle styles, a popular banana plug among technicians. Other stacking banana plugs: Applications: Compatible with most Fluke, B & K Precision, HP, Beckman, Amprobe, Meterman, Greenlee, and other voltage test instruments and digital multimeters with recessed receptacles for shrouded plugs. Features: Fully insulated rugged plastic body. Banana plug and socket (4mm banana plug style) remains shielded from contact due to shrouded body design. Heavy duty 18 AWG PVC wire test lead provides solid continuity

This shrouded banana plug test lead provided the ultimate flexibility with a right angle banana plug and a stacking banana plug and socket. These shielded connectors are both right angle styles, a popular banana plug among technicians.

  • Other stacking banana plugs:

Applications:

  • Compatible with most Fluke, B & K Precision, HP, Beckman, Amprobe, Meterman, Greenlee, and other voltage test instruments and digital multimeters with recessed receptacles for shrouded plugs.

Features:

  • Fully insulated rugged plastic body.
  • Banana plug and socket (4mm banana plug style) remains shielded from contact due to shrouded body design.
  • Heavy duty 18 AWG PVC wire test lead provides solid continuity
Supplier's Site

Technical Specifications

  E-Z-HOOK, a division of Tektest, Inc.
Product Category Electrical Test Probes
Product Number 9837
Product Name Stacking Shrouded R/A Banana Plug to Shrouded R/A Banana Plug 18 AWG PVC Test Lead
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Long Handle Probe to 0.080″ Pin Plug, 18 AWG PVC Test Lead - AX640 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
XM Micro-Hook to Meter Banana Plug, 22 AWG PVC Test Lead - 205XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Banana, Meter Interface - 601XL1-36RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Voltage Rating 5000 volts
View Details
Banana, Meter Interface - 461-1174-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration AlligatorClip; Pin and Socket
Voltage Rating 5000 volts
Approvals RoHS Compliant
View Details