E-Z-HOOK, a division of Tektest, Inc. X100W Mini-Hook to Meter Pin Plug, 18 AWG PVC Test Lead 606W

Description
The 606W test lead features our X100WA Mini-Hook to 9207 Meter Pin Plug. The diameter of the plug is 0.080 in (2.03 mm). The X100WA Mini-Hook is the same as our X100W, with the exception of a larger wire exit hole to accommodate the heavier gauge wire. These test leads utilize 18 AWG PVC wire or 20 AWG PVC coil cord wire.
Request a Quote Datasheet
Description
The 606W test lead features our X100WA Mini-Hook to 9207 Meter Pin Plug. The diameter of the plug is 0.080 in (2.03 mm). The X100WA Mini-Hook is the same as our X100W, with the exception of a larger wire exit hole to accommodate the heavier gauge wire. These test leads utilize 18 AWG PVC wire or 20 AWG PVC coil cord wire.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
X100W Mini-Hook to Meter Pin Plug, 18 AWG PVC Test Lead - 606W - E-Z-HOOK, a division of Tektest, Inc.
Irwindale, CA, United States
X100W Mini-Hook to Meter Pin Plug, 18 AWG PVC Test Lead
606W
X100W Mini-Hook to Meter Pin Plug, 18 AWG PVC Test Lead 606W
The 606W test lead features our X100WA Mini-Hook to 9207 Meter Pin Plug. The diameter of the plug is 0.080 in (2.03 mm). The X100WA Mini-Hook is the same as our X100W, with the exception of a larger wire exit hole to accommodate the heavier gauge wire. These test leads utilize 18 AWG PVC wire or 20 AWG PVC coil cord wire.

The 606W test lead features our X100WA Mini-Hook to 9207 Meter Pin Plug. The diameter of the plug is 0.080 in (2.03 mm). The X100WA Mini-Hook is the same as our X100W, with the exception of a larger wire exit hole to accommodate the heavier gauge wire. These test leads utilize 18 AWG PVC wire or 20 AWG PVC coil cord wire.

Supplier's Site Datasheet

Technical Specifications

  E-Z-HOOK, a division of Tektest, Inc.
Product Category Electrical Test Probes
Product Number 606W
Product Name X100W Mini-Hook to Meter Pin Plug, 18 AWG PVC Test Lead
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

XJL Macro-Hook to 0.080″ Pin Plug, 18 AWG PVC Test Lead - AXJL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Banana, Meter Interface - 461-1131-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Pin and Socket
Voltage Rating 5000 volts
Approvals RoHS Compliant
View Details
Banana, Meter Interface - 461-1134-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Pin and Socket
Voltage Rating 5000 volts
Approvals RoHS Compliant
View Details
Needle Tip Probe to Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 63234 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details