E-Z-HOOK, a division of Tektest, Inc. Datasheets for Video Cables

Video cables are used for the transmission of video signals, including monochrome, composite and component color video signals. 
Video Cables: Learn more

Product Name Notes
The 7022 coaxial test cable assembly adapter features our BNC Male coaxial test connector to cable only. This cable utilizes double shielded 75 Ohm video back panel cable with a...
The 7026 coaxial test cable assembly adapter features our BNC Male to BNC Male coaxial test connector jumper. This cable utilizes double shielded 75 Ohm video back panel cable with...
The 8709 is a Male BNC Connector with a brass body, fittings and a plated brass contact with a bright tarnish resistant finish for the 75 OHM Double Shielded Video...
The 8910 is a Male BNC Connector with a brass body, fittings and a plated brass contact with a bright tarnish resistant finish for the RG59 Single Shielded Video Cable...
The 9670 coaxial test cable is made with a configuration of double shielded video cable with solid stranding. This spool measures at 20 AWG with PE (Polyethylene) insulation. With 4...
The SALE-8709 is a Male BNC Connector with a brass body, fittings and a plated brass contact with a bright tarnish resistant finish for the 75 OHM Double Shielded Video...
The SALE-8910 is a Male BNC Connector with a brass body, fittings and a plated brass contact with a bright tarnish resistant finish for the RG59 Single Shielded Video Cable...