E-Z-HOOK, a division of Tektest, Inc. Datasheets for Hookup Wires
Hookup wires are used in low current, low voltage (under 1000 V) applications within enclosed electronic equipment. They are also used in control panels, meters, computers, business machines, and appliances.
Hookup Wires: Learn more
| Product Name | Notes |
|---|---|
| The 9501 is a single conductor, stranded hook-up, test lead wire on a durable metal spool. This electrical or industrial wire is highly flexible 28 AWG, 19/40 tinned copper stranded... | |
| The 9504 is a single conductor, stranded hook-up, test lead wire on a durable metal spool. This electrical or industrial wire spool is highly flexible 22 AWG, 66 x 40... | |
| The 9505 is single conductor, hook-up, test lead wire on a durable metal spool with a specified length. This electrical or industrial wire is flexible 20 AWG wire coated with... | |
| The 9506 is a single conductor, stranded hook-up, test lead wire on a durable metal spool. This electrical or industrial wire is highly flexible 18 AWG, 65/36 stranded tinned copper... | |
| The 9507 flexible test lead wire is made with 65 x 36 tinned copper stranding for higher quality flexibility. This spool measures at 18 AWG with Rubber insulation. With 2... | |
| The 9508 flexible test lead wire is made with 65 x 36 tinned copper stranding for higher quality flexibility. This spool measures at 18 AWG with Silicone insulation. With 2... | |
| The 9509 flexible test lead wire is made with 105 x 36 tinned copper stranding for higher quality flexibility. This spool measures at 16 AWG with PVC (Polyvinyl Chloride) insulation. | |
| The 9510 flexible test lead wire is made with 105 x 34 tinned copper stranding for higher quality flexibility. This spool measures at 14 AWG with PVC (Polyvinyl Chloride) insulation. | |
| The 9514 is a single conductor, stranded hook-up, test lead wire on a durable metal spool. This electrical or industrial wire spool is highly flexible 22 AWG wire coated with... | |
| The 9527 flexible test lead wire is made with 19 x 36 silvered copper stranding for higher quality flexibility. This spool measures at 24 AWG with Teflon insulation. With 10... | |
| The SALE-9704 is our discontinued non-RoHS and non-REACH compliant model of our current 9704. For our newer model 9704 that is RoHS and REACH complaint, please check out that page. | |
| The SALE-9706 is our discontinued non-RoHS and non-REACH compliant model of our current 9706. For our newer model 9706 that is RoHS and REACH complaint, please check out that page. |