E-Z-HOOK, a division of Tektest, Inc. Datasheets for Phone Jacks and Plugs

Phone jacks and plugs are connectors used with telephones. They are also known as modular jacks (female) and modular plugs (male).
Phone Jacks and Plugs: Learn more

Product Name Notes
Connectors & Adapters, Coaxial
The 8035 Phone Needle Point to Female 6-32 Thread has both the contact point and 6-32 thread in plated steel with a needle diameter of 0.62”, and a heat shrink...
The SALE-9320 is a Bantam Phone Plug Connector. The frame is nickel plated machined brass. All internal insulation is injection molded nylon. The handle is a black molded flexible rubber...