steute Wireless Hand Remote Control RF HB SW922-NET

Description
Features/Options sWave.NET® wireless technology Keypad with four function keys Surrounding sealing (shock protection) With lanyard keychain mounting Technical data Standards EN 60947-5-1; EN 61000-6-2, -6-3, EN 61000-4-2, -4-20; EN 301 489-1; EN 301 489-3; EN 300 220-1; EN 300 220-2 Enclosure ABS graphite grey, similar to RAL 7024, decor seal made of TPE signal red similar to RAL 3001 Degree of protection IP 54 to IEC/EN 60529 Protocol sWave.NET ®
Datasheet
Description
Features/Options sWave.NET® wireless technology Keypad with four function keys Surrounding sealing (shock protection) With lanyard keychain mounting Technical data Standards EN 60947-5-1; EN 61000-6-2, -6-3, EN 61000-4-2, -4-20; EN 301 489-1; EN 301 489-3; EN 300 220-1; EN 300 220-2 Enclosure ABS graphite grey, similar to RAL 7024, decor seal made of TPE signal red similar to RAL 3001 Degree of protection IP 54 to IEC/EN 60529 Protocol sWave.NET ®
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Hand Remote Control - RF HB SW922-NET - steute
Ridgefield, CT, USA
Wireless Hand Remote Control
RF HB SW922-NET
Wireless Hand Remote Control RF HB SW922-NET
Features/Options sWave.NET® wireless technology Keypad with four function keys Surrounding sealing (shock protection) With lanyard keychain mounting Technical data Standards EN 60947-5-1; EN 61000-6-2, -6-3, EN 61000-4-2, -4-20; EN 301 489-1; EN 301 489-3; EN 300 220-1; EN 300 220-2 Enclosure ABS graphite grey, similar to RAL 7024, decor seal made of TPE signal red similar to RAL 3001 Degree of protection IP 54 to IEC/EN 60529 Protocol sWave.NET ®

Features/Options

  • sWave.NET® wireless technology
  • Keypad with four function keys
  • Surrounding sealing (shock protection)
  • With lanyard keychain mounting

Technical data

StandardsEN 60947-5-1; EN 61000-6-2, -6-3,
EN 61000-4-2, -4-20;
EN 301 489-1; EN 301 489-3;
EN 300 220-1; EN 300 220-2
EnclosureABS graphite grey, similar to RAL 7024, decor seal made of TPE signal red similar to RAL 3001
Degree of protectionIP 54 to IEC/EN 60529
ProtocolsWave.NET

®

Supplier's Site Datasheet

Technical Specifications

  steute
Product Category Industrial Remote Controls
Product Number RF HB SW922-NET
Product Name Wireless Hand Remote Control
Form Factor Handheld
Radio Technology Transmitter
Interface Type Keypad
Features Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

Remote Control Base Stations - 2576777 - RS Components, Ltd.
Specs
Frequency 38000 Hz
View Details
Mining Custom Power Solutions Digital Control System -  - Columbus McKinnon Corporation
Specs
Radio Technology Transmitter
Application Mining
View Details
Ex Wireless Command Device - RF 95 - steute
Specs
Radio Technology Transmitter and Receiver Set
Interface Type Pushbutton; Control, Key or Selector
Frequency 8.68E8 Hz
View Details
Commercial Audio Control Interfaces - ALINP - Biamp Systems, Ltd.
Specs
Radio Technology Transmitter
Interface Type Keypad
View Details