steute Wireless Hand Remote Control RF HB SW868

Description
Features/Options Thermoplastic enclosure sWave® wireless technology Keypad with four function keys Surrounding sealing (shock protection) Technical data Standards EN 60947-5-1; EN 61000-6-2, -6-3, EN 61000-4-2, -4-20; EN 301 489-1; EN 301 489-3; EN 300 220-1; EN 300 220-2 Enclosure ABS graphite grey, similar to RAL 7024, decor seal made of TPE signal red similar to RAL 3001 Degree of protection IP 54 to IEC/EN 60529 Protocol sWav®
Datasheet
Description
Features/Options Thermoplastic enclosure sWave® wireless technology Keypad with four function keys Surrounding sealing (shock protection) Technical data Standards EN 60947-5-1; EN 61000-6-2, -6-3, EN 61000-4-2, -4-20; EN 301 489-1; EN 301 489-3; EN 300 220-1; EN 300 220-2 Enclosure ABS graphite grey, similar to RAL 7024, decor seal made of TPE signal red similar to RAL 3001 Degree of protection IP 54 to IEC/EN 60529 Protocol sWav®
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Hand Remote Control - RF HB SW868 - steute
Ridgefield, CT, USA
Wireless Hand Remote Control
RF HB SW868
Wireless Hand Remote Control RF HB SW868
Features/Options Thermoplastic enclosure sWave® wireless technology Keypad with four function keys Surrounding sealing (shock protection) Technical data Standards EN 60947-5-1; EN 61000-6-2, -6-3, EN 61000-4-2, -4-20; EN 301 489-1; EN 301 489-3; EN 300 220-1; EN 300 220-2 Enclosure ABS graphite grey, similar to RAL 7024, decor seal made of TPE signal red similar to RAL 3001 Degree of protection IP 54 to IEC/EN 60529 Protocol sWav®

Features/Options

  • Thermoplastic enclosure
  • sWave® wireless technology
  • Keypad with four function keys
  • Surrounding sealing (shock protection)

Technical data

StandardsEN 60947-5-1; EN 61000-6-2, -6-3,
EN 61000-4-2, -4-20;
EN 301 489-1; EN 301 489-3;
EN 300 220-1; EN 300 220-2
EnclosureABS graphite grey, similar to RAL 7024, decor seal made of TPE signal red similar to RAL 3001
Degree of protectionIP 54 to IEC/EN 60529
ProtocolsWav®
Supplier's Site Datasheet

Technical Specifications

  steute
Product Category Industrial Remote Controls
Product Number RF HB SW868
Product Name Wireless Hand Remote Control
Form Factor Handheld
Radio Technology Transmitter
Interface Type Keypad
Features Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

Flex Mini Handheld transmitter -  - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Radio Technology Transmitter
Application Automation / PLC; Automotive;Manufacturing ;Oil & Gast; Transportationand warehousing
View Details
Remote Control Base Stations - 2576777 - RS Components, Ltd.
Specs
Frequency 38000 Hz
View Details
315MHz MS Long-Range Handheld Transmitter - OTX-315-HH-LR8-MS - Linx Technologies
Specs
Form Factor Handheld
Radio Technology Transmitter
Interface Type Pushbutton
View Details
Wireless Handheld Remote Control, 4-Channel - Steute RF HB SW915 - ZF Electronic Systems Pleasant Prairie, LLC
Specs
Form Factor Handheld
Radio Technology Transmitter
Interface Type Keypad
View Details