Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTOR BASES AND COVERS
WAGO
284-328 -- WAGO END PLATES
WAGO
WAGO End Plates
284-328
Description
End and intermediate plate
Galco Industrial Electronics
Done
Description
End and intermediate plate
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
WAGO End Plates
284-328
WAGO End Plates
284-328
End and intermediate plate
End and intermediate plate
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Electrical Connector Bases and Covers
Product Number
284-328
Product Name
WAGO End Plates
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Automotive Connector Caps & Covers
1438085-1
Specs
Type
Cap
View Details
Anderson Power Products
DUST COVERS FOR POWERPOLE PAK 2X2
2-8831P1
Specs
Type
Cap
View Details
RS Components, Ltd.
Circular Connector Backshells
2855076
Specs
Shape / Application
Round
Width
0.7874 inch (20 mm)
Length
1.97 inch (50 mm)
View Details
WAGO
Cover
890-643
Specs
Type
Cap
View Details