Caplugs Datasheets for Plugs, Stoppers, and Inserts

Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
Plugs, Stoppers, and Inserts: Learn more

Page: 1 2 3 4
Product Name Notes
Our UFP-SH Series Ultrabake™ Silicone Flangeless Plugs have a tapered design & hollow core to allow a single plug to be used in both threaded or non-threaded holes of varying...
Our Ultrabake Silicone Hollow Cone Plugs (UHCP-SH Series) are designed to plug plain and threaded holes; they will mask off the hole and allow finishing up to it. Recommended for...
Our Ultrabake Silicone Pull Plugs Long Series are designed to mask plain and threaded holes; they will mask off the hole and leave a circular grounding or earthing area around...
Our Ultrabake Silicone Washer Plugs are designed to plug plain and threaded holes; they will mask off the hole and leave a circular grounding or earthing area around threaded &
Our Ultrabake™ Silicone Multi-Flanged Plugs are designed to mask plain and threaded holes; they will mask off the hole and will allow painting up to the hole. The fins on...
Our Ultrabake™ Silicone Plugs with handles are designed to plug plain and threaded holes; they will mask off the hole and allow finishing up to it. The plugs have a...
Our Ultrabake™ Silicone Pull Plugs are designed to mask plain and threaded holes; they will mask off the hole and leave a circular grounding or earthing area around the hole.
Our UP-SH Series Ultrabake™ Silicone Plugs are designed to plug plain and threaded holes; they will mask off the hole and allow finishing up to it. Recommended for Powder coating,...
The Caplugs TSV Series is ideal for powder coaters to use as a tapered cap or plug during coating and curing when back-pressure could be an issue. The material choice...
The extra-wide flange of the WWX Series provides extended visibility. The fail-proof design prevents the mating component from being installed without first removing the cap. Now available in 17 sizes,...
The UPP Series plugs for threaded ports, protect against dirt, debris, and other contaminants during shipping and/or production. Designed with a flexible pull tab and can be installed and removed...
The USB Series cap/plug protect both type A and type B ports from dust, moisture, and contaminants. Inexpensive protection Material: Vinyl (USB-A) and Low-Density Polyethylene (USB-B) Standard Color: Red (USB-A)...
The UT Series is designed to protect unified/straight-thr eaded ports. Each plug features an integral tight fit sealing lip along with five complete threads. This design prevents contaminants from entering,...
The UTP design offers unique flexibility to fit many thread sizes. Easily installed by pushing into a female threaded port. A small turn locks the plug in place. Covers wide...
TV Series features an injection-molded vinyl tapered design that can be used as a cap or a plug. Using an A-80 Shore durometer (hardness) vinyl, these caps resist tearing, cracking,...
UES Series universal use-evident cap-plug strap is for use on any compressed gas cylinder valve. The UES strap is designed to fit a full range of CGA listed valves. The...
Ultrabake™ Dual Purpose Plugs are designed to plug round or square, plain or threaded holes; they will mask off the hole and allow finishing up to it. Recommended for Powder...
UVCP-SH Series Ultrabake™ Venting Cap Plugs are designed to mask plain and threaded studs or holes; there is a small nipple on the top of the mask which can easily...
VTP Series vinyl plugs provide a snug fit when pushed into open ports, ensuring a tight closure that will not pop out accidentally during processing or shipping. A simple tug...
W Series tapered caps and plugs with wide flanges offer added protection and prevent accidental force into or through an opening when used as a plug. Covers a vast range...
WW Series tapered caps & plugs are designed with a wide, thick flange to insure against being erroneously forced "all the way through" when used as a plug. This versatile...

<< Prev