Caplugs Ultrabake™ Dual Purpose Plugs UDPP-0625

Description
Ultrabake™ Dual Purpose Plugs are designed to plug round or square, plain or threaded holes; they will mask off the hole and allow finishing up to it. Recommended for Powder coating, e-coating, plating & anodizing. Recommended temperatures up to 600°F (315°C) Hole can be round or square; one side of this plug is round and the other side is square Tapered to fit into a range of hole sizes Reusable Material: Silicone Standard Color: Various (Color-coded for sizing) Optional Color: Clear; White All molded rubber, silicone parts and masking hooks imported from our facility in China are subject to a 7% surcharge to help offset a portion of the increased tariff burden.
Request a Quote
Description
Ultrabake™ Dual Purpose Plugs are designed to plug round or square, plain or threaded holes; they will mask off the hole and allow finishing up to it. Recommended for Powder coating, e-coating, plating & anodizing. Recommended temperatures up to 600°F (315°C) Hole can be round or square; one side of this plug is round and the other side is square Tapered to fit into a range of hole sizes Reusable Material: Silicone Standard Color: Various (Color-coded for sizing) Optional Color: Clear; White All molded rubber, silicone parts and masking hooks imported from our facility in China are subject to a 7% surcharge to help offset a portion of the increased tariff burden.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ultrabake™ Dual Purpose Plugs - UDPP-0625 - Caplugs
Buffalo, NY, USA
Ultrabake™ Dual Purpose Plugs
UDPP-0625
Ultrabake™ Dual Purpose Plugs UDPP-0625
Ultrabake™ Dual Purpose Plugs are designed to plug round or square, plain or threaded holes; they will mask off the hole and allow finishing up to it. Recommended for Powder coating, e-coating, plating & anodizing. Recommended temperatures up to 600°F (315°C) Hole can be round or square; one side of this plug is round and the other side is square Tapered to fit into a range of hole sizes Reusable Material: Silicone Standard Color: Various (Color-coded for sizing) Optional Color: Clear; White All molded rubber, silicone parts and masking hooks imported from our facility in China are subject to a 7% surcharge to help offset a portion of the increased tariff burden.

Ultrabake™ Dual Purpose Plugs are designed to plug round or square, plain or threaded holes; they will mask off the hole and allow finishing up to it. Recommended for Powder coating, e-coating, plating & anodizing.

  • Recommended temperatures up to 600°F (315°C)
  • Hole can be round or square; one side of this plug is round and the other side is square
  • Tapered to fit into a range of hole sizes
  • Reusable

Material: Silicone
Standard Color: Various (Color-coded for sizing)
Optional Color: Clear; White

All molded rubber, silicone parts and masking hooks imported from our facility in China are subject to a 7% surcharge to help offset a portion of the increased tariff burden.

Supplier's Site

Technical Specifications

  Caplugs
Product Category Plugs, Stoppers, and Inserts
Product Number UDPP-0625
Product Name Ultrabake™ Dual Purpose Plugs
Material Rubber - Silicone
Unlock Full Specs
to access all available technical data

Similar Products