Caplugs Ultrabake™ Washer Pull Plugs UWPP-M4

Description
Our Ultrabake™ Silicone Pull Plugs are designed to mask plain and threaded holes; they will mask off the hole and leave a circular grounding or earthing area around the hole. Recommended for powder coating, e-coating, plating & anodizing. Available with a UWM-SH washer (washer sold separately). For High-temperature processes up to 600°F (315°C) Washer design eliminates the need for two-stage masking Washer is dual-purpose designed to be used with counter sunk holes to mask off the faces of the countersink Long series available for harder to reach areas (see UWPPLS-SH Series) Reusable Material: Silicone Standard Color: Various (Color-coded for sizing) Optional Color: Clear; White All molded rubber, silicone parts and masking hooks imported from our facility in China are subject to a 7% surcharge to help offset a portion of the increased tariff burden.
Request a Quote
Description
Our Ultrabake™ Silicone Pull Plugs are designed to mask plain and threaded holes; they will mask off the hole and leave a circular grounding or earthing area around the hole. Recommended for powder coating, e-coating, plating & anodizing. Available with a UWM-SH washer (washer sold separately). For High-temperature processes up to 600°F (315°C) Washer design eliminates the need for two-stage masking Washer is dual-purpose designed to be used with counter sunk holes to mask off the faces of the countersink Long series available for harder to reach areas (see UWPPLS-SH Series) Reusable Material: Silicone Standard Color: Various (Color-coded for sizing) Optional Color: Clear; White All molded rubber, silicone parts and masking hooks imported from our facility in China are subject to a 7% surcharge to help offset a portion of the increased tariff burden.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ultrabake™ Washer Pull Plugs - UWPP-M4 - Caplugs
Buffalo, NY, USA
Ultrabake™ Washer Pull Plugs
UWPP-M4
Ultrabake™ Washer Pull Plugs UWPP-M4
Our Ultrabake™ Silicone Pull Plugs are designed to mask plain and threaded holes; they will mask off the hole and leave a circular grounding or earthing area around the hole. Recommended for powder coating, e-coating, plating & anodizing. Available with a UWM-SH washer (washer sold separately). For High-temperature processes up to 600°F (315°C) Washer design eliminates the need for two-stage masking Washer is dual-purpose designed to be used with counter sunk holes to mask off the faces of the countersink Long series available for harder to reach areas (see UWPPLS-SH Series) Reusable Material: Silicone Standard Color: Various (Color-coded for sizing) Optional Color: Clear; White All molded rubber, silicone parts and masking hooks imported from our facility in China are subject to a 7% surcharge to help offset a portion of the increased tariff burden.

Our Ultrabake™ Silicone Pull Plugs are designed to mask plain and threaded holes; they will mask off the hole and leave a circular grounding or earthing area around the hole. Recommended for powder coating, e-coating, plating & anodizing. Available with a UWM-SH washer (washer sold separately).

  • For High-temperature processes up to 600°F (315°C)
  • Washer design eliminates the need for two-stage masking
  • Washer is dual-purpose designed to be used with counter sunk holes to mask off the faces of the countersink
  • Long series available for harder to reach areas (see UWPPLS-SH Series)
  • Reusable

Material: Silicone
Standard Color: Various (Color-coded for sizing)
Optional Color: Clear; White

All molded rubber, silicone parts and masking hooks imported from our facility in China are subject to a 7% surcharge to help offset a portion of the increased tariff burden.

Supplier's Site

Technical Specifications

  Caplugs
Product Category Plugs, Stoppers, and Inserts
Product Number UWPP-M4
Product Name Ultrabake™ Washer Pull Plugs
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Center Pull-Tab Tapered Plugs - CPT-15S - Caplugs
Specs
Features Tapered
Material Polyethylene (PE)
View Details
Conductive Caps / Plugs - DP-D-22264 - Caplugs
Specs
Material Polyethylene (PE)
View Details
Plugs for Threaded Connectors - EP-12 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
View Details