Caplugs Datasheets for Plugs, Stoppers, and Inserts
Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
Plugs, Stoppers, and Inserts: Learn more
| Product Name | Notes |
|---|---|
| Designed to be used as a cap or a plug, the T Series is tapered to fit a wide range of applications to protect from contaminants and debris. May be... | |
| Mouse-tail plugs are ideal when masking small holes. Stretchable to provide leak-proof seal Reusable Material: Silicone or EPDM Color: Clear All molded rubber, silicone parts and masking hooks imported from... | |
| Originally for automotive and air conditioning tube fittings, the RP Series threaded plugs are general purpose, high-strength, machine-threaded and adaptable to a multitude of applications. Serrated for finger tightening, they... | |
| Our Ultrabake Silicone Pull Plugs (SPP-SH Series) are designed for both threaded or non-threaded thru-holes of varying sizes. Recommended for powder coating, e-coating, plating & anodizing. For High-temperature processes up... | |
| Our Ultrabake Silicone Step Plugs (SP-SH Series) are designed to mask plain and threaded holes; they will mask off the hole and leave a circular grounding or earthing area around... | |
| SEP plugs are designed to fit inside both threaded and non-threaded bayonet-type connectors. Material: Static Dissipative Polyethylene Standard Color: Pin Optional Color: Available in other material & color options | |
| Series TPSD Threaded Plugs can be used for a wide variety of applications. These general purpose plugs are high strength and machine threaded. Each plug is serrated for easy finger... | |
| SH Series finishing plugs for socket head screws keep foreign matter out of screw head driving recess and counterbore. Ideal for sanitary equipment, screws that need periodic resetting, production and... | |
| SQR Series square plugs feature a series of externally tapered ribs designed to accommodate a wide range of tubing gauges while also satisfying the fit adjustments on tubing with inside... | |
| SQRV Series vinyl plugs for rectangular tubing are injection molded to produce the intricate detail and design typical tube glides provide, but with a flexible design allowing quick and easy... | |
| STC Series plugs are for use on coupling ports on hydraulic motors, pumps and other control devices. Designed with a tab feature to reduce installation and removal time. Easy to... | |
| STP Series shallow tube plugs are an ideal closure for container tubes used for packaging, shipping or mailing. The narrow flange ensures that there is no over-hanging projection to catch... | |
| STPS-SH Series self-threading plugs are self-tapping and create a leak-proof seal. The handles have holes that can be used for hanging. Recommended for painting, plating & anodizing. Recommended temperatures up... | |
| SWP Series silicone washer plugs are designed for masking around a hole for grounding purposes or it can be used as a dual plug. Made of silicone, the SWP series... | |
| TE-HNG Series tube end hanger plugs can be used with closed-end tubes (TRC Series) for a fun, novel, and inexpensive package. The plugs have a step design allowing them to... | |
| TH Series threaded plugs are designed to protect internal threads during low pressure testing and in-plant process. Keeps contaminants and moisture from threaded ports. Oil & heat resistant to 250ºF. | |
| The Caplugs TSV Series is ideal for powder coaters to use as a tapered cap or plug during coating and curing when back-pressure could be an issue. The material choice... | |
| The flange design protects the circumference of the port while simultaneously protecting the threads from damage, contaminants and moisture. The TPN-F Series is commonly used for low-pressure testing and in-plant... | |
| The MPP-SH Series of miscellaneous plugs was designed to plug plain and threaded holes; they will mask off the hole and allow finishing up to it. Recommended for various processes... | |
| The SCK-SH short corks are used plug and mask plain holes. Recommended for painting applications, but may also be used to protect during plating, anodizing and blasting processes. Also good... | |
| The SPT Series side pull-tab plugs were designed for quick and easy removal. These shallow plugs with small flanges are ideal for plugging open ports in areas with limited space. | |
| The TB Series plugs are designed to protect British Standard Pipe fittings from contaminants and damage while providing protection for delicate threads. These plugs can be tightened with a screwdriver,... | |
| The TM series is designed to protect metric threads from damage and contaminants. The plugs knurled head and screwdriver slot allow for easy installation and removal. Fits metric threads Easy... | |
| The TS series offers all the versatility of our traditional tapers with the added resilience of silicone. Ideal for use in masking applications that require temperature and corrosion resistance. Available... | |
| The TSE Series tube square ends were designed to plug TSC Series square tubing. The TSE fits securely into tubing to create attractive and unique packaging. Material: Low-density polyethylene Color:... | |
| TP Series tapered vinyl plugs are designed with a distinct tapered configuration, making them ideal for plugging small holes, ranging in diameter from .080" to .343". Flexibility of the vinyl... | |
| TPN plugs are ideal for low-pressure testing and in-house handling. The square head design enables easy installation. These plugs protect threaded ports from damage, contamination and moisture. Resistant to oil... | |
| Ultrabake™ Flanged Cap Plugs are designed to mask plain and threaded holes; they will mask off the hole and the first thread of a threaded hole. The plugs are dual... |
| << Prev | Next >> |