Caplugs Unified Sealing Plugs UT-8

Description
The UT Series is designed to protect unified/straight-thr eaded ports. Each plug features an integral tight fit sealing lip along with five complete threads. This design prevents contaminants from entering, while keeping fluids from escaping, without the use of an additional O-ring. May be applied and removed with a screwdriver, socket wrench, power tool, or manually. Molded in O-ring sealing bead Easy to install & remove Material: High-density polyethylene Standard Color: Red
Request a Quote
Description
The UT Series is designed to protect unified/straight-thr eaded ports. Each plug features an integral tight fit sealing lip along with five complete threads. This design prevents contaminants from entering, while keeping fluids from escaping, without the use of an additional O-ring. May be applied and removed with a screwdriver, socket wrench, power tool, or manually. Molded in O-ring sealing bead Easy to install & remove Material: High-density polyethylene Standard Color: Red
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Unified Sealing Plugs - UT-8 - Caplugs
Buffalo, NY, USA
Unified Sealing Plugs
UT-8
Unified Sealing Plugs UT-8
The UT Series is designed to protect unified/straight-thr eaded ports. Each plug features an integral tight fit sealing lip along with five complete threads. This design prevents contaminants from entering, while keeping fluids from escaping, without the use of an additional O-ring. May be applied and removed with a screwdriver, socket wrench, power tool, or manually. Molded in O-ring sealing bead Easy to install & remove Material: High-density polyethylene Standard Color: Red

The UT Series is designed to protect unified/straight-threaded ports. Each plug features an integral tight fit sealing lip along with five complete threads. This design prevents contaminants from entering, while keeping fluids from escaping, without the use of an additional O-ring. May be applied and removed with a screwdriver, socket wrench, power tool, or manually.

  • Molded in O-ring sealing bead
  • Easy to install & remove

Material: High-density polyethylene
Standard Color: Red

Supplier's Site

Technical Specifications

  Caplugs
Product Category Plugs, Stoppers, and Inserts
Product Number UT-8
Product Name Unified Sealing Plugs
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Finishing Plugs for Square Tubing - FP-161 - Caplugs
Specs
Material Polyethylene (PE)
NPT Thread 1" NPT
View Details
Finishing Plugs for Square Tubing - FP-244 - Caplugs
Specs
Material Polyethylene (PE)
NPT Thread 1 1/2" NPT
View Details