Our UFP-SH Series Ultrabake™ Silicone Flangeless Plugs have a tapered design & hollow core to allow a single plug to be used in both threaded or non-threaded holes of varying sizes. Recommended for Powder coating, e-coating, plating & anodizing.
Material: Silicone
Standard Color: Various (Color-coded for sizing)
Optional Color: Clear; White
All molded rubber, silicone parts and masking hooks imported from our facility in China are subject to a 7% surcharge to help offset a portion of the increased tariff burden.
| Caplugs | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | UFP00562 |
| Product Name | Ultrabake™ Flangeless Plugs |
| Material | Rubber - Silicone |