Caplugs Ultrabake™ Flangeless Plugs UFP00866

Description
Our UFP-SH Series Ultrabake™ Silicone Flangeless Plugs have a tapered design & hollow core to allow a single plug to be used in both threaded or non-threaded holes of varying sizes. Recommended for Powder coating, e-coating, plating & anodizing. Recommended temperatures up to 600°F (315°C) Protect threaded holes without masking surrounding area Reusable Material: Silicone Standard Color: Various (Color-coded for sizing) Optional Color: Clear; White All molded rubber, silicone parts and masking hooks imported from our facility in China are subject to a 7% surcharge to help offset a portion of the increased tariff burden.
Request a Quote
Description
Our UFP-SH Series Ultrabake™ Silicone Flangeless Plugs have a tapered design & hollow core to allow a single plug to be used in both threaded or non-threaded holes of varying sizes. Recommended for Powder coating, e-coating, plating & anodizing. Recommended temperatures up to 600°F (315°C) Protect threaded holes without masking surrounding area Reusable Material: Silicone Standard Color: Various (Color-coded for sizing) Optional Color: Clear; White All molded rubber, silicone parts and masking hooks imported from our facility in China are subject to a 7% surcharge to help offset a portion of the increased tariff burden.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ultrabake™ Flangeless Plugs - UFP00866 - Caplugs
Buffalo, NY, USA
Ultrabake™ Flangeless Plugs
UFP00866
Ultrabake™ Flangeless Plugs UFP00866
Our UFP-SH Series Ultrabake™ Silicone Flangeless Plugs have a tapered design & hollow core to allow a single plug to be used in both threaded or non-threaded holes of varying sizes. Recommended for Powder coating, e-coating, plating & anodizing. Recommended temperatures up to 600°F (315°C) Protect threaded holes without masking surrounding area Reusable Material: Silicone Standard Color: Various (Color-coded for sizing) Optional Color: Clear; White All molded rubber, silicone parts and masking hooks imported from our facility in China are subject to a 7% surcharge to help offset a portion of the increased tariff burden.

Our UFP-SH Series Ultrabake™ Silicone Flangeless Plugs have a tapered design & hollow core to allow a single plug to be used in both threaded or non-threaded holes of varying sizes. Recommended for Powder coating, e-coating, plating & anodizing.

  • Recommended temperatures up to 600°F (315°C)
  • Protect threaded holes without masking surrounding area
  • Reusable

Material: Silicone
Standard Color: Various (Color-coded for sizing)
Optional Color: Clear; White

All molded rubber, silicone parts and masking hooks imported from our facility in China are subject to a 7% surcharge to help offset a portion of the increased tariff burden.

Supplier's Site

Technical Specifications

  Caplugs
Product Category Plugs, Stoppers, and Inserts
Product Number UFP00866
Product Name Ultrabake™ Flangeless Plugs
Material Rubber - Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Aluminum Plugs for Flareless Tube and Hose Assemblies - ADP-16 - Caplugs
Specs
Features Threaded
Material Aluminum
NPT Thread 1" NPT; 1 5/16-12
View Details
Center Pull-Tab Tapered Plugs - CPT-15 - Caplugs
Specs
Features Tapered
Material Polyethylene (PE)
View Details
Plugs for Round Tubing - CCF-4-4-8 - Caplugs
Specs
Shape / Application Round
Material Polyethylene (PE)
View Details
Threaded (UN and UNS) Plugs - DPN-8 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
NPT Thread 1/2" NPT; 23/32-20
View Details