Caplugs Flexible Vinyl Tapered Plugs VTP-1

Description
VTP Series vinyl plugs provide a snug fit when pushed into open ports, ensuring a tight closure that will not pop out accidentally during processing or shipping. A simple tug on the flanged lip of an installed VTP breaks the seal for easy removal. The plugs are molded from a specially formulated, non-shredding vinyl that offers an attractive, high-gloss finish to products. Tapered Design Flexible vinyl material Wide range of colors Material: Vinyl Standard Color: Red Optional Color: White, Brown, Orange, Green, Gray, Blue, Yellow
Request a Quote
Description
VTP Series vinyl plugs provide a snug fit when pushed into open ports, ensuring a tight closure that will not pop out accidentally during processing or shipping. A simple tug on the flanged lip of an installed VTP breaks the seal for easy removal. The plugs are molded from a specially formulated, non-shredding vinyl that offers an attractive, high-gloss finish to products. Tapered Design Flexible vinyl material Wide range of colors Material: Vinyl Standard Color: Red Optional Color: White, Brown, Orange, Green, Gray, Blue, Yellow
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Vinyl Tapered Plugs - VTP-1 - Caplugs
Buffalo, NY, USA
Flexible Vinyl Tapered Plugs
VTP-1
Flexible Vinyl Tapered Plugs VTP-1
VTP Series vinyl plugs provide a snug fit when pushed into open ports, ensuring a tight closure that will not pop out accidentally during processing or shipping. A simple tug on the flanged lip of an installed VTP breaks the seal for easy removal. The plugs are molded from a specially formulated, non-shredding vinyl that offers an attractive, high-gloss finish to products. Tapered Design Flexible vinyl material Wide range of colors Material: Vinyl Standard Color: Red Optional Color: White, Brown, Orange, Green, Gray, Blue, Yellow

VTP Series vinyl plugs provide a snug fit when pushed into open ports, ensuring a tight closure that will not pop out accidentally during processing or shipping. A simple tug on the flanged lip of an installed VTP breaks the seal for easy removal. The plugs are molded from a specially formulated, non-shredding vinyl that offers an attractive, high-gloss finish to products.

  • Tapered Design
  • Flexible vinyl material
  • Wide range of colors

Material: Vinyl
Standard Color: Red
Optional Color: White, Brown, Orange, Green, Gray, Blue, Yellow

Supplier's Site

Technical Specifications

  Caplugs
Product Category Plugs, Stoppers, and Inserts
Product Number VTP-1
Product Name Flexible Vinyl Tapered Plugs
Features Threaded; Tapered
Unlock Full Specs
to access all available technical data

Similar Products

Plugs for Round Tubing - CCF-1 1/4-10-14 - Caplugs
Specs
Shape / Application Round
Material Polyethylene (PE)
View Details
Plugs for Round Tubing - CCF-2 3/8-10-14 - Caplugs
Specs
Shape / Application Round
Material Polyethylene (PE)
View Details
Plugs for Type L and Type M Tubing - CT-48 - Caplugs
Specs
Material Polyethylene (PE)
View Details
Threaded Aluminum Plugs for Flat-Faced O-Ring Hydraulic Fittings - AFO-160 - Caplugs
Specs
Features Threaded
Material Aluminum
NPT Thread 1 7/16-12
View Details