Leader Global Technologies Datasheets for Gaskets and Gasketing

Gaskets are used to prevent fluid or gas leaks by providing a barrier between two mating surfaces.
Gaskets and Gasketing: Learn more

Product Name Notes
2100 is produced using a modified PTFE and solid silica beads as filler. Description: Tan in color and produced with Modified PTFE and Solid Silica Beads as a filler. Product...
2110 is produced using a modified PTFE and hollow glass micro spheres as filler. Description: Blue in color and produced with Modified PTFE and hollow glass micro spheres as a...
2120 is produced using a Modified PTFE and barium sulphate filler. Description: Off-white in color and produced with Modified PTFE and barium sulphate filler. Product Data MSDS Key Features: Increased...
960 is compressed SBR/Aramid Fiber sheet. Description: Black in color and manufactured using SBR/Aramid Fiber. Product Data MSDS Advantages: Improves torque retention due to swelling properties. Operating Limits** & Specifications...
961 is compressed SBR/Aramid Fiber sheet. Description: White in color and manufactured using SBR/Aramid Fiber. Product Data MSDS Advantages: Improves torque retention due to swelling properties. Can be used when...
976 is a CR (neoprene) aramid fiber sheet. 976 is designed for Freon refrigerants and high aniline point oils. It is also recommended for applications in ammonia gas, fuels, mild...
978 is a NBR and Aramid/Inorganic Fiber sheet. Description: Black in color manufactured using NBR and Aramid/Inorganic Fiber. Product Data MSDS Advantages: Good quality material based on a blend of...
986A is a compressed EPDM Aramid reinforced Fiber sheet. The combination of aramid fibers and EPDM creates a sheet material that withstands the effect of aggressive acid and alkalies including...
LeaderKAM Style FR is a solid metal grooved core with an integral outer ring. A wide array of sealing component options exist including flexible graphite, expanded PTFE, and LeaderTHERM Description:...
Style 1078 is an off-white compressed, NBR/synthetic fiber sheet that is recommended for service where color contamination is a concern. It is also a good choice for cutting intricate gaskets...
Elastagraph flange gaskets are specifically engineered for low available load applications where reliability and fugitive emissions reductions are a priority. Elastagraph gaskets are made by molding layers of high purity...
LeaderKAM Style FL is a solid metal grooved core with a floating outer ring. A wide array of sealing component options exist including flexible graphite, expanded PTFE, and LeaderTHERM Description:...
Elastalon gaskets are made by molding a layer of isotropically expanded PTFE (ePTFE) over a corrugated metallic core (typically 24 gauge 316Lss). Description: Corrugated metal substrate with highly compressible ePTFE...
Flexible PTFE Gasket Material Description: 2130 is a homogeneous expanded PTFE sheet, which uses product geometry rather than fillers or binders to address concerns associated with traditional PTFE material. Product...
Leader GT SI style is a winding with an inner ring. Available with a wide array of sealing materials including high purity inhibited grade flexible graphite, expanded PTFE, ceramic, Leaderfite,...
Leader GT SR consists of a metal guide ring and a spiral wound sealing element. A wide array of filler options are available and include high purity inhibited grade flexible...
Leader GT SRI style is a winding with an inner and an outer guide ring. A wide array of filler options are available and include high purity inhibited grade flexible...
Leader GT Style S is a winding only gasket utilizing a wide array of sealing options including high purity inhibited grade flexible graphite, expanded PTFE, ceramic and LeaderTHERM for high...
LeaderKAM Style F is a grooved metal core with a sealing cover from ID to OD. A wide array of sealing component options exist including flexible graphite, expanded PTFE, and...
NA-59 is a compressed NBR/Aramid Fiber Sheet Description: Green in color and manufactured using NBR/Aramid Fiber. Key Features Cutter grade, good alternative to NA-60 Advantages: Excellent flexibility and handling Operating...
NA-60 is a low cost, NBR/Aramid fiber, compressed gasket sheet made with all the great features of premium gasket materials without the cost. Nothing is left out, only the best...
Style 940 is a high-tensile, compressed SBR/aramid reinforced fiber sheet. 940 is a great general-purpose material that offers extras such as suitability for use as extremely large gaskets and pads,...
Style 978-C is a dense, aramid / inorganic fiber reinforced, compressed, NBR sheet with special, high temperature, anti-stick parting agent applied to both sides It’s high strength and excellent resistance...