Leader Global Technologies Corrugated Metal Inserted ePTFE Gasket Elastalon

Description
Elastalon gaskets are made by molding a layer of isotropically expanded PTFE (ePTFE) over a corrugated metallic core (typically 24 gauge 316Lss). Description: Corrugated metal substrate with highly compressible ePTFE facing that typically is 1/8″ overall thickness but also available in 1/16″ thickness. Product Data MSDS Product Data Sheet 150# Torque Chart 300# Torque Chart Advantages: Operating Limits** & Specifications Maximum Operating Temperature 600F - Safe Reserve Operating Temp. 500F PH Range 0-14 Composition ePTFE molded over a corrugated metal core Metal Substrate 316L (standard), 304ss, Monel, Zirconium, Hast B276 etc. (other metals available upon request) M value 1.5 Y value 1700 Applications: Most commonly used for standard ANSI/ASME and DIN pipe flange connections. Limited Warranty: For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.
Description
Elastalon gaskets are made by molding a layer of isotropically expanded PTFE (ePTFE) over a corrugated metallic core (typically 24 gauge 316Lss). Description: Corrugated metal substrate with highly compressible ePTFE facing that typically is 1/8″ overall thickness but also available in 1/16″ thickness. Product Data MSDS Product Data Sheet 150# Torque Chart 300# Torque Chart Advantages: Operating Limits** & Specifications Maximum Operating Temperature 600F - Safe Reserve Operating Temp. 500F PH Range 0-14 Composition ePTFE molded over a corrugated metal core Metal Substrate 316L (standard), 304ss, Monel, Zirconium, Hast B276 etc. (other metals available upon request) M value 1.5 Y value 1700 Applications: Most commonly used for standard ANSI/ASME and DIN pipe flange connections. Limited Warranty: For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.

Suppliers

Company
Product
Description
Supplier Links
Corrugated Metal Inserted ePTFE Gasket - Elastalon - Leader Global Technologies
Deer Park, TX, USA
Corrugated Metal Inserted ePTFE Gasket
Elastalon
Corrugated Metal Inserted ePTFE Gasket Elastalon
Elastalon gaskets are made by molding a layer of isotropically expanded PTFE (ePTFE) over a corrugated metallic core (typically 24 gauge 316Lss). Description: Corrugated metal substrate with highly compressible ePTFE facing that typically is 1/8″ overall thickness but also available in 1/16″ thickness. Product Data MSDS Product Data Sheet 150# Torque Chart 300# Torque Chart Advantages: Operating Limits** & Specifications Maximum Operating Temperature 600F - Safe Reserve Operating Temp. 500F PH Range 0-14 Composition ePTFE molded over a corrugated metal core Metal Substrate 316L (standard), 304ss, Monel, Zirconium, Hast B276 etc. (other metals available upon request) M value 1.5 Y value 1700 Applications: Most commonly used for standard ANSI/ASME and DIN pipe flange connections. Limited Warranty: For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.

Elastalon gaskets are made by molding a layer of isotropically expanded PTFE (ePTFE) over a corrugated metallic core (typically 24 gauge 316Lss).


Description:


Corrugated metal substrate with highly compressible ePTFE facing that typically is 1/8″ overall thickness but also available in 1/16″ thickness.


Product Data



  • MSDS
  • Product Data Sheet
  • 150# Torque Chart
  • 300# Torque Chart

Advantages:


Operating Limits** & Specifications
Maximum Operating Temperature600F - Safe Reserve Operating Temp. 500F
PH Range

0-14

Composition

ePTFE molded over a corrugated metal core
Metal Substrate316L (standard), 304ss, Monel, Zirconium, Hast B276 etc. (other metals available upon request)
M value1.5
Y value1700

Applications:


Most commonly used for standard ANSI/ASME and DIN pipe flange connections.


Limited Warranty:


For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.

Supplier's Site

Technical Specifications

  Leader Global Technologies
Product Category Gaskets and Gasketing
Product Number Elastalon
Product Name Corrugated Metal Inserted ePTFE Gasket
Gasket Description Elastalon
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2430173-1 - TE Connectivity
Specs
Material Silver Plated Aluminum
Width 1.74 inch (44.2 mm)
Thickness 0.0630 inch (1.6 mm)
View Details
UV Curable Gasket - UV21 - Master Bond, Inc.
Master Bond, Inc.
Specs
Gasket Type Formed-in-Place (FIP)
Cure Method UV Light Cured
Material Silicone Rubber
View Details
Norseal Silicone Sponge Rubber - R10480 - Budnick Converting, Inc.
Specs
Gasket Type Gasket Tape
Material Silicone Rubber
Features Adhesive Backed
View Details
Gasket, Clip-On Profile, Non-Vented, EPDM Sponge Rubber, Black, 50m Length - GA-010-82-M500 - Southco
Specs
Gasket Type Sheet / Die-cut
Material Ethylene Propylene (EPDM)
Features Metal Clips; Color Options
View Details