Leader Global Technologies Compressed Fiber Sheets / Rubberbonded Fiber Jointing Sheets 1078

Description
Style 1078 is an off-white compressed, NBR/synthetic fiber sheet that is recommended for service where color contamination is a concern. It is also a good choice for cutting intricate gaskets requiring especially clean cuts. With a high-temperature parting agent as a standard surface treatment, 1078 is an excellent choice for general service gaskets. 1078 is recommended for use on process piping and equipment and all types of machinery. It can be used in mild acids, alkalis, water, steam, gases, oils, and gasoline. It can be used in most solvents excluding MEK and high aromatics. 1078 also has excellent sealability in ethylene glycol coolants and silicone fluids. Description: Off-white in color and manufactured using NBR/aramid fiber sheet. Product Data MSDS Advantages: 1078 is a very good choice for cutting intricate gaskets requiring especially clean cuts. Designed to be used where the potential for color contamination is a concern. Operating Limits** & Specifications Max Pressure Rating (psi). 1000 Max Temp. Limit (°F) 700 Max Contin. Temp Limit (°F) 400 Max P x T 350,000 m value 3.5 y value (psi) 2000 ASTM F36 Compressibility (%) 7 â€" 17 ASTM F36 Recovery (% min) 40 ASTM F37 Sealability (ml/min) Sg = 1000 psi = 30 0.04 BS 7531 Gas Leakage (ml/min) <1.0 ASTM F38 Creep Relaxation (%) 30 BS 7531 Residual Stress (mpa) 17 ASTM F146 Fuel B @ 70 â€" 85 °F Thickness Increase (%) 0 â€" 10 IRM 903 @ 300 °F Thickness Increase (%) 0 â€" 10 ASTM Fuel B @ 70 â€" 85 °F Weight Increase (%) 20 max ASTM F152 Average Tensile (psi) 2100 Density (g/cm³) 1.90 Rubber Binder Color NBR Off White Note: ASTM properties based on 1/16″ sheet thickness except ASTM F38, which is based on 1/32″ sheet thickness. This is a general guide only and should not be the sole means of accepting or rejecting this material. The data listed here falls within the normal range of product properties but should not be used to establish specification limits nor used alone as the basis of design. Applications: 1078 is recommended for use on process piping and equipment and all types of machinery. It can be used in mild acids, alkalis, water, steam gases, oils and gasoline. Limited Warranty: For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.
Description
Style 1078 is an off-white compressed, NBR/synthetic fiber sheet that is recommended for service where color contamination is a concern. It is also a good choice for cutting intricate gaskets requiring especially clean cuts. With a high-temperature parting agent as a standard surface treatment, 1078 is an excellent choice for general service gaskets. 1078 is recommended for use on process piping and equipment and all types of machinery. It can be used in mild acids, alkalis, water, steam, gases, oils, and gasoline. It can be used in most solvents excluding MEK and high aromatics. 1078 also has excellent sealability in ethylene glycol coolants and silicone fluids. Description: Off-white in color and manufactured using NBR/aramid fiber sheet. Product Data MSDS Advantages: 1078 is a very good choice for cutting intricate gaskets requiring especially clean cuts. Designed to be used where the potential for color contamination is a concern. Operating Limits** & Specifications Max Pressure Rating (psi). 1000 Max Temp. Limit (°F) 700 Max Contin. Temp Limit (°F) 400 Max P x T 350,000 m value 3.5 y value (psi) 2000 ASTM F36 Compressibility (%) 7 â€" 17 ASTM F36 Recovery (% min) 40 ASTM F37 Sealability (ml/min) Sg = 1000 psi = 30 0.04 BS 7531 Gas Leakage (ml/min) <1.0 ASTM F38 Creep Relaxation (%) 30 BS 7531 Residual Stress (mpa) 17 ASTM F146 Fuel B @ 70 â€" 85 °F Thickness Increase (%) 0 â€" 10 IRM 903 @ 300 °F Thickness Increase (%) 0 â€" 10 ASTM Fuel B @ 70 â€" 85 °F Weight Increase (%) 20 max ASTM F152 Average Tensile (psi) 2100 Density (g/cm³) 1.90 Rubber Binder Color NBR Off White Note: ASTM properties based on 1/16″ sheet thickness except ASTM F38, which is based on 1/32″ sheet thickness. This is a general guide only and should not be the sole means of accepting or rejecting this material. The data listed here falls within the normal range of product properties but should not be used to establish specification limits nor used alone as the basis of design. Applications: 1078 is recommended for use on process piping and equipment and all types of machinery. It can be used in mild acids, alkalis, water, steam gases, oils and gasoline. Limited Warranty: For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.

Suppliers

Company
Product
Description
Supplier Links
Compressed Fiber Sheets / Rubberbonded Fiber Jointing Sheets - 1078 - Leader Global Technologies
Deer Park, TX, USA
Compressed Fiber Sheets / Rubberbonded Fiber Jointing Sheets
1078
Compressed Fiber Sheets / Rubberbonded Fiber Jointing Sheets 1078
Style 1078 is an off-white compressed, NBR/synthetic fiber sheet that is recommended for service where color contamination is a concern. It is also a good choice for cutting intricate gaskets requiring especially clean cuts. With a high-temperature parting agent as a standard surface treatment, 1078 is an excellent choice for general service gaskets. 1078 is recommended for use on process piping and equipment and all types of machinery. It can be used in mild acids, alkalis, water, steam, gases, oils, and gasoline. It can be used in most solvents excluding MEK and high aromatics. 1078 also has excellent sealability in ethylene glycol coolants and silicone fluids. Description: Off-white in color and manufactured using NBR/aramid fiber sheet. Product Data MSDS Advantages: 1078 is a very good choice for cutting intricate gaskets requiring especially clean cuts. Designed to be used where the potential for color contamination is a concern. Operating Limits** & Specifications Max Pressure Rating (psi). 1000 Max Temp. Limit (°F) 700 Max Contin. Temp Limit (°F) 400 Max P x T 350,000 m value 3.5 y value (psi) 2000 ASTM F36 Compressibility (%) 7 â€" 17 ASTM F36 Recovery (% min) 40 ASTM F37 Sealability (ml/min) Sg = 1000 psi = 30 0.04 BS 7531 Gas Leakage (ml/min) <1.0 ASTM F38 Creep Relaxation (%) 30 BS 7531 Residual Stress (mpa) 17 ASTM F146 Fuel B @ 70 â€" 85 °F Thickness Increase (%) 0 â€" 10 IRM 903 @ 300 °F Thickness Increase (%) 0 â€" 10 ASTM Fuel B @ 70 â€" 85 °F Weight Increase (%) 20 max ASTM F152 Average Tensile (psi) 2100 Density (g/cm³) 1.90 Rubber Binder Color NBR Off White Note: ASTM properties based on 1/16″ sheet thickness except ASTM F38, which is based on 1/32″ sheet thickness. This is a general guide only and should not be the sole means of accepting or rejecting this material. The data listed here falls within the normal range of product properties but should not be used to establish specification limits nor used alone as the basis of design. Applications: 1078 is recommended for use on process piping and equipment and all types of machinery. It can be used in mild acids, alkalis, water, steam gases, oils and gasoline. Limited Warranty: For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.


Style 1078 is an off-white compressed, NBR/synthetic fiber sheet that is recommended for service where color contamination is a concern. It is also a good choice for cutting intricate gaskets requiring especially clean cuts. With a high-temperature parting agent as a standard surface treatment, 1078 is an excellent choice for general service gaskets.


1078 is recommended for use on process piping and equipment and all types of machinery. It can be used in mild acids, alkalis, water, steam, gases, oils, and gasoline. It can be used in most solvents excluding MEK and high aromatics. 1078 also has excellent sealability in ethylene glycol coolants and silicone fluids.


Description:


Off-white in color and manufactured using NBR/aramid fiber sheet.


Product Data



  • MSDS

Advantages:


1078 is a very good choice for cutting intricate gaskets requiring especially clean cuts. Designed to be used where the potential for color contamination is a concern.


Operating Limits** & Specifications
Max Pressure Rating (psi).1000
Max Temp. Limit (°F)700
Max Contin. Temp Limit (°F)400
Max P x T350,000
m value3.5
y value (psi)2000
ASTM F36 Compressibility (%)7 â€" 17
ASTM F36 Recovery (% min)40
ASTM F37 Sealability (ml/min) Sg = 1000 psi = 300.04
BS 7531 Gas Leakage (ml/min)<1.0
ASTM F38 Creep Relaxation (%)30
BS 7531 Residual Stress (mpa)17
ASTM F146 Fuel B @ 70 â€" 85 °F Thickness Increase (%)0 â€" 10
IRM 903 @ 300 °F Thickness Increase (%)0 â€" 10
ASTM Fuel B @ 70 â€" 85 °F Weight Increase (%)20 max
ASTM F152 Average Tensile (psi)2100
Density (g/cm³)1.90
Rubber Binder
Color
NBR
Off White

Note: ASTM properties based on 1/16″ sheet thickness except ASTM F38, which is based on 1/32″ sheet thickness. This is a general guide only and should not be the sole means of accepting or rejecting this material. The data listed here falls within the normal range of product properties but should not be used to establish specification limits nor used alone as the basis of design.


Applications:


1078 is recommended for use on process piping and equipment and all types of machinery. It can be used in mild acids, alkalis, water, steam gases, oils and gasoline.


Limited Warranty:


For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.

Supplier's Site

Technical Specifications

  Leader Global Technologies
Product Category Gaskets and Gasketing
Product Number 1078
Product Name Compressed Fiber Sheets / Rubberbonded Fiber Jointing Sheets
Gasket Type Sheet / Die-cut
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2488723-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 2.84 inch (72.1 mm)
Thickness 0.0630 inch (1.6 mm)
View Details
UV Curable Gasket - UV21 - Master Bond, Inc.
Master Bond, Inc.
Specs
Gasket Type Formed-in-Place (FIP)
Cure Method UV Light Cured
Material Silicone Rubber
View Details
Norseal Silicone Sponge Rubber - R10480 - Budnick Converting, Inc.
Specs
Gasket Type Gasket Tape
Material Silicone Rubber
Features Adhesive Backed
View Details
Gasket, Clip-On Profile, Vented, EPDM Sponge Rubber, Black, 50m Length - GA-007-82V-M500 - Southco
Specs
Gasket Type Sheet / Die-cut
Material Ethylene Propylene (EPDM)
Features Metal Clips; Color Options
View Details