Leader Global Technologies Standard Pipe Gasket Elastagraph

Description
Elastagraph flange gaskets are specifically engineered for low available load applications where reliability and fugitive emissions reductions are a priority. Elastagraph gaskets are made by molding layers of high purity inhibited grade flexible graphite at varying density and thickness over a corrugated metallic core. Elastagraph utilizes a unique corrugation pattern which increases the depth of the groove and the pitch at the peak of the corrugation. Description: Corrugated metal core with molded high purity inhibited grade flexible graphite facing. Thickness: 1/16†and 1/8†Product Data MSDS Technical Information 150# Torque Chart 300# Torque Chart Advantages: Operating Limits** & Specifications Maximum Operating Temperature 1200F Steam â€" 850F Oxidizing PH Range 0-14 Composition High Purity Inhibited Grade flexible graphite infused over a corrugated metal core Metal Substrate 316L (standard), 304ss, Monel, Zirconium, Hast B276 etc. (other metals available upon request) M value 1.5 Y value 2000 Applications: Most commonly used for standard ANSI/ASME and DIN pipe flange connections. Standard stock items are 316L metal core for 1/2″ through 24″. Other special sizes available upon request. Limited Warranty: For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.
Description
Elastagraph flange gaskets are specifically engineered for low available load applications where reliability and fugitive emissions reductions are a priority. Elastagraph gaskets are made by molding layers of high purity inhibited grade flexible graphite at varying density and thickness over a corrugated metallic core. Elastagraph utilizes a unique corrugation pattern which increases the depth of the groove and the pitch at the peak of the corrugation. Description: Corrugated metal core with molded high purity inhibited grade flexible graphite facing. Thickness: 1/16†and 1/8†Product Data MSDS Technical Information 150# Torque Chart 300# Torque Chart Advantages: Operating Limits** & Specifications Maximum Operating Temperature 1200F Steam â€" 850F Oxidizing PH Range 0-14 Composition High Purity Inhibited Grade flexible graphite infused over a corrugated metal core Metal Substrate 316L (standard), 304ss, Monel, Zirconium, Hast B276 etc. (other metals available upon request) M value 1.5 Y value 2000 Applications: Most commonly used for standard ANSI/ASME and DIN pipe flange connections. Standard stock items are 316L metal core for 1/2″ through 24″. Other special sizes available upon request. Limited Warranty: For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.

Suppliers

Company
Product
Description
Supplier Links
Standard Pipe Gasket - Elastagraph - Leader Global Technologies
Deer Park, TX, USA
Standard Pipe Gasket
Elastagraph
Standard Pipe Gasket Elastagraph
Elastagraph flange gaskets are specifically engineered for low available load applications where reliability and fugitive emissions reductions are a priority. Elastagraph gaskets are made by molding layers of high purity inhibited grade flexible graphite at varying density and thickness over a corrugated metallic core. Elastagraph utilizes a unique corrugation pattern which increases the depth of the groove and the pitch at the peak of the corrugation. Description: Corrugated metal core with molded high purity inhibited grade flexible graphite facing. Thickness: 1/16†and 1/8†Product Data MSDS Technical Information 150# Torque Chart 300# Torque Chart Advantages: Operating Limits** & Specifications Maximum Operating Temperature 1200F Steam â€" 850F Oxidizing PH Range 0-14 Composition High Purity Inhibited Grade flexible graphite infused over a corrugated metal core Metal Substrate 316L (standard), 304ss, Monel, Zirconium, Hast B276 etc. (other metals available upon request) M value 1.5 Y value 2000 Applications: Most commonly used for standard ANSI/ASME and DIN pipe flange connections. Standard stock items are 316L metal core for 1/2″ through 24″. Other special sizes available upon request. Limited Warranty: For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.


Elastagraph flange gaskets are specifically engineered for low available load applications where reliability and fugitive emissions reductions are a priority. Elastagraph gaskets are made by molding layers of high purity inhibited grade flexible graphite at varying density and thickness over a corrugated metallic core. Elastagraph utilizes a unique corrugation pattern which increases the depth of the groove and the pitch at the peak of the corrugation.


Description:


Corrugated metal core with molded high purity inhibited grade flexible graphite facing.


Thickness: 1/16†and 1/8â€


Product Data



  • MSDS
  • Technical Information
  • 150# Torque Chart
  • 300# Torque Chart

Advantages:


Operating Limits** & Specifications
Maximum Operating Temperature1200F Steam â€" 850F Oxidizing
PH Range

0-14

Composition

High Purity Inhibited Grade flexible graphite infused over a corrugated metal core
Metal Substrate316L (standard), 304ss, Monel, Zirconium, Hast B276 etc. (other metals available upon request)
M value1.5
Y value2000

Applications:


Most commonly used for standard ANSI/ASME and DIN pipe flange connections. Standard stock items are 316L metal core for 1/2″ through 24″. Other special sizes available upon request.


Limited Warranty:


For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.

Supplier's Site

Technical Specifications

  Leader Global Technologies
Product Category Gaskets and Gasketing
Product Number Elastagraph
Product Name Standard Pipe Gasket
Gasket Description Dynagraph Gasket
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Seals - 609072 - RS Components, Ltd.
Specs
Gasket Description Circular Connector Seals
Operating Temperature 320 F (160 C)
View Details
UV Curable Gasket - UV21 - Master Bond, Inc.
Master Bond, Inc.
Specs
Gasket Type Formed-in-Place (FIP)
Cure Method UV Light Cured
Material Silicone Rubber
View Details
Sponge Silicone Rubber - R10470 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Gasket Type Gasket Tape
Material Silicone Rubber
Features Adhesive Backed
View Details