Leader Global Technologies Compressed Fiber Sheets / Rubberbonded Fiber Jointing Sheets NA-59

Description
NA-59 is a compressed NBR/Aramid Fiber Sheet Description: Green in color and manufactured using NBR/Aramid Fiber. Key Features Cutter grade, good alternative to NA-60 Advantages: Excellent flexibility and handling Operating Limits** & Specifications Standard Pressure Rating (psi) 1000 Standard Temperature Rating (ºF) 350 Max Intermittent Temperature Rating (ºF) 400 ASTM F36 Compressibility (%) 7 â€" 17 ASTM F36 Recovery (% min) 50 ASTM F37 Sealability (ml/min) Sg = 1000 psi = 30 <1.0 BS 7531 Gas Leakage (ml/min) <1.0 ASTM F38 Creep Relaxation (%) 40 BS 7531 Residual Stress (mpa) 17 ASTM F152 Average Tensile (psi) 1800 Density (g/cm³) 1.75 Rubber Binder NBR Color Green Note: ASTM properties based on 1/16″ sheet thickness except ASTM F38, which is based on 1/32″ sheet thickness. This is a general guide only and should not be the sole means of accepting or rejecting this material. The data listed here falls within the normal range of product properties but should not be used to establish specification limits nor used alone as the basis of design. Applications: Recommended for general service gaskets on all machinery and process piping and equipment. Limited Warranty: For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.
Description
NA-59 is a compressed NBR/Aramid Fiber Sheet Description: Green in color and manufactured using NBR/Aramid Fiber. Key Features Cutter grade, good alternative to NA-60 Advantages: Excellent flexibility and handling Operating Limits** & Specifications Standard Pressure Rating (psi) 1000 Standard Temperature Rating (ºF) 350 Max Intermittent Temperature Rating (ºF) 400 ASTM F36 Compressibility (%) 7 â€" 17 ASTM F36 Recovery (% min) 50 ASTM F37 Sealability (ml/min) Sg = 1000 psi = 30 <1.0 BS 7531 Gas Leakage (ml/min) <1.0 ASTM F38 Creep Relaxation (%) 40 BS 7531 Residual Stress (mpa) 17 ASTM F152 Average Tensile (psi) 1800 Density (g/cm³) 1.75 Rubber Binder NBR Color Green Note: ASTM properties based on 1/16″ sheet thickness except ASTM F38, which is based on 1/32″ sheet thickness. This is a general guide only and should not be the sole means of accepting or rejecting this material. The data listed here falls within the normal range of product properties but should not be used to establish specification limits nor used alone as the basis of design. Applications: Recommended for general service gaskets on all machinery and process piping and equipment. Limited Warranty: For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.

Suppliers

Company
Product
Description
Supplier Links
Compressed Fiber Sheets / Rubberbonded Fiber Jointing Sheets - NA-59 - Leader Global Technologies
Deer Park, TX, USA
Compressed Fiber Sheets / Rubberbonded Fiber Jointing Sheets
NA-59
Compressed Fiber Sheets / Rubberbonded Fiber Jointing Sheets NA-59
NA-59 is a compressed NBR/Aramid Fiber Sheet Description: Green in color and manufactured using NBR/Aramid Fiber. Key Features Cutter grade, good alternative to NA-60 Advantages: Excellent flexibility and handling Operating Limits** & Specifications Standard Pressure Rating (psi) 1000 Standard Temperature Rating (ºF) 350 Max Intermittent Temperature Rating (ºF) 400 ASTM F36 Compressibility (%) 7 â€" 17 ASTM F36 Recovery (% min) 50 ASTM F37 Sealability (ml/min) Sg = 1000 psi = 30 <1.0 BS 7531 Gas Leakage (ml/min) <1.0 ASTM F38 Creep Relaxation (%) 40 BS 7531 Residual Stress (mpa) 17 ASTM F152 Average Tensile (psi) 1800 Density (g/cm³) 1.75 Rubber Binder NBR Color Green Note: ASTM properties based on 1/16″ sheet thickness except ASTM F38, which is based on 1/32″ sheet thickness. This is a general guide only and should not be the sole means of accepting or rejecting this material. The data listed here falls within the normal range of product properties but should not be used to establish specification limits nor used alone as the basis of design. Applications: Recommended for general service gaskets on all machinery and process piping and equipment. Limited Warranty: For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.

NA-59 is a compressed NBR/Aramid Fiber Sheet


Description:


Green in color and manufactured using NBR/Aramid Fiber.


Key Features


Cutter grade, good alternative to NA-60


Advantages:


Excellent flexibility and handling


Operating Limits** & Specifications
Standard Pressure Rating (psi)1000
Standard Temperature Rating (ºF)350
Max Intermittent Temperature Rating (ºF)400
ASTM F36 Compressibility (%)7 â€" 17
ASTM F36 Recovery (% min)50
ASTM F37 Sealability (ml/min) Sg = 1000 psi = 30<1.0
BS 7531 Gas Leakage (ml/min)<1.0
ASTM F38 Creep Relaxation (%)40
BS 7531 Residual Stress (mpa)17
ASTM F152 Average Tensile (psi)1800
Density (g/cm³)1.75
Rubber BinderNBR
ColorGreen

Note: ASTM properties based on 1/16″ sheet thickness except ASTM F38, which is based on 1/32″ sheet thickness. This is a general guide only and should not be the sole means of accepting or rejecting this material. The data listed here falls within the normal range of product properties but should not be used to establish specification limits nor used alone as the basis of design.


Applications:


Recommended for general service gaskets on all machinery and process piping and equipment.


Limited Warranty:


For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.

Supplier's Site

Technical Specifications

  Leader Global Technologies
Product Category Gaskets and Gasketing
Product Number NA-59
Product Name Compressed Fiber Sheets / Rubberbonded Fiber Jointing Sheets
Gasket Type Sheet / Die-cut
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2423935-1 - TE Connectivity
Specs
Material Nickel Plated Graphite
Width 1 inch (25.4 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
2 suppliers
2 in. Size Black Buna-N Tri-Clamp 40 Mesh Screen Gasket|Master File - BUNA-40MPSU200-40 - Kuriyama of America, Inc.
Specs
Gasket Type Sanitary Gasket
Gasket Description Black Buna-N Tri-Clamp 40 Mesh Screen Sanitary Gasket™
Material Nitrile (NBR)
View Details
Custom Lighting Components - Silicone Seals -  - Pexco
Specs
Gasket Type Custom Shape / Application
Material Silicone Rubber
View Details