Leader Global Technologies Compressed Fiber Sheets / Rubberbonded Fiber Jointing Sheets NA-60

Description
NA-60 is a low cost, NBR/Aramid fiber, compressed gasket sheet made with all the great features of premium gasket materials without the cost. Nothing is left out, only the best raw materials are used, without compromise. NA-60 is recommended for general service gaskets on all machinery and process piping and equipment. Description: Green in color and manufactured using NBR/Aramid Fiber. Product Data MSDS Key Features: Good Flexibility Low Cost Quality Sheet Advantages: Exhibits a broad chemical resistance, excellent cutability and flexibility. Operating Limits** & Specifications Max Pressure Rating (psi). 1000 Max Temp. Limit (°F) 700 Max Contin. Temp. Limit (°F) 400 Max P x T 350,000 m value 3.5 y value (psi) 2000 ROTT Data Gb = 1496 a = .280 Gs = .05 ASTM F36 Compressibility (%) 7 â€" 17 ASTM F36 Recovery (% min) 40 ASTM F37 Sealability (ml/min) Sg = 1000 psi = 30 0.04 BS 7531 Gas Leakage (ml/min) <1.0 ASTM F38 Creep Relaxation (%) 27 BS 7531 Residual Stress (mpa) 17 ASTM F146 Fuel B @ 70-85 °F Thickness Increase (%) 0 â€" 10 IRM 903 @ 300 °F Thickness Increase (%) 0 â€" 10 ASTM Fuel B @ 70 â€" 85 °F Weight Increase (%) 20 max ASTM F152 Average Tensile (psi) 2100 Density (g/cm³) Rubber Binder Color 1.87 NBR Green Note: ASTM properties based on 1/16″ sheet thickness except ASTM F38, which is based on 1/32″ sheet thickness. This is a general guide only and should not be the sole means of accepting or rejecting this material. The data listed here falls within the normal range of product properties but should not be used to establish specification limits nor used alone as the basis of design. Applications: Can be used for general service gaskets on all machinery, process piping and equipment. Limited Warranty: For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.
Description
NA-60 is a low cost, NBR/Aramid fiber, compressed gasket sheet made with all the great features of premium gasket materials without the cost. Nothing is left out, only the best raw materials are used, without compromise. NA-60 is recommended for general service gaskets on all machinery and process piping and equipment. Description: Green in color and manufactured using NBR/Aramid Fiber. Product Data MSDS Key Features: Good Flexibility Low Cost Quality Sheet Advantages: Exhibits a broad chemical resistance, excellent cutability and flexibility. Operating Limits** & Specifications Max Pressure Rating (psi). 1000 Max Temp. Limit (°F) 700 Max Contin. Temp. Limit (°F) 400 Max P x T 350,000 m value 3.5 y value (psi) 2000 ROTT Data Gb = 1496 a = .280 Gs = .05 ASTM F36 Compressibility (%) 7 â€" 17 ASTM F36 Recovery (% min) 40 ASTM F37 Sealability (ml/min) Sg = 1000 psi = 30 0.04 BS 7531 Gas Leakage (ml/min) <1.0 ASTM F38 Creep Relaxation (%) 27 BS 7531 Residual Stress (mpa) 17 ASTM F146 Fuel B @ 70-85 °F Thickness Increase (%) 0 â€" 10 IRM 903 @ 300 °F Thickness Increase (%) 0 â€" 10 ASTM Fuel B @ 70 â€" 85 °F Weight Increase (%) 20 max ASTM F152 Average Tensile (psi) 2100 Density (g/cm³) Rubber Binder Color 1.87 NBR Green Note: ASTM properties based on 1/16″ sheet thickness except ASTM F38, which is based on 1/32″ sheet thickness. This is a general guide only and should not be the sole means of accepting or rejecting this material. The data listed here falls within the normal range of product properties but should not be used to establish specification limits nor used alone as the basis of design. Applications: Can be used for general service gaskets on all machinery, process piping and equipment. Limited Warranty: For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.

Suppliers

Company
Product
Description
Supplier Links
Compressed Fiber Sheets / Rubberbonded Fiber Jointing Sheets - NA-60 - Leader Global Technologies
Deer Park, TX, USA
Compressed Fiber Sheets / Rubberbonded Fiber Jointing Sheets
NA-60
Compressed Fiber Sheets / Rubberbonded Fiber Jointing Sheets NA-60
NA-60 is a low cost, NBR/Aramid fiber, compressed gasket sheet made with all the great features of premium gasket materials without the cost. Nothing is left out, only the best raw materials are used, without compromise. NA-60 is recommended for general service gaskets on all machinery and process piping and equipment. Description: Green in color and manufactured using NBR/Aramid Fiber. Product Data MSDS Key Features: Good Flexibility Low Cost Quality Sheet Advantages: Exhibits a broad chemical resistance, excellent cutability and flexibility. Operating Limits** & Specifications Max Pressure Rating (psi). 1000 Max Temp. Limit (°F) 700 Max Contin. Temp. Limit (°F) 400 Max P x T 350,000 m value 3.5 y value (psi) 2000 ROTT Data Gb = 1496 a = .280 Gs = .05 ASTM F36 Compressibility (%) 7 â€" 17 ASTM F36 Recovery (% min) 40 ASTM F37 Sealability (ml/min) Sg = 1000 psi = 30 0.04 BS 7531 Gas Leakage (ml/min) <1.0 ASTM F38 Creep Relaxation (%) 27 BS 7531 Residual Stress (mpa) 17 ASTM F146 Fuel B @ 70-85 °F Thickness Increase (%) 0 â€" 10 IRM 903 @ 300 °F Thickness Increase (%) 0 â€" 10 ASTM Fuel B @ 70 â€" 85 °F Weight Increase (%) 20 max ASTM F152 Average Tensile (psi) 2100 Density (g/cm³) Rubber Binder Color 1.87 NBR Green Note: ASTM properties based on 1/16″ sheet thickness except ASTM F38, which is based on 1/32″ sheet thickness. This is a general guide only and should not be the sole means of accepting or rejecting this material. The data listed here falls within the normal range of product properties but should not be used to establish specification limits nor used alone as the basis of design. Applications: Can be used for general service gaskets on all machinery, process piping and equipment. Limited Warranty: For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.

NA-60 is a low cost, NBR/Aramid fiber, compressed
gasket sheet made with all the great features of
premium gasket materials without the cost.
Nothing is left out, only the best raw materials
are used, without compromise. NA-60 is recommended
for general service gaskets on all
machinery and process piping and equipment.


Description:


Green in color and manufactured using NBR/Aramid Fiber.


Product Data



  • MSDS

Key Features:


Good Flexibility Low Cost Quality Sheet


Advantages:


Exhibits a broad chemical resistance, excellent cutability and flexibility.


Operating Limits** & Specifications
Max Pressure Rating (psi).1000
Max Temp. Limit (°F)700
Max Contin. Temp. Limit (°F)400
Max P x T350,000
m value3.5
y value (psi)2000
ROTT Data

Gb = 1496
a = .280
Gs = .05

ASTM F36 Compressibility (%)7 â€" 17
ASTM F36 Recovery (% min)40
ASTM F37 Sealability (ml/min) Sg = 1000 psi = 300.04
BS 7531 Gas Leakage (ml/min)<1.0
ASTM F38 Creep Relaxation (%)27
BS 7531 Residual Stress (mpa)17
ASTM F146 Fuel B @ 70-85 °F Thickness Increase (%)0 â€" 10
IRM 903 @ 300 °F Thickness Increase (%)0 â€" 10
ASTM Fuel B @ 70 â€" 85 °F Weight Increase (%)20 max
ASTM F152 Average Tensile (psi)2100
Density (g/cm³)
Rubber Binder
Color
1.87
NBR
Green

Note: ASTM properties based on 1/16″ sheet thickness except ASTM F38, which is based on 1/32″ sheet thickness. This is a general guide only and should not be the sole means of accepting or rejecting this material. The data listed here falls within the normal range of product properties but should not be used to establish specification limits nor used alone as the basis of design.


Applications:


Can be used for general service gaskets on all machinery, process piping and equipment.


Limited Warranty:


For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.

Supplier's Site

Technical Specifications

  Leader Global Technologies
Product Category Gaskets and Gasketing
Product Number NA-60
Product Name Compressed Fiber Sheets / Rubberbonded Fiber Jointing Sheets
Gasket Type Sheet / Die-cut
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2488590-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 3 inch (76.2 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
UV Curable Gasket - UV21 - Master Bond, Inc.
Master Bond, Inc.
Specs
Gasket Type Formed-in-Place (FIP)
Cure Method UV Light Cured
Material Silicone Rubber
View Details
Sponge Silicone Rubber - R10470 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Gasket Type Gasket Tape
Material Silicone Rubber
Features Adhesive Backed
View Details
Gasket, Clip-On Profile, Vented, EPDM Sponge Rubber, Black, 50m Length - GA-204-82V-M500 - Southco
Specs
Gasket Type Sheet / Die-cut
Material Ethylene Propylene (EPDM)
Features Metal Clips; Color Options
View Details