Flexible PTFE Gasket Material
2130 is a homogeneous expanded PTFE sheet, which uses product geometry rather than fillers or binders to address concerns associated with traditional PTFE material.
Specifically designed for use in low bolt loaded irregular flanges. Complies with FDA 21 CFR 177.1550.
Clipperlon 2130 is part of the 2100 series materials that is the latest in PTFE technology and clearly illustrates LGT’s commitment to being the industry leader in fluid sealing materials and product engineering.
| Operating Limits** & Specifications | |
| Color | White |
| Filler | Expanded Teflon |
| Max Operating Temp. | 500F |
| Continuous | 450F |
| Min Temperature | -450F |
| Max Pressure PSI | 1500 PSI |
| pH Range | 0-14 |
| “M†Factor | 2.5 |
| “Y†Factor | 2900 PSI |
| ROTT “Gb†| 1259 |
| ROTT “a†| 0.202 |
| ROTT “Gs†| 3.58 |
| ASTM F36 Compressibility (%) | 68 |
| ASTM F36 Recovery (%) | 12 |
| ASTM F38 Creep Relaxation (%) | 16 |
| ASTM F37-B Liquid Sealability (ml/hr) | .02 |
| ASTM F152 Tensile Strength (psi) | 2000 |
2130 is designed for oxidizing application, harsh chemical environments and areas where contamination is a problem. 2130 is completely chemically inert and is suitable for sealing all chemicals across the pH range with the exception of molten alkali metals and fluorine gas.
For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.
| Leader Global Technologies | |
|---|---|
| Product Category | Gaskets and Gasketing |
| Product Number | Clipperlon 2130 ePTFE |
| Product Name | Modified PTFE Sheet Gasket |
| Gasket Description | Expanded PTFE |