Leader Global Technologies Spiral Wound Gasket S

Description
Leader GT Style S is a winding only gasket utilizing a wide array of sealing options including high purity inhibited grade flexible graphite, expanded PTFE, ceramic and LeaderTHERM for high temperature applications. Recently designed automated winding equipment assures consistency in the manufacturing process and allows greater design possibilities for applications where specific density and load variables are needed for optimum sealing. Description: This style of gasket consist of the winding/sealing element only. It has no guide ring (centering ring) or inner ring. Product Data Product Data Sheet Key Features: Industry standard sealing solutions for pressure piping and vessels in the chemical and refining markets. Advantages: Gaskets are manufactured in accordance with all Global Industry Standards including ASME and EN/DIN. Leader assures strict adherence to these specifications as routine inspection procedures are applied throughout the manufacturing process. Leader maintains 100% traceability of all materials and finished goods used in our manufacturing process. Leader Global Technologies maintains an ISO 9001-2008 compliant program at all manufacturing locations. Applications: Style S is most commonly used in tongue and groove and male/female flanges. Limited Warranty: For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.
Description
Leader GT Style S is a winding only gasket utilizing a wide array of sealing options including high purity inhibited grade flexible graphite, expanded PTFE, ceramic and LeaderTHERM for high temperature applications. Recently designed automated winding equipment assures consistency in the manufacturing process and allows greater design possibilities for applications where specific density and load variables are needed for optimum sealing. Description: This style of gasket consist of the winding/sealing element only. It has no guide ring (centering ring) or inner ring. Product Data Product Data Sheet Key Features: Industry standard sealing solutions for pressure piping and vessels in the chemical and refining markets. Advantages: Gaskets are manufactured in accordance with all Global Industry Standards including ASME and EN/DIN. Leader assures strict adherence to these specifications as routine inspection procedures are applied throughout the manufacturing process. Leader maintains 100% traceability of all materials and finished goods used in our manufacturing process. Leader Global Technologies maintains an ISO 9001-2008 compliant program at all manufacturing locations. Applications: Style S is most commonly used in tongue and groove and male/female flanges. Limited Warranty: For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.

Suppliers

Company
Product
Description
Supplier Links
Spiral Wound Gasket - S - Leader Global Technologies
Deer Park, TX, USA
Spiral Wound Gasket
S
Spiral Wound Gasket S
Leader GT Style S is a winding only gasket utilizing a wide array of sealing options including high purity inhibited grade flexible graphite, expanded PTFE, ceramic and LeaderTHERM for high temperature applications. Recently designed automated winding equipment assures consistency in the manufacturing process and allows greater design possibilities for applications where specific density and load variables are needed for optimum sealing. Description: This style of gasket consist of the winding/sealing element only. It has no guide ring (centering ring) or inner ring. Product Data Product Data Sheet Key Features: Industry standard sealing solutions for pressure piping and vessels in the chemical and refining markets. Advantages: Gaskets are manufactured in accordance with all Global Industry Standards including ASME and EN/DIN. Leader assures strict adherence to these specifications as routine inspection procedures are applied throughout the manufacturing process. Leader maintains 100% traceability of all materials and finished goods used in our manufacturing process. Leader Global Technologies maintains an ISO 9001-2008 compliant program at all manufacturing locations. Applications: Style S is most commonly used in tongue and groove and male/female flanges. Limited Warranty: For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.

Leader GT Style S is a winding only gasket utilizing a wide array of sealing options including high purity inhibited grade flexible graphite, expanded PTFE, ceramic and LeaderTHERM for high temperature applications. Recently designed automated winding equipment assures consistency in the manufacturing process and allows greater design possibilities for applications where specific density and load variables are needed for optimum sealing.


Description:


This style of gasket consist of the winding/sealing element only. It has no guide ring (centering ring) or inner ring.


Product Data



  • Product Data Sheet

Key Features:


Industry standard sealing solutions for pressure piping and vessels in the chemical and refining markets.


Advantages:


Gaskets are manufactured in accordance with all Global Industry Standards including ASME and EN/DIN. Leader assures strict adherence to these specifications as routine inspection procedures are applied throughout the manufacturing process. Leader maintains 100% traceability of all materials and finished goods used in our manufacturing process. Leader Global Technologies maintains an ISO 9001-2008 compliant program at all manufacturing locations.


Applications:


Style S is most commonly used in tongue and groove and male/female flanges.


Limited Warranty:


For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.

Supplier's Site

Technical Specifications

  Leader Global Technologies
Product Category Gaskets and Gasketing
Product Number S
Product Name Spiral Wound Gasket
Gasket Type Spiral Wound
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2488575-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 3 inch (76.2 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
UV Curable Gasket - UV21 - Master Bond, Inc.
Master Bond, Inc.
Specs
Gasket Type Formed-in-Place (FIP)
Cure Method UV Light Cured
Material Silicone Rubber
View Details
Norseal Silicone Sponge Rubber - R10480 - Budnick Converting, Inc.
Specs
Gasket Type Gasket Tape
Material Silicone Rubber
Features Adhesive Backed
View Details