Leader Global Technologies Compressed Fiber Sheets / Rubberbonded Fiber Jointing Sheets 960

Description
960 is compressed SBR/Aramid Fiber sheet. Description: Black in color and manufactured using SBR/Aramid Fiber. Product Data MSDS Advantages: Improves torque retention due to swelling properties. Operating Limits** & Specifications Max Pressure Rating (psi). 1000 Max Temp. Limit (°F) 700 Max Contin. Temp. Limit (°F) 400 Max P x T 250,000 m value 5.5 y value (psi) 3600 ASTM F36 Compressibility (%) 15-35 ASTM F36 Recovery (% min) 40 ASTM F37 Sealability (ml/min) Sg = 1000 psi = 30 N/A BS 7531 Gas Leakage (ml/min) <1.0 ASTM F38 Creep Relaxation (%) 32 BS 7531 Residual Stress (mpa) 16 ASTM F146 Fuel B @ 70 â€" 85 °F Thickness Increase (%) 15 - 35 IRM 903 @ 300 °F Thickness Increase (%) 15 â€" 35 ASTM Fuel B @ 70 â€" 85 °F Weight Increase (%) 20 max ASTM F152 Average Tensile (psi) 2000 Density (g/cm³) 1.20 Rubber Binder SBR Color Black Note: ASTM properties based on 1/16″ sheet thickness except ASTM F38, which is based on 1/32″ sheet thickness. This is a general guide only and should not be the sole means of accepting or rejecting this material. The data listed here falls within the normal range of product properties but should not be used to establish specification limits nor used alone as the basis of design. Applications: Recommended for use in a wide range of chemicals and other general service applications. Limited Warranty: For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxe
Description
960 is compressed SBR/Aramid Fiber sheet. Description: Black in color and manufactured using SBR/Aramid Fiber. Product Data MSDS Advantages: Improves torque retention due to swelling properties. Operating Limits** & Specifications Max Pressure Rating (psi). 1000 Max Temp. Limit (°F) 700 Max Contin. Temp. Limit (°F) 400 Max P x T 250,000 m value 5.5 y value (psi) 3600 ASTM F36 Compressibility (%) 15-35 ASTM F36 Recovery (% min) 40 ASTM F37 Sealability (ml/min) Sg = 1000 psi = 30 N/A BS 7531 Gas Leakage (ml/min) <1.0 ASTM F38 Creep Relaxation (%) 32 BS 7531 Residual Stress (mpa) 16 ASTM F146 Fuel B @ 70 â€" 85 °F Thickness Increase (%) 15 - 35 IRM 903 @ 300 °F Thickness Increase (%) 15 â€" 35 ASTM Fuel B @ 70 â€" 85 °F Weight Increase (%) 20 max ASTM F152 Average Tensile (psi) 2000 Density (g/cm³) 1.20 Rubber Binder SBR Color Black Note: ASTM properties based on 1/16″ sheet thickness except ASTM F38, which is based on 1/32″ sheet thickness. This is a general guide only and should not be the sole means of accepting or rejecting this material. The data listed here falls within the normal range of product properties but should not be used to establish specification limits nor used alone as the basis of design. Applications: Recommended for use in a wide range of chemicals and other general service applications. Limited Warranty: For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxe

Suppliers

Company
Product
Description
Supplier Links
Compressed Fiber Sheets / Rubberbonded Fiber Jointing Sheets - 960 - Leader Global Technologies
Deer Park, TX, USA
Compressed Fiber Sheets / Rubberbonded Fiber Jointing Sheets
960
Compressed Fiber Sheets / Rubberbonded Fiber Jointing Sheets 960
960 is compressed SBR/Aramid Fiber sheet. Description: Black in color and manufactured using SBR/Aramid Fiber. Product Data MSDS Advantages: Improves torque retention due to swelling properties. Operating Limits** & Specifications Max Pressure Rating (psi). 1000 Max Temp. Limit (°F) 700 Max Contin. Temp. Limit (°F) 400 Max P x T 250,000 m value 5.5 y value (psi) 3600 ASTM F36 Compressibility (%) 15-35 ASTM F36 Recovery (% min) 40 ASTM F37 Sealability (ml/min) Sg = 1000 psi = 30 N/A BS 7531 Gas Leakage (ml/min) <1.0 ASTM F38 Creep Relaxation (%) 32 BS 7531 Residual Stress (mpa) 16 ASTM F146 Fuel B @ 70 â€" 85 °F Thickness Increase (%) 15 - 35 IRM 903 @ 300 °F Thickness Increase (%) 15 â€" 35 ASTM Fuel B @ 70 â€" 85 °F Weight Increase (%) 20 max ASTM F152 Average Tensile (psi) 2000 Density (g/cm³) 1.20 Rubber Binder SBR Color Black Note: ASTM properties based on 1/16″ sheet thickness except ASTM F38, which is based on 1/32″ sheet thickness. This is a general guide only and should not be the sole means of accepting or rejecting this material. The data listed here falls within the normal range of product properties but should not be used to establish specification limits nor used alone as the basis of design. Applications: Recommended for use in a wide range of chemicals and other general service applications. Limited Warranty: For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxe

960 is compressed SBR/Aramid Fiber sheet.


Description:


Black in color and manufactured using SBR/Aramid Fiber.


Product Data



  • MSDS

Advantages:


Improves torque retention due to swelling properties.


Operating Limits** & Specifications
Max Pressure Rating (psi).1000
Max Temp. Limit (°F)700
Max Contin. Temp. Limit (°F)400
Max P x T250,000
m value5.5
y value (psi)3600
ASTM F36 Compressibility (%)15-35
ASTM F36 Recovery (% min)40
ASTM F37 Sealability (ml/min) Sg = 1000 psi = 30N/A
BS 7531 Gas Leakage (ml/min)<1.0
ASTM F38 Creep Relaxation (%)32
BS 7531 Residual Stress (mpa)16
ASTM F146 Fuel B @ 70 â€" 85 °F Thickness Increase (%)15 - 35
IRM 903 @ 300 °F Thickness Increase (%)15 â€" 35
ASTM Fuel B @ 70 â€" 85 °F Weight Increase (%)20 max
ASTM F152 Average Tensile (psi)2000
Density (g/cm³)1.20
Rubber BinderSBR
ColorBlack

Note: ASTM properties based on 1/16″ sheet thickness except ASTM F38, which is based on 1/32″ sheet thickness. This is a general guide only and should not be the sole means of accepting or rejecting this material. The data listed here falls within the normal range of product properties but should not be used to establish specification limits nor used alone as the basis of design.


Applications:


Recommended for use in a wide range of chemicals and other general service applications.


Limited Warranty:


For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxe

Supplier's Site

Technical Specifications

  Leader Global Technologies
Product Category Gaskets and Gasketing
Product Number 960
Product Name Compressed Fiber Sheets / Rubberbonded Fiber Jointing Sheets
Gasket Type Sheet / Die-cut
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2488559-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 2.75 inch (69.85 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
UV Curable Gasket - UV21 - Master Bond, Inc.
Master Bond, Inc.
Specs
Gasket Type Formed-in-Place (FIP)
Cure Method UV Light Cured
Material Silicone Rubber
View Details
Norseal Silicone Sponge Rubber - R10480 - Budnick Converting, Inc.
Specs
Gasket Type Gasket Tape
Material Silicone Rubber
Features Adhesive Backed
View Details