Leader Global Technologies Compressed Fiber Sheets / Rubberbonded Fiber Jointing Sheets 976

Description
976 is a CR (neoprene) aramid fiber sheet. 976 is designed for Freon refrigerants and high aniline point oils. It is also recommended for applications in ammonia gas, fuels, mild acids, mild alkalis, water and silicate esters. Description: Purple in color and manufactured with CR and aramid fiber. Product Data MSDS Advantages: Operating Limits** & Specifications Max Pressure Rating (psi). 1000 Max Temp. Limit (°F) 600 Max Contin. Temp. Limit (°F) 400 Max P x T 250,000 m value 2.0 y value (psi) 4350 ASTM F36 Compressibility (%) 7 â€" 17 ASTM F36 Recovery (% min) 50 ASTM F37 Sealability (ml/min) Sg = 1000 psi = 30 0.01 BS 7531 Gas Leakage (ml/min) <1.0 ASTM F38 Creep Relaxation (%) 20 BS 7531 Residual Stress (mpa) 21 ASTM F146 Fuel B @ 70 â€" 85 °F Thickness Increase (%) 0 â€" 10 IRM 903 @ 300 °F Thickness Increase (%) 0 â€" 10 ASTM Fuel B @ 70 â€" 85 °F Weight Increase (%) 20 max ASTM F152 Average Tensile (psi) 2000 Density (g/cm³) 1.85 Rubber Binder Color CR Purple Note: ASTM properties based on 1/16″ sheet thickness except ASTM F38, which is based on 1/32″ sheet thickness. This is a general guide only and should not be the sole means of accepting or rejecting this material. The data listed here falls within the normal range of product properties but should not be used to establish specification limits nor used alone as the basis of design. Applications: Designed for use in freon type refrigerant service and high aniline-point oils. Also in ammonia gas, fuels, mild acids, mild alkalis, water and silicate esters. Limited Warranty: For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.
Description
976 is a CR (neoprene) aramid fiber sheet. 976 is designed for Freon refrigerants and high aniline point oils. It is also recommended for applications in ammonia gas, fuels, mild acids, mild alkalis, water and silicate esters. Description: Purple in color and manufactured with CR and aramid fiber. Product Data MSDS Advantages: Operating Limits** & Specifications Max Pressure Rating (psi). 1000 Max Temp. Limit (°F) 600 Max Contin. Temp. Limit (°F) 400 Max P x T 250,000 m value 2.0 y value (psi) 4350 ASTM F36 Compressibility (%) 7 â€" 17 ASTM F36 Recovery (% min) 50 ASTM F37 Sealability (ml/min) Sg = 1000 psi = 30 0.01 BS 7531 Gas Leakage (ml/min) <1.0 ASTM F38 Creep Relaxation (%) 20 BS 7531 Residual Stress (mpa) 21 ASTM F146 Fuel B @ 70 â€" 85 °F Thickness Increase (%) 0 â€" 10 IRM 903 @ 300 °F Thickness Increase (%) 0 â€" 10 ASTM Fuel B @ 70 â€" 85 °F Weight Increase (%) 20 max ASTM F152 Average Tensile (psi) 2000 Density (g/cm³) 1.85 Rubber Binder Color CR Purple Note: ASTM properties based on 1/16″ sheet thickness except ASTM F38, which is based on 1/32″ sheet thickness. This is a general guide only and should not be the sole means of accepting or rejecting this material. The data listed here falls within the normal range of product properties but should not be used to establish specification limits nor used alone as the basis of design. Applications: Designed for use in freon type refrigerant service and high aniline-point oils. Also in ammonia gas, fuels, mild acids, mild alkalis, water and silicate esters. Limited Warranty: For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.

Suppliers

Company
Product
Description
Supplier Links
Compressed Fiber Sheets / Rubberbonded Fiber Jointing Sheets - 976 - Leader Global Technologies
Deer Park, TX, USA
Compressed Fiber Sheets / Rubberbonded Fiber Jointing Sheets
976
Compressed Fiber Sheets / Rubberbonded Fiber Jointing Sheets 976
976 is a CR (neoprene) aramid fiber sheet. 976 is designed for Freon refrigerants and high aniline point oils. It is also recommended for applications in ammonia gas, fuels, mild acids, mild alkalis, water and silicate esters. Description: Purple in color and manufactured with CR and aramid fiber. Product Data MSDS Advantages: Operating Limits** & Specifications Max Pressure Rating (psi). 1000 Max Temp. Limit (°F) 600 Max Contin. Temp. Limit (°F) 400 Max P x T 250,000 m value 2.0 y value (psi) 4350 ASTM F36 Compressibility (%) 7 â€" 17 ASTM F36 Recovery (% min) 50 ASTM F37 Sealability (ml/min) Sg = 1000 psi = 30 0.01 BS 7531 Gas Leakage (ml/min) <1.0 ASTM F38 Creep Relaxation (%) 20 BS 7531 Residual Stress (mpa) 21 ASTM F146 Fuel B @ 70 â€" 85 °F Thickness Increase (%) 0 â€" 10 IRM 903 @ 300 °F Thickness Increase (%) 0 â€" 10 ASTM Fuel B @ 70 â€" 85 °F Weight Increase (%) 20 max ASTM F152 Average Tensile (psi) 2000 Density (g/cm³) 1.85 Rubber Binder Color CR Purple Note: ASTM properties based on 1/16″ sheet thickness except ASTM F38, which is based on 1/32″ sheet thickness. This is a general guide only and should not be the sole means of accepting or rejecting this material. The data listed here falls within the normal range of product properties but should not be used to establish specification limits nor used alone as the basis of design. Applications: Designed for use in freon type refrigerant service and high aniline-point oils. Also in ammonia gas, fuels, mild acids, mild alkalis, water and silicate esters. Limited Warranty: For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.

976 is a CR (neoprene) aramid fiber sheet. 976 is designed for Freon refrigerants and high aniline point oils. It is also recommended for applications in ammonia gas, fuels, mild acids, mild alkalis, water and silicate esters.


Description:


Purple in color and manufactured with CR and aramid fiber.


Product Data



  • MSDS

Advantages:


Operating Limits** & Specifications
Max Pressure Rating (psi).1000
Max Temp. Limit (°F)600
Max Contin. Temp. Limit (°F)400
Max P x T250,000
m value2.0
y value (psi)4350
ASTM F36 Compressibility (%)7 â€" 17
ASTM F36 Recovery (% min)50
ASTM F37 Sealability (ml/min) Sg = 1000 psi = 300.01
BS 7531 Gas Leakage (ml/min)<1.0
ASTM F38 Creep Relaxation (%)20
BS 7531 Residual Stress (mpa)21
ASTM F146 Fuel B @ 70 â€" 85 °F Thickness Increase (%)0 â€" 10
IRM 903 @ 300 °F Thickness Increase (%)0 â€" 10
ASTM Fuel B @ 70 â€" 85 °F Weight Increase (%)20 max
ASTM F152 Average Tensile (psi)2000
Density (g/cm³)1.85
Rubber Binder
Color
CR
Purple

Note: ASTM properties based on 1/16″ sheet thickness except ASTM F38, which is based on 1/32″ sheet thickness. This is a general guide only and should not be the sole means of accepting or rejecting this material. The data listed here falls within the normal range of product properties but should not be used to establish specification limits nor used alone as the basis of design.


Applications:


Designed for use in freon type refrigerant service and high aniline-point oils. Also in ammonia gas, fuels, mild acids, mild alkalis, water and silicate esters.


Limited Warranty:


For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.

Supplier's Site

Technical Specifications

  Leader Global Technologies
Product Category Gaskets and Gasketing
Product Number 976
Product Name Compressed Fiber Sheets / Rubberbonded Fiber Jointing Sheets
Gasket Type Sheet / Die-cut
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2423976-1 - TE Connectivity
Specs
Material Silver Plated Aluminum
Width 1 inch (25.4 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
UV Curable Gasket - UV21 - Master Bond, Inc.
Master Bond, Inc.
Specs
Gasket Type Formed-in-Place (FIP)
Cure Method UV Light Cured
Material Silicone Rubber
View Details
Sponge Silicone Rubber - R10470 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Gasket Type Gasket Tape
Material Silicone Rubber
Features Adhesive Backed
View Details
Gasket, Clip-On Profile, Vented, EPDM Sponge Rubber, Black, 3m Length - GA-202-82V-M030 - Southco
Specs
Gasket Type Sheet / Die-cut
Material Ethylene Propylene (EPDM)
Features Metal Clips; Color Options
View Details