Leader Global Technologies Modified PTFE Sheet Gasket Clipperlon 2110 Blue

Description
2110 is produced using a modified PTFE and hollow glass micro spheres as filler. Description: Blue in color and produced with Modified PTFE and hollow glass micro spheres as a filler. Product Data MSDS Key Features: Increased Bolt Load Retention Reduced Creep Relaxation Excellent Sealability. Complies with FDA 21 CFR 177.1550 Advantages: These longer chains make for a less porous gasket. It also allows us to manufacture a gasket with increased bolt load retention, reduced creep and excellent sealability at low stress. Operating Limits** & Specifications Color Blue Filler glass micro-spheres Max Press. 800 PSI Max Temp. 500F Continuous 450F Min Temp. -350F “M†Factor 3.0 “Y†Factor 1600 PSI ROTT “Gb†458 ROTT “a†0.3 ROTT “Gs†5.37E+00 ASTM F36 Compressibility (%) 40 ASTM F36 Recovery (%) 30 ASTM F38 Creep Relaxation (%) 35 ASTM F37-B Liquid Sealability (ml/hr) .23 ASTM F152 Tensile Strength (psi) 2000 DIN 3535 Gas Permeability (cc/min) <.01 Density 2.2 g/cc Applications: Specially designed for use in low bolt loaded constructions: Therefore extremely suitable for glass, ceramics, and plastic lined or distorted flanges and even flanges with light surface irregularities. Limited Warranty: For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.
Description
2110 is produced using a modified PTFE and hollow glass micro spheres as filler. Description: Blue in color and produced with Modified PTFE and hollow glass micro spheres as a filler. Product Data MSDS Key Features: Increased Bolt Load Retention Reduced Creep Relaxation Excellent Sealability. Complies with FDA 21 CFR 177.1550 Advantages: These longer chains make for a less porous gasket. It also allows us to manufacture a gasket with increased bolt load retention, reduced creep and excellent sealability at low stress. Operating Limits** & Specifications Color Blue Filler glass micro-spheres Max Press. 800 PSI Max Temp. 500F Continuous 450F Min Temp. -350F “M†Factor 3.0 “Y†Factor 1600 PSI ROTT “Gb†458 ROTT “a†0.3 ROTT “Gs†5.37E+00 ASTM F36 Compressibility (%) 40 ASTM F36 Recovery (%) 30 ASTM F38 Creep Relaxation (%) 35 ASTM F37-B Liquid Sealability (ml/hr) .23 ASTM F152 Tensile Strength (psi) 2000 DIN 3535 Gas Permeability (cc/min) <.01 Density 2.2 g/cc Applications: Specially designed for use in low bolt loaded constructions: Therefore extremely suitable for glass, ceramics, and plastic lined or distorted flanges and even flanges with light surface irregularities. Limited Warranty: For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.

Suppliers

Company
Product
Description
Supplier Links
Modified PTFE Sheet Gasket - Clipperlon 2110 Blue - Leader Global Technologies
Deer Park, TX, USA
Modified PTFE Sheet Gasket
Clipperlon 2110 Blue
Modified PTFE Sheet Gasket Clipperlon 2110 Blue
2110 is produced using a modified PTFE and hollow glass micro spheres as filler. Description: Blue in color and produced with Modified PTFE and hollow glass micro spheres as a filler. Product Data MSDS Key Features: Increased Bolt Load Retention Reduced Creep Relaxation Excellent Sealability. Complies with FDA 21 CFR 177.1550 Advantages: These longer chains make for a less porous gasket. It also allows us to manufacture a gasket with increased bolt load retention, reduced creep and excellent sealability at low stress. Operating Limits** & Specifications Color Blue Filler glass micro-spheres Max Press. 800 PSI Max Temp. 500F Continuous 450F Min Temp. -350F “M†Factor 3.0 “Y†Factor 1600 PSI ROTT “Gb†458 ROTT “a†0.3 ROTT “Gs†5.37E+00 ASTM F36 Compressibility (%) 40 ASTM F36 Recovery (%) 30 ASTM F38 Creep Relaxation (%) 35 ASTM F37-B Liquid Sealability (ml/hr) .23 ASTM F152 Tensile Strength (psi) 2000 DIN 3535 Gas Permeability (cc/min) <.01 Density 2.2 g/cc Applications: Specially designed for use in low bolt loaded constructions: Therefore extremely suitable for glass, ceramics, and plastic lined or distorted flanges and even flanges with light surface irregularities. Limited Warranty: For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.

2110 is produced using a modified PTFE and hollow glass micro spheres as filler.


Description:


Blue in color and produced with Modified PTFE and hollow glass micro spheres as a filler.


Product Data



  • MSDS

Key Features:


Increased Bolt Load Retention Reduced Creep Relaxation Excellent Sealability. Complies with FDA 21 CFR 177.1550


Advantages:


These longer chains make for a less porous gasket. It also allows us to manufacture a gasket with increased bolt load retention, reduced creep and excellent sealability at low stress.


Operating Limits** & Specifications
ColorBlue
Fillerglass micro-spheres
Max Press.800 PSI
Max Temp.500F
Continuous450F
Min Temp.-350F
“M†Factor3.0
“Y†Factor1600 PSI
ROTT “Gbâ€458
ROTT “aâ€0.3
ROTT “Gsâ€5.37E+00
ASTM F36 Compressibility (%)40
ASTM F36 Recovery (%)30
ASTM F38 Creep Relaxation (%)35
ASTM F37-B Liquid Sealability (ml/hr).23
ASTM F152 Tensile Strength (psi)2000
DIN 3535 Gas Permeability (cc/min)<.01
Density2.2 g/cc

Applications:


Specially designed for use in low bolt loaded constructions: Therefore extremely suitable for glass, ceramics, and plastic lined or distorted flanges and even flanges with light surface irregularities.


Limited Warranty:


For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.

Supplier's Site

Technical Specifications

  Leader Global Technologies
Product Category Gaskets and Gasketing
Product Number Clipperlon 2110 Blue
Product Name Modified PTFE Sheet Gasket
Gasket Description Expanded PTFE
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2488540-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 2 inch (50.8 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
UV Curable Gasket - UV21 - Master Bond, Inc.
Master Bond, Inc.
Specs
Gasket Type Formed-in-Place (FIP)
Cure Method UV Light Cured
Material Silicone Rubber
View Details
Sponge Silicone Rubber - R10470 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Gasket Type Gasket Tape
Material Silicone Rubber
Features Adhesive Backed
View Details
Gasket, Clip-On Profile, Non-Vented, EPDM Sponge Rubber, Black, 3m Length - GA-209-82-M030 - Southco
Specs
Gasket Type Sheet / Die-cut
Material Ethylene Propylene (EPDM)
Features Metal Clips; Color Options
View Details
2 suppliers