Leader Global Technologies Compressed Fiber Sheets / Rubberbonded Fiber Jointing Sheets 978

Description
978 is a NBR and Aramid/Inorganic Fiber sheet. Description: Black in color manufactured using NBR and Aramid/Inorganic Fiber. Product Data MSDS Advantages: Good quality material based on a blend of aramid and inorganic fibers bonded with nitrile rubber. Operating Limits** & Specifications Max Pressure Rating (psi). 1000 Max Temp. Limit (°F) 700 Max Contin. Temp. Limit (°F) 400 Max P x T 350,000 m value 3.5 y value (psi) 2000 ASTM F36 Compressibility (%) 7-17 ASTM F36 Recovery (% min) 50 ASTM F37 Sealability (ml/min) Sg = 1000 psi = 30 0.04 BS 7531 Gas Leakage (ml/min) <1.0 ASTM F38 Creep Relaxation (%) 27 BS 7531 Residual Stress (mpa) 23 ASTM F146 Fuel B @ 70 â€" 85 °F Thickness Increase (%) 0 â€" 10 IRM 903 @ 300 °F Thickness Increase (%) 0 â€" 10 ASTM Fuel B @ 70 â€" 85 °F Weight Increase (%) 20 max. ASTM F152 Average Tensile (psi) 2100 Density (g/cm³) 2.00 Rubber Binder NBR Color Black Note: ASTM properties based on 1/16″ sheet thickness except ASTM F38, which is based on 1/32″ sheet thickness. This is a general guide only and should not be the sole means of accepting or rejecting this material. The data listed here falls within the normal range of product properties but should not be used to establish specification limits nor used alone as the basis of design. Applications: General purpose material suitable for use in a wide range of applications, including hot and cold water, steam, oils, fuels, gases and a wide range of general chemicals. Limited Warranty: For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.
Description
978 is a NBR and Aramid/Inorganic Fiber sheet. Description: Black in color manufactured using NBR and Aramid/Inorganic Fiber. Product Data MSDS Advantages: Good quality material based on a blend of aramid and inorganic fibers bonded with nitrile rubber. Operating Limits** & Specifications Max Pressure Rating (psi). 1000 Max Temp. Limit (°F) 700 Max Contin. Temp. Limit (°F) 400 Max P x T 350,000 m value 3.5 y value (psi) 2000 ASTM F36 Compressibility (%) 7-17 ASTM F36 Recovery (% min) 50 ASTM F37 Sealability (ml/min) Sg = 1000 psi = 30 0.04 BS 7531 Gas Leakage (ml/min) <1.0 ASTM F38 Creep Relaxation (%) 27 BS 7531 Residual Stress (mpa) 23 ASTM F146 Fuel B @ 70 â€" 85 °F Thickness Increase (%) 0 â€" 10 IRM 903 @ 300 °F Thickness Increase (%) 0 â€" 10 ASTM Fuel B @ 70 â€" 85 °F Weight Increase (%) 20 max. ASTM F152 Average Tensile (psi) 2100 Density (g/cm³) 2.00 Rubber Binder NBR Color Black Note: ASTM properties based on 1/16″ sheet thickness except ASTM F38, which is based on 1/32″ sheet thickness. This is a general guide only and should not be the sole means of accepting or rejecting this material. The data listed here falls within the normal range of product properties but should not be used to establish specification limits nor used alone as the basis of design. Applications: General purpose material suitable for use in a wide range of applications, including hot and cold water, steam, oils, fuels, gases and a wide range of general chemicals. Limited Warranty: For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.

Suppliers

Company
Product
Description
Supplier Links
Compressed Fiber Sheets / Rubberbonded Fiber Jointing Sheets - 978 - Leader Global Technologies
Deer Park, TX, USA
Compressed Fiber Sheets / Rubberbonded Fiber Jointing Sheets
978
Compressed Fiber Sheets / Rubberbonded Fiber Jointing Sheets 978
978 is a NBR and Aramid/Inorganic Fiber sheet. Description: Black in color manufactured using NBR and Aramid/Inorganic Fiber. Product Data MSDS Advantages: Good quality material based on a blend of aramid and inorganic fibers bonded with nitrile rubber. Operating Limits** & Specifications Max Pressure Rating (psi). 1000 Max Temp. Limit (°F) 700 Max Contin. Temp. Limit (°F) 400 Max P x T 350,000 m value 3.5 y value (psi) 2000 ASTM F36 Compressibility (%) 7-17 ASTM F36 Recovery (% min) 50 ASTM F37 Sealability (ml/min) Sg = 1000 psi = 30 0.04 BS 7531 Gas Leakage (ml/min) <1.0 ASTM F38 Creep Relaxation (%) 27 BS 7531 Residual Stress (mpa) 23 ASTM F146 Fuel B @ 70 â€" 85 °F Thickness Increase (%) 0 â€" 10 IRM 903 @ 300 °F Thickness Increase (%) 0 â€" 10 ASTM Fuel B @ 70 â€" 85 °F Weight Increase (%) 20 max. ASTM F152 Average Tensile (psi) 2100 Density (g/cm³) 2.00 Rubber Binder NBR Color Black Note: ASTM properties based on 1/16″ sheet thickness except ASTM F38, which is based on 1/32″ sheet thickness. This is a general guide only and should not be the sole means of accepting or rejecting this material. The data listed here falls within the normal range of product properties but should not be used to establish specification limits nor used alone as the basis of design. Applications: General purpose material suitable for use in a wide range of applications, including hot and cold water, steam, oils, fuels, gases and a wide range of general chemicals. Limited Warranty: For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.

978 is a NBR and Aramid/Inorganic Fiber sheet.


Description:


Black in color manufactured using NBR and Aramid/Inorganic Fiber.


Product Data



  • MSDS

Advantages:


Good quality material based on a blend of aramid and inorganic fibers bonded with nitrile rubber.


Operating Limits** & Specifications
Max Pressure Rating (psi).1000
Max Temp. Limit (°F)700
Max Contin. Temp. Limit (°F)400
Max P x T350,000
m value3.5
y value (psi)2000
ASTM F36 Compressibility (%)7-17
ASTM F36 Recovery (% min)50
ASTM F37 Sealability (ml/min) Sg = 1000 psi = 300.04
BS 7531 Gas Leakage (ml/min)<1.0
ASTM F38 Creep Relaxation (%)27
BS 7531 Residual Stress (mpa)23
ASTM F146 Fuel B @ 70 â€" 85 °F Thickness Increase (%)0 â€" 10
IRM 903 @ 300 °F Thickness Increase (%)0 â€" 10
ASTM Fuel B @ 70 â€" 85 °F Weight Increase (%)20 max.
ASTM F152 Average Tensile (psi)2100
Density (g/cm³)2.00
Rubber BinderNBR
ColorBlack

Note: ASTM properties based on 1/16″ sheet thickness except ASTM F38, which is based on 1/32″ sheet thickness. This is a general guide only and should not be the sole means of accepting or rejecting this material. The data listed here falls within the normal range of product properties but should not be used to establish specification limits nor used alone as the basis of design.


Applications:


General purpose material suitable for use in a wide range of applications, including hot and cold water, steam, oils, fuels, gases and a wide range of general chemicals.


Limited Warranty:


For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.

Supplier's Site

Technical Specifications

  Leader Global Technologies
Product Category Gaskets and Gasketing
Product Number 978
Product Name Compressed Fiber Sheets / Rubberbonded Fiber Jointing Sheets
Gasket Type Sheet / Die-cut
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2488690-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 1.74 inch (44.2 mm)
Thickness 0.0630 inch (1.6 mm)
View Details
6 in. Size Buna-N Gasket for Pin. Lug Couplings|Master File - HW600 - Kuriyama of America, Inc.
Specs
Gasket Description Replacement Gasket
Material Nitrile (NBR)
Gasket Dimensions 6 in
View Details
Gasket, Clip-On Profile, Non-Vented, EPDM Sponge Rubber, Black, 3m Length - GA-204-82-M030 - Southco
Specs
Gasket Type Sheet / Die-cut
Material Ethylene Propylene (EPDM)
Features Metal Clips; Color Options
View Details
2 suppliers
Custom Seals, Gaskets, and Bushings -  - Pexco
Specs
Gasket Type Custom Shape / Application
Material Ethylene Propylene (EPDM); Neoprene; Nitrile (NBR); Polytetrafluoroethylene (PTFE); Silicone Rubber
View Details